location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWD-85X9600P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWD-85X9600P
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2024 07:52:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 85" 3840 x 2160 pixels 585 cd/m²
  • - 6.5 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 40 W
Long product name Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black :
The short editorial description of Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black

85" LED 3840 x 2160, 16:9, Motionflow XR 800 Hz, 40 W, VESA, Wi-Fi Direct
More>>>
Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black:
The official marketing text of Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black as supplied by the manufacturer

4K (3840 x 2160 pixels) - four times the quality of Full HD

With 16:9 4K resolution, the FWD-85X9600P produces over 8 megapixels (four times the resolution of Full HD) for an incredible level of depth, quality and realism. Ideal for business, retail and more, it offers all the technological performance you’d expect from BRAVIA, plus its ultra-slim design looks stunning in any professional environment.

Standard mountings and straightforward operation means the FWD-85X9600P integrates easily into your environment. And it’s packed with convenient features. Hotel Mode allows you to customise and copy your settings from display to display via USB memory, while NFC one-touch mirroring means you can view videos, photos and apps directly from your smartphone.

Each display includes USB playback, including 4K content, IP control, RS232C control (with optional accessory CBX-H11/1) and web-friendly HTML5 for easy digital signage creation.

16:9 4K resolution (3840 x 2160 pixels)
With over 8 million pixels, a 4K resolution screen offers four times the detail of Full HD. It produces a level of detail and realism beyond anything you’ve seen before
4K X-Reality PRO for short viewing distance

This high picture quality engine takes Full HD content much, much closer to 4K Ultra HD quality. Whether it’s a presentation to clients or engaging digital signage, you’ll get the best picture possible.
TRILUMINOS™ Display technology

Our unique TRILUMINOS™ technology uses a much broader colour range, reproducing colours as vivid and intense as they are in real life. It creates truer, deeper, more natural shades and hues, including hard-to-reproduce reds, greens and blues.
Energy-efficient Edge LED Backlight

The panel’s LED backlight consumes less power than conventional fluorescent backlighting, reducing your running costs and allowing for an ultra-slim profile.
Versatile control options

Control BRAVIA remotely – including on/off, input signal select and adjust volume – over IP via RJ45 by web API or via RS-232C (RS-232C control requires optional HDMI convertor box CBX-H11/1).
Installation friendly

The slim, stylish display offers a wide range of mounting options and integrates neatly into any corporate, retail or educational environment.
Hotel Mode

Customise and store display settings and features, then copy them easily from display to display via USB flash memory.
Integrated media player

Play videos and other media content direct from USB flash memory in a wide range of formats and resolutions. NTFS file system is supported alongside FAT32 and exFAT.
Internet ready

Ethernet connector and built-in Wi-Fi allow easy wired or wireless Internet connection.
Mirror your smartphone on your TV

Just tap the one-touch remote with your NFC one-touch mirroring enabled smartphone to view videos, photos, apps and more on your TV, instantly.
Control it with your smartphone

With one-touch mirroring you can also use your smartphone to swipe, enlarge, move and select content on the big screen for all to see.
Smooth action with Motionflow XR 800Hz

Sports and fast-moving action look noticeably smoother and sharper, with a choice of viewing modes to suit different programmes.
Built-in HTML5 for dynamic box-free signage

With BRAVIA Professional’s built-in HTML5 browser you can create your own digital signage content, as well as send it to displays across the globe. You can include text, graphics, video and even live web feeds – with no dedicated hardware player needed.
Interactivity options

Turn your BRAVIA Professional display into an interactive touchscreen with U-Touch overlays. Designed to fit seamlessly onto the BRAVIA screen, it’s easy to set up and allows 6 multi-touch points for greater interaction.

Short summary description Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black:
This short summary of the Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FWD-85X9600P, 85", 3840 x 2160 pixels, Wi-Fi

Long summary description Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black:
This is an auto-generated long summary of Sony FWD-85X9600P signage display 85" Wi-Fi 585 cd/m² 4K Ultra HD Black based on the first three specs of the first five spec groups.

Sony FWD-85X9600P. Display diagonal: 85", Display resolution: 3840 x 2160 pixels, Display brightness: 585 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product color: Black

Display
Display diagonal *
85"
Display resolution *
3840 x 2160 pixels
Display brightness *
585 cd/m²
HD type *
4K Ultra HD
Response time
6.5 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display diagonal (metric)
84.6" (214.8 cm)
Ports & interfaces
HDMI ports quantity *
4
DVI port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Composite video in
1
Audio (L/R) in
2
Digital audio optical out
1
Audio
Built-in speaker(s) *
Yes
RMS rated power
40 W
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Digital signal format system
DVB-C, DVB-S2, DVB-T2
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Bulgarian, CAT, Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek, Hebrew, Hungarian, Italian, KAZ, LAT, Lithuanian, Norwegian, Polish, Portuguese, Romanian, Russian, SER, Slovak, Slovenian, Swedish, Turkish, Ukrainian
Ambient light sensor
Yes
Power
Power consumption (typical) *
320 W
Power consumption (standby) *
0.3 W
Power
Power consumption (max)
550 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
76.9" (1954 mm)
Depth
4.06" (103 mm)
Height
45.3" (1150 mm)
Weight
156.1 lbs (70.8 kg)
Width (with stand)
77" (1957 mm)
Depth (with stand)
17.8" (452 mm)
Height (with stand)
47.8" (1214 mm)
Weight (with stand)
162.5 lbs (73.7 kg)
Packaging data
Package width
82.3" (2090 mm)
Package depth
24.4" (621 mm)
Package height
55" (1397 mm)
Package weight
231.5 lbs (105 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC
Other features
Picture-and-Picture
Yes
Manual
Yes
3D
Yes
Annual energy consumption
444 kWh
Aspect ratio
16:9
Browser supported
Opera
Common interface (CI)
No
Common interface Plus (CI+)
No
On/off switch
Yes
RF ports quantity
2
SCART ports quantity
1
USB 2.0 ports quantity
3
PC in (D-Sub)
No
Tuner type
Analog & digital
Sleep timer
Yes
Brand Image Article code product Stock Price from
Sony FWL-55W805C signage display Digital signage flat panel 54.6" LED Wi-Fi 400 cd/m² Full HD Black Sony FWL-55W805C signage display Digital signage flat panel 54.6" LED Wi-Fi 400 cd/m² Full HD Black
(show image)
FWL-55W805C FWL-55W805C 0.00
(excl. VAT)
0 (incl. VAT)
Sony FWL-40W705C signage display Digital signage flat panel 40" LED Wi-Fi 330 cd/m² Full HD Black Sony FWL-40W705C signage display Digital signage flat panel 40" LED Wi-Fi 330 cd/m² Full HD Black
(show image)
FWL-40W705C FWL-40W705C 0.00
(excl. VAT)
0 (incl. VAT)
Sony FWL-65W855C signage display Digital signage flat panel 64.5" LED Wi-Fi 400 cd/m² Full HD Black Sony FWL-65W855C signage display Digital signage flat panel 64.5" LED Wi-Fi 400 cd/m² Full HD Black
(show image)
FWL-65W855C FWL-65W855C 0.00
(excl. VAT)
0 (incl. VAT)
Sony FWL-75W855C signage display Digital signage flat panel 74.5" LED Wi-Fi 400 cd/m² Full HD Black Sony FWL-75W855C signage display Digital signage flat panel 74.5" LED Wi-Fi 400 cd/m² Full HD Black
(show image)
FWL-75W855C FWL-75W855C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)