location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FWD-42PV1 42" Plasma Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWD-42PV1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWD-42PV1/S show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony FWD-42PV1 42" Plasma Silver :
The short editorial description of Sony FWD-42PV1 42" Plasma Silver

FWD-42PV1 - 42" Extended Def Plasma Display
More>>>
Sony FWD-42PV1 42" Plasma Silver:
The official marketing text of Sony FWD-42PV1 42" Plasma Silver as supplied by the manufacturer

An outstanding new entrant to Sony’s superb line of Plasma Displays, the new business-oriented
FWD-42PV1 offers excellent value and performance. It integrates all the great qualities of Sony’s
line of Plasma Displays – broadband-connectivity, centralise
-Outstandingly Bright & Clear Picture delivers a high 10,000:1 contrast ratio
-Enhanced Performance and Durability of up to 60,000 hours
-Video Wall Multi-display Setting with free control over the position
-IP Address / Communication Speed Set-up Function
Together with a Network Management Adaptor BKM-FW32, it’s now faster and more convenient to set up an IP Address and Communication Speed directly via the OSD menu on the FWD-42PV1 Plasma Display. This means you no longer need to experience the hassle of setting up through an external display, such as a PC monitor, for networking purposes.
-Enhanced Performance and Durability
Combining long-lasting performance with intelligent screen-saving functions, the FWD-42PV1 uses several unique technologies to extend the lifespan of the display and reduce residual images. Using advanced phosphor materials and a protective inner layer, the panel enjoys an enhanced durability of up to 60,000 hours. Auto Dimmer that gradually reduces brightness for still images that are displayed for more than five minutes; All White Mode; Gray Background for 4:3 picture; Picture Orbit which automatically moves the screen image around to prevent ‘burning’ it onto one spot; and Picture Inversion which reverses the colour tones of the image.
-Video Wall Multi-display Setting
Enhancing its ease of use, the Plasma Display FWD-42PV1 offers convenient configuration for multidisplay video walls. Select from 2 x 2, 3 x 3 or 4 x 4 display options, with free control over the position of the images.
-Picture And Picture (PAP) & Picture In Picture (PIP)
Enjoy exceptional versatility and flexibility with the FWD-42PV1. Its PAP and PIP features allow you to display images or videos from two separate signals simultaneously. Now you can feature a corporate video with your presentation, or combine two messages for more impact. For more control, you can also adjust the size and position of the images being displayed easily.

Short summary description Sony FWD-42PV1 42" Plasma Silver:
This short summary of the Sony FWD-42PV1 42" Plasma Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FWD-42PV1, 42", Plasma, 852 x 480 pixels

Long summary description Sony FWD-42PV1 42" Plasma Silver:
This is an auto-generated long summary of Sony FWD-42PV1 42" Plasma Silver based on the first three specs of the first five spec groups.

Sony FWD-42PV1. Display diagonal: 42", Display technology: Plasma, Display resolution: 852 x 480 pixels. Product color: Silver

Display
Display diagonal *
42"
Display technology *
Plasma
Display resolution *
852 x 480 pixels
Native aspect ratio
16:9
Display number of colors
1.073 billion colors
Pixel pitch
0.0425 x 0.0425" (1.08 x 1.08 mm)
Ports & interfaces
DVI port *
Yes
Composite video in
1
Composite video out
1
Audio (L/R) in
1
Design
Product color *
Silver
Performance
Analog signal format system
NTSC, PAL, SECAM
Power
Power consumption (typical) *
260 W
Weight & dimensions
Width
40.7" (1033 mm)
Depth
4.76" (121 mm)
Height
24.8" (631 mm)
Weight
63.9 lbs (29 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 90%
Storage temperature (T-T)
-10 - 40 °C
Other features
Noise reduction
Yes
S-Video inputs quantity
1
Power requirements
100 - 240V, 50/60Hz (3.5A max)
PC in (D-Sub)
Yes
Country Distributor
United Kingdom 1 distributor(s)