location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FW-75XE9001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-75XE9001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493352599
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sony FW-75XE9001 user manual (41.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 75" 3840 x 2160 pixels LCD 650 cd/m²
  • - Touchscreen Direct-LED 6 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 30 W
Guarantee: 3 years with Advanced Exchange
Long product name Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7 :
The short editorial description of Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7

75" 4K UHD (3840x2160) LCD, Direct LED, 178°, 4K X-Reality Pro, Motionflow XR 800Hz, HDR, 30W RMS, Multicast/IPTV, DVB-T/T2/C/S/S2, DLNA, LAN, Wi-Fi, USB, HDMI, RS232C, VESA, Android 6.0 Marshmallow
More>>>
Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7:
The official marketing text of Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7 as supplied by the manufacturer

4K Next generation picture quality
Bring the incredible depth and quality of 4K resolution to your business with our BRAVIA 4K Professional Displays, now available in 49” – 75” screen sizes.

Superior displays designed for business
Portrait, advanced control, professional mode, optional interactive compatibility, 24/7 operation or an embedded HTML5 platform for easy digital signage creation; our BRAVIA 4K Displays are designed to suit all your professional needs so you always present a clear image.

Professional design
Our line-up offers all the technological performance and style you’d expect from BRAVIA, powered by the latest X1 processor. The 4K LCD panel produces four times the pixels of Full HD for outstanding picture quality, while the ultra-slim design enhances any corporate or retail environment.

Do more with our BRAVIA built-in solutions
Look no further with BRAVIA. Our new range features a number of fantastic built-in solutions to customise your BRAVIA exactly the way you want. From meeting room solutions, TDM Digital Signage, Smart Automation System and the Applications Store, there’s no need for any external devices or players.

16:9 4K resolution (3840 x 2160 pixels)
With over 8 million pixels, a 4K resolution screen offers four times the detail of Full HD. Combined with the ability to manage 4K 60P up to 18Gbps, it now produces a level of detail and realism beyond anything you’ve seen before.

New 4K X1 Processor
Twice as powerful as our previous generation BRAVIA, the new 4K X1 Processor enhances contrast, clarity and colour to the highest level. Clarity improves with intelligent upscaling and noise reduction, colours are individually enhanced, and the dynamic range of contrast is optimised frame by frame.

Improve content quality with Reality Creation
This high picture quality engine takes Full HD content much, much closer to 4K Ultra HD quality. Whether it’s a presentation to clients or engaging digital signage, you’ll get the best picture possible.

Compatible with High Dynamic Range (HDR)
View a wider range of brightness levels with HDR, the emerging video format that allows content creators to expand their range of creativity.

Short summary description Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7:
This short summary of the Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FW-75XE9001, Digital signage flat panel, 75", LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7:
This is an auto-generated long summary of Sony FW-75XE9001 signage display Digital signage flat panel 75" LCD Wi-Fi 650 cd/m² 4K Ultra HD Black Touchscreen Android 24/7 based on the first three specs of the first five spec groups.

Sony FW-75XE9001. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 650 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Android. Product color: Black

Display
LED backlighting type
Direct-LED
Display diagonal *
75"
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
650 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Touchscreen technology
Capacitive
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Supported video modes
480i, 480p, 576p, 720i, 720p, 1080i, 1080p, 2160p
Ports & interfaces
HDMI ports quantity *
4
DVI port *
No
USB ports quantity
3
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Composite video in
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
RS-232 interface
Yes
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
4
RMS rated power
30 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
Yes
Performance
Digital signal format system
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Ambient light sensor
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Multi zoom
Yes
Power
Power consumption (typical) *
182 W
Power consumption (standby) *
0.5 W
Computer system
Internal storage capacity
16 GB
Operating system installed
Android
Video formats supported
3GPP, ASF, AVC, AVCHD, AVI, M-JPEG, MKV, MOV, MP4, MPEG1, MPEG2, MPEG2-PS, MPEG2-TS, MPEG4, VC-1, VP8, WEBM, WMV, XAVC-I, XVID
Audio formats supported
AAC, FLAC, MP3, MP4, WAV, WMA
Image formats supported
JPG
Weight & dimensions
Width
65.9" (1674 mm)
Height
40.2" (1021 mm)
Weight
77.2 lbs (35 kg)
Packaging data
Package width
70.1" (1780 mm)
Package depth
7.68" (195 mm)
Package height
42.6" (1082 mm)
Package weight
103.6 lbs (47 kg)
Packaging content
Stand included
Yes
Handheld remote control
Yes
Other features
Noise reduction
Yes
Height (without stand)
37.8" (959 mm)
Weight (without stand)
73.2 lbs (33.2 kg)
Network controllable
RS232
Color
Yes
Portrait mode
Yes
Depth (without stand)
2.6" (66 mm)
Package type
Box
Power management
Yes
Peak luminance ratio
77%
Speakers
Invisible
Panel Lock
Yes
Timer
Yes
Sleep timer
Yes
Energy efficiency class (old)
A
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)