location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FW-75XD8501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-75XD8501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493268081
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:28
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 75" 3840 x 2160 pixels LCD 450 cd/m²
  • - Edge-LED 5 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s)
Guarantee: 3 years
Long product name Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black :
The short editorial description of Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black

LCD, 75", 450cd/m, 16:9, 3840 x 2160
More>>>
Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black:
The official marketing text of Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black as supplied by the manufacturer

Immersive 4K picture quality for corporate display, education and digital signage applications

Bring the eye-catching depth and resolution of 4K to your business with this 75"" BRAVIA Professional 4K LED Display. Slim, beautifully styled and energy efficient, it's ideal for corporate presentations, digital signage, video conferencing and educational applications.

4K delivers four times the screen resolution of Full HD, with Sony's powerful 4K Processor X1 assuring extra clarity, colour and contrast for all your visual communications. BRAVIA also supports HDR, allowing you to benefit from the new wave of high-impact content with a wider brightness range.

With an HTML5 platform built in, BRAVIA offers everything you need to build a complete entry-level networked digital signage solution with no extra boxes or player hardware needed. Play out content directly over HDMI, from a connected USB device or over the network. TDM Digital Signage licenses let you create compelling, media-rich signage for one or more screens, with no need for special design skills.

Support for Android TV allows quick customisation and extra functionality with a growing range of B2B applications, including content sharing, video conferencing and more. Control power, volume, channel change and other functions over the network via a web API. And for even greater versatility, an optional overlay turns BRAVIA into a multi-point touch sensitive display for interactive kiosk and information point applications.

Integration is simple, with flexible mounting and versatile control options. Hotel Professional Mode allows customisation and storage of advanced display settings.

4K image resolution (3840 x 2160 pixels)
Offering four times the detail of Full HD with a resolution of over 8 million pixels, 4K brings unprecented clarity to corporate display, education and digital signage applications.

Portrait hardware compatibility
Achieve greater flexibility with portrait hardware compatibility. Now retail, schools and businesses have more choice than ever to create compelling signage for every kind of space, with no prior training needed; add graphics, text, video and sound files in minutes. Full compatibility with TDM
Digital Signage.

Compatible with HDR (High Dynamic Range)
View content shot in HDR (High Dynamic Range), with an extra-wide range of brightness levels for impressive contrast and rich colour.

Great looking images from any input source
Sony's powerful 4K X-Reality PRO engine upscales lower-resolution content so it's closer to 4K Ultra HD quality. From client presentations to high-impact digital signage, you’ll see the difference with better looking pictures.

Greater colours with TRILUMINOS Display
Our unique TRILUMINOS Display technology enhances your audience's viewing with a wider palette of rich, natural-looking colours.

Do more with the power of Android TV
Personalise and control BRAVIA Professional Displays with Android TV. Download a growing range of B2B-focused apps to create a customised, even smarter display experience.

Easily share content with Google Cast
Send content to display on BRAVIA from other professional and personal devices, including laptops or Android/iOS phones and tablets.

Energy-efficient LED Backlight
The panel’s LED backlight consumes less power than conventional fluorescent backlighting, reducing running costs and permitting an ultra-slim, discreet profile.

Practical features for better business
BRAVIA is great for retail and public display applications: advanced controls include Hotel Mode, HDMI auto wake-up and 17/7 operation.

Built-in HTML5 for dynamic box-free signage
Integrated support for HTML5 makes it easy and cost effective to create your own digital signage content. Combine text, graphics and video with live web feeds and IPTV to produce compelling displays with no dedicated hardware player needed.

Quick set-up with Hotel Mode
Customise and store display settings and features, then copy them easily from display to display via USB flash memory.

Versatile remote control options
Control BRAVIA remotely – including on/off, input signal select and adjust volume – over IP via RJ45 by web API or via RS-232C (RS-232C control requires optional HDMI convertor box CBX-H11/1).

Control with your smartphone
One-touch Mirroring lets you use your smartphone to swipe, enlarge, move and select content on the big screen for everyone to see.

Internet ready
Ethernet connector and built-in Wi-Fi allow easy wired or wireless Internet connection.

Integrated IPTV system
Stream IPTV content directly to the BRAVIA with no need for any set-top boxes or media players. Add interactive channels, video-on-demand, interactives menus, video security live streams and more.

Integrated media player
Play videos and other media content at up to 4K resolution, directly from USB flash memory or live streaming in a wide range of file formats.

Add the interactive power of touch
Turn BRAVIA into an interactive touchscreen or information kiosk. An optional screen overlay fits seamlessly onto BRAVIA, adding multi-touch capability to allow instant customer interaction. Contact your local Sony dealer for more information.

Slim styling and easy cable management
Sleek, slim styling looks great in any corporate, retail or educational environment. Our convenient new cable management system ensures a neat appearance without visible wires.

Easy, flexible integration
The slim, stylish display offers VESA standard mounting for easy integration, and blends elegantly into a wide range of corporate, retail or educational environments.

Short summary description Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black:
This short summary of the Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FW-75XD8501, Digital signage flat panel, 75", LCD, 3840 x 2160 pixels, Wi-Fi

Long summary description Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black:
This is an auto-generated long summary of Sony FW-75XD8501 signage display Digital signage flat panel 75" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black based on the first three specs of the first five spec groups.

Sony FW-75XD8501. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 450 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product color: Black

Display
LED backlighting type
Edge-LED
Display diagonal *
75"
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
450 cd/m²
HD type *
4K Ultra HD
Native aspect ratio
16:9
Response time
5 ms
Contrast ratio (typical)
1400:1
Display diagonal (metric)
74.5" (189.3 cm)
Supported graphics resolutions
3840 x 2160
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 2160p
Ports & interfaces
HDMI ports quantity *
4
DVI port *
No
USB ports quantity
3
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Audio
Built-in speaker(s) *
Yes
Design
Product design *
Digital signage flat panel
Product color *
Black
Design
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
Performance
TV tuner integrated
Yes
Digital signal format system
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
HDCP
Yes
Power
Power consumption (standby) *
0.5 W
Weight & dimensions
Width
66" (1677 mm)
Depth
1.93" (49 mm)
Height
38.1" (969 mm)
Weight
73.6 lbs (33.4 kg)
Packaging data
Package width
81.2" (2062 mm)
Package depth
8.98" (228 mm)
Package height
43" (1091 mm)
Package weight
121.3 lbs (55 kg)
Other features
Contrast ratio
1400:1
Package weight
121.3 lbs (55 kg)
AV input
Yes
Color
Yes
Peak luminance ratio
74%
Dimensions (WxDxH)
66 x 38.1 x 1.93" (1677 x 969 x 49 mm)
Dimensions (W x D x H) with stand
66 x 40.4 x 11.3" (1677 x 1026 x 286 mm)
Energy efficiency class (old)
A+
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)