location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FDR-AX1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDR-AX1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDRAX1EBDI show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:52:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony FDR-AX1 Black :
The short editorial description of Sony FDR-AX1 Black

Ultra-HD 4K images, pro-quality sound, and a full range of manual controls. Create truly life-like footage
More>>>
Sony FDR-AX1 Black:
The official marketing text of Sony FDR-AX1 Black as supplied by the manufacturer

Capture 4K video and pro-grade sound


Go beyond Full HD with 4K: Meet the video camera that offers 4K recording. You’ll be able to shoot video that displays over 8 million pixels (3840x2160) – four times the resolution of Full HD – and capture moments in unrivalled, realistic detail that burst with vibrant colours..

XAVC S recording format: Derived from a professional-quality recording format, XAVC S compresses both the video and audio (using MPEG-4 AVC/H.264 and PCM respectively) of your movies before saving as an MP4 file. XAVC S also lets you record images at 50Mbps, enhancing the level of detail associated with Full HD content while reducing the effects of compression noise..

Easy playback with HDMI: Connect the Handycam to a 4K monitor or TV using the in-pack 4K ready HDMI cable, and get ready to watch your movies in breathtakingly realistic detail. No 4K monitor? No problem. Simply connect the Handycam, change the HDMI output settings to 1920x1080 and play your movies on your HD TV..

XQD media cards: The twin XQD media card slots – compatible with S and N-Series XQD cards – deliver smooth, high-speed reading and writing of 4K video. With the option to switch to relay recording*, you’ll be able to shoot longer without worrying about recording stopping when one memory card fills up. (*Video and sound may be cut temporarily in the relay recording process.).

XLR sound terminals: Outstanding video deserves outstanding sound. In addition to the high quality internal microphone, two external XLR terminals let you connect high-performance pro microphones to the camera..

Creative control with ASSIGN buttons: The seven on-camera ASSIGN buttons have been designed for quick, easy navigation between camera settings. By allotting specific functions – including Marker, Zebra, Peaking, Focus Magnifier, Auto Exposure Level, SteadyShot, Colour Bars, Rec Lamp [F], Rec Lamp [R], and Thumbnail – to an ASSIGN button, you can find a set-up that works best for you..

Short summary description Sony FDR-AX1 Black:
This short summary of the Sony FDR-AX1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FDR-AX1, Black

Long summary description Sony FDR-AX1 Black:
This is an auto-generated long summary of Sony FDR-AX1 Black based on the first three specs of the first five spec groups.

Sony FDR-AX1. Optical zoom: 20x. White balance: Auto, Outdoor, Indoor. Product color: Black

Lens system
Optical zoom *
20x
White balance
White balance
Auto, Outdoor, Indoor
Design
Product color *
Black
Technical details
Number of diaphragm blades
6
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 02:18:25
Uk has collected 7 expert reviews for Sony FDR-AX1 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
videomaker.com
Updated:
2014-09-04 02:18:25
Originally shot in glorious 4k, this downscaled 1080p footage tests the capabilities of the Sony FDR-AX1. Tests include dynamic range, low light, gain, image stabilization, detail, color reproduction, moire, rolling shutter, auto focus, depth-of-field, an...
0%
videomaker.com
Updated:
2014-09-04 02:18:25
Many of us remember making the transition from SD to HD, with its crisper look and broader dynamic range. Now 4K is here. Much higher resolution, tons more pixels, lots more detail, but is the difference in quality equal to the difference in cost? Well, m...
Good Helps produce 4K movies, Increases editing options, Broad dynamic range, excellent color reproduction, XLR mics, Focus and exposure assists...
Bad New technology not compatible with all supporting hardware/software...
Bottom line Many of us remember making the transition from SD to HD, with its crisper look and broader dynamic range. Now 4K is here. Much higher resolution, tons more pixels, lots more detail, but is the difference in quality equal to the difference i...
0%
photographybay.com
Updated:
2014-09-04 02:18:25
The Sony FDR-AX1 is a 4K camcorder that comes in at a low $4498 price tag and is really the first of its kind in bringing affordable 4K to the masses with its lightweight XAVC-S codec.Sony FDR-AX1 Key Features1/2.3″ Exmor R 8.3MP CMOS Image Sensor Sony...
0%