location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDR-AX1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDRAX1EB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242865129 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shoulder camcorder 18.9 MP CMOS 1/2.3" Black
  • - Optical zoom: 20x
  • - Memory card
  • - LCD Built-in display 3.5"
  • - Full HD 3840 x 2160 pixels
  • - Built-in microphone Built-in speaker(s)
  • - HDMI XLR in
Long product name Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black :
The short editorial description of Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black

1/2.3" Exmor R CMOS, 4K Ultra HD, MPEG4-AVC/H264, 50Mbp, 2xXQD, 3.5" Xtra Fine LCD, HDMI, XLR, USB 2.0, 2440g
More>>>
Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black:
The official marketing text of Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black as supplied by the manufacturer

FDR-AX1E 4K Ultra HD camcorder with 4K image quality
Your story. In 4K detail.

4K recording and viewing, 50Mbps HD recording, XQD media slots, XLR terminals and manual controls

- Shoot in revolutionary 4K Ultra HD
- Capture pro-grade sound with XLR mic terminals
- Shoot your way with a range of manual controls

Discover details you never knew existed

Meet Sony's revolutionary 4K video camera¹. Ready to capture life in four times the detail of Full HD. Pictures are sharper, more vibrant, and truly life-like with a soundtrack to match. It’s like nothing you've ever experienced before.

The most realistic pictures ever

With four times the detail of Full HD, 4K possesses the depth and clarity of real life. Movies are recorded in XAVC S, a format based on 4K professional technology. Every detail stays super sharp and smooth, even when panning or shooting fast-moving scenes.

Hear every whisper

Floorboards creaking; twigs snapping; the roar of a lion. Sound makes a movie, so we included a high performance microphone designed to catch everything clearly. For even more precision, connect pro-quality mics to the two XLR terminals.

Go manual for precise control

Explore every creative option by experimenting with manual settings and controls. Adjust zoom, focus, and iris rings for smoother video shooting. Fine tune light with filters. Select aperture or shutter priority and change exposure values. And that's just the beginning.

Watch on the big screen

Connect up to your 4K Ultra HD TV with a single HDMI cable and step right back into the action. With over 8 million pixels on screen, you'll spot every blade of grass and strand of hair, even in low light. It's a level of realism that has to be seen to be believed.

Go beyond Full HD

No 4K TV? Then simply change the HDMI output settings in the menu to 1920x1080. Or if you prefer, shoot in enhanced Full HD at 50Mbps. You'll get even more detail than you're used to with sharper, more refined images and richer colours. We call it realism.

Shoot fast, watch smoothly

A revolutionary concept like 4K Ultra HD needs a suitably radical media. XQD™ lets you shoot and watch 4K video at high speed. With dual slots and relay recording, your recordings will never come to a premature end because one card has run out of capacity.

Short summary description Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black:
This short summary of the Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FDRAX1E, 18.9 MP, CMOS, 1/2.3", Full HD, 3.5", LCD

Long summary description Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony FDRAX1E Shoulder camcorder 18.9 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony FDRAX1E. Total megapixels: 18.9 MP, Sensor type: CMOS, Optical sensor size: 1/2.3". Optical zoom: 20x, Focal length range: 4.1 - 82 mm, Image stabilizer type: Optical Image Stabilization (OIS). Camcorder media type: Memory card, Compatible memory cards: XQD. Focus adjustment: Manual. White balance: Indoor, Auto

Image sensor
Total megapixels *
18.9 MP
Sensor type *
CMOS
Optical sensor size *
1/2.3"
Effective megapixels (movie)
8.3 MP
Lens system
Focal length range
4.1 - 82 mm
Optical zoom *
20x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
3.4
Maximum aperture number
1.6
Minimum focal length (35mm film equiv)
1.16" (29.5 mm)
Maximum focal length (35mm film equiv)
23.2" (590 mm)
Wide angle lens system
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
XQD
Disc types supported
No
Camcorder tape type
No
Memory slots
2
Focusing
Focus adjustment
Manual
Face detection
No
White balance
White balance
Indoor, Auto
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
No
Display
Display diagonal *
3.5"
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
1229000 pixels
Touchscreen
No
Viewfinder
Viewfinder type *
Electronic
Camera
Camcorder type *
Shoulder camcorder
Minimum illumination
4 lx
Back Light Compensation (BLC)
Yes
3D *
No
Geotagging
No
GPS (satellite)
No
Design
Product color *
Black
Video
HD type *
Full HD
Maximum video resolution *
3840 x 2160 pixels
Video formats supported
AVCHD, H.264, MPEG4
Supported video modes
2160p
Audio
PCM digital audio
16-bit/48 kHz
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio formats supported
LPCM
Ports & interfaces
XLR in
Yes
HDMI *
Yes
Micro-USB 2.0 ports quantity
2
Battery
Battery type
NP-F970
Weight & dimensions
Width
7.44" (189 mm)
Depth
14.3" (362 mm)
Height
7.6" (193 mm)
Weight *
5.38 lbs (2.44 kg)
Packaging content
Bundled software
PlayMemories Home
Cables included
AV, HDMI, USB
Quick start guide
Yes
AC adapter included
Yes
Lens hood
Yes
Memory card included
XQD
Warranty card
Yes
Other features
Windows operating systems supported
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-21 02:59:53
Uk has collected 7 expert reviews for Sony FDR-AX1 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
photographybay.com
Updated:
2013-12-21 02:59:51
The Sony FDR-AX1 is a 4K camcorder that comes in at a low $4498 price tag and is really the first of its kind in bringing affordable 4K to the masses with its lightweight XAVC-S codec.Sony FDR-AX1 Key Features1/2.3″ Exmor R 8.3MP CMOS Image Sensor Sony...
0%
videomaker.com
Updated:
2014-05-30 06:31:33
Originally shot in glorious 4k, this downscaled 1080p footage tests the capabilities of the Sony FDR-AX1. Tests include dynamic range, low light, gain, image stabilization, detail, color reproduction, moire, rolling shutter, auto focus, depth-of-field, an...
0%
videomaker.com
Updated:
2014-05-30 06:31:33
Many of us remember making the transition from SD to HD, with its crisper look and broader dynamic range. Now 4K is here. Much higher resolution, tons more pixels, lots more detail, but is the difference in quality equal to the difference in cost? Well, m...
Good Helps produce 4K movies, Increases editing options, Broad dynamic range, excellent color reproduction, XLR mics, Focus and exposure assists...
Bad New technology not compatible with all supporting hardware/software...
Bottom line Many of us remember making the transition from SD to HD, with its crisper look and broader dynamic range. Now 4K is here. Much higher resolution, tons more pixels, lots more detail, but is the difference in quality equal to the difference i...
0%
Country Distributor
Portugal 1 distributor(s)