location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ECM-AW3 microphone Silver Digital camcorder microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECM-AW3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECM-AW3
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony ECM-AW3 microphone Silver Digital camcorder microphone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital camcorder microphone
  • - Wireless
  • - Silver
  • - Alkaline
Long product name Sony ECM-AW3 microphone Silver Digital camcorder microphone :
The short editorial description of Sony ECM-AW3 microphone Silver Digital camcorder microphone

Bluetooth, ABS, Monaural, non-directional
More>>>
Sony ECM-AW3 microphone Silver Digital camcorder microphone:
The official marketing text of Sony ECM-AW3 microphone Silver Digital camcorder microphone as supplied by the manufacturer

Wide compatibility:
Compatible with almost every recording device such as video camera or recorder with a microphone input jack.

2-way communication:
Even when far away (up to 150 feet) from the camcorder, you can shoot while recording whole conversations with each other

Separate earphones:
Two separate earphones are provided for both the microphone and the receiver units

Long battery life:
Continuous operating time: approx. 3 hours, standby time:Microphone approx. 9 hours / Receiver approx. 3 hours

Short summary description Sony ECM-AW3 microphone Silver Digital camcorder microphone:
This short summary of the Sony ECM-AW3 microphone Silver Digital camcorder microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ECM-AW3, Digital camcorder microphone, Wireless, Silver, Alkaline, 0.945 x 1.32 x 2.95" (24 x 33.5 x 75 mm), 0.917 oz (26 g)

Long summary description Sony ECM-AW3 microphone Silver Digital camcorder microphone:
This is an auto-generated long summary of Sony ECM-AW3 microphone Silver Digital camcorder microphone based on the first three specs of the first five spec groups.

Sony ECM-AW3. Type: Digital camcorder microphone. Connectivity technology: Wireless. Product color: Silver. Battery technology: Alkaline. Receiver dimensions (WxDxH): 0.945 x 1.32 x 2.95" (24 x 33.5 x 75 mm), Receiver weight: 0.917 oz (26 g)

Microphone
Type *
Digital camcorder microphone
Ports & interfaces
Connectivity technology *
Wireless
Performance
Product color *
Silver
Power
Battery technology
Alkaline
Weight & dimensions
Receiver dimensions (WxDxH)
0.945 x 1.32 x 2.95" (24 x 33.5 x 75 mm)
Receiver weight
0.917 oz (26 g)
Technical details
Battery operated
Yes