location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A300 + 18-70mm + 55-200mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A300W
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SLR Camera Kit 10.2 MP CCD Black
  • - Image stabilizer
  • - Optical zoom: 2x Digital zoom: 3x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Guarantee: 1 Year Parts & Labor
Long product name Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black :
The short editorial description of Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black

α (alpha) DSLR-A300K + 18-70mm Zoom Lens
More>>>
Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black:
The official marketing text of Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black as supplied by the manufacturer

Sony α (alpha) DSLR-A300: the camera that links you and your subject. For first-time DSLR users, Sony combines superb 10.2 MP quality, a high quality DT 18-70mm f3.5-5.6 standard zoom lens, and Live Preview in a large tilting 2.7" LCD monitor for point-and-shoot simplicity. You'll have super-quick AF response, 3 fps continuous shooting while you see your subject in the viewfinder, and high sensitivity (ISO 3200) for great low-light shots. What's more, you get simple controls, Creative Style settings and in-camera Super SteadyShot® image stabilization that work with every Sony, Carl Zeiss® and legacy Minolta a-mount lens. Stamina® power for up to 730 shots, Auto Pop-up Flash and many more features make DSLR model an excellent choice for your favorite new hobby.

10.2 MP Super HAD™ CCD
Superb image quality gives you great DSLR shots right from the start, with a large APS-size CCD imager developed by Sony to expand dynamic range, and minimize noise more effectively for clear, sharp photos even at high sensitivity setting (up to ISO 3200).

Live Preview of Your Subject
The DSLR-A300’s Live Preview mode links you and your subject on a large 2.7”1 LCD screen, for a familiar point-and-shoot style -- with super-quick AF response and accurate exposure control to help you catch the perfect moment. In Live Preview mode, the camera bypasses the optical pentaprism mirror to create a live “eye-to-eye” view of loved ones, children, pets and fast-changing scenes.

Tiltable 2.7”1 Clear Photo LCD Plus™ Screen
A large built-in screen with 2-way angle tilt provides a sharp, clear view of your subject and tilts up or down for low-angle or high-angle monitoring in situations where you want a child-level or overhead shot.

Continuous Shooting While Viewing
The DSLR-A300 lets you shoot continuously at up to 3 frames per second while you see your subject in the viewfinder2, so you never lose track of the action. In JPEG mode, you can shoot up to the limit of your flash memory card; in RAW Burst Mode you can capture up to 6 shots, with intelligent buffer management to allow more shots to be captured without waiting for the buffer to clear.

Smart Teleconverter 2X Zoom
At the touch of a button you can zoom in electronically on your subject, reproducing pixels on a 1:1 basis with no degradation in picture quality. One touch zooms in at 1.4X, the second touch advances to 2X zoom -- creating the 35mm equivalent of a 200mm telephoto effect with the DSLR-A300’s standard 18-70mm zoom lens.

Expanded ISO Sensitivity
A broad sensitivity range from ISO 100 to ISO 3200 enables the DSLR-A300 to capture beautiful color images even in very dim light -- with High ISO Noise Reduction technology that reduces picture noise artifacts at high-sensitivity ISO 1600 and ISO 3200 settings by eliminating noise from RAW data after analog-to-digital conversion.

Super SteadyShot® In-Camera Image Stabilization
Because image stabilization is built into the DSLR-A300, every lens benefits by an advantage of from 2.5 to 3.5 exposure steps. This allows you to shoot effectively with minimum blur even in low light without flash -- or adjust exposure control for smaller lens aperture, to increase depth of field and bring both foreground and background into sharp focus.

Bionz™ Image Processor
The “brain” of the α (alpha) DSLR-A300 is the advanced Sony Bionz™ Image Processor, using hardware-based Large Scale Integrated (LSI) circuitry to enhance images with rich tonal reproduction, improved white balance and exposure control, and expanded D-Range Optimizer capabilities. With 2-channel data transfer from CCD to processor, your camera can also respond faster.

1200-zone Evaluative Metering5
Exposure information from the image sensor dedicated to Live View is divided into 1200 zones of luminance and RGB color information. In addition D-Range Optimizer technology contributes to judge the scene and then determine the optimum exposure to reproduce images with a more natural look.

Dynamic Range Optimizer
To improve results with backlit subjects and recover details hidden in shadows or lost in glare, the DSLR-A300 provides Dynamic Range Optimizer at two levels: Normal DRO, to improve detail using standard gamma curves for fast shot-to-shot response time, or Advanced DRO, to adjust dynamic range area-by-area for the greatest precision.

Anti-Dust Technology
Changing lenses in a DSLR can allow dust to enter the camera -- so to keep the CCD imager cleaner for better pictures, the DSLR-A300 utilizes both static-free anti-dust coating on the CCD filter and anti-dust vibration that automatically shakes the CCD to dislodge dust each time the camera is shut off.

Auto Pop-Up Flash
The camera flash automatically pops up and fires when needed, to help first-time DSLR photographers shoot more effectively. Auto Pop-up works in Auto mode and some scene selection modes; Flash is cancelled in Landscape, Sport or Sunset modes and in “Flash Off” position on the Exposure Mode dial.

Eye-Start Autofocus System
It begins precision autofocus adjustments the moment you raise the camera to your eye -- so unlike some DSLR cameras that don’t start focusing until the shutter button is half-pressed, the Sony DSLR-A300 never slows down your ability to catch fast action.

9-Point Center Cross AF Sensor
A fast focus motor and improved focus control help bring images into sharp definition more quickly, with predictive focus control that automatically calculates the position of a fast-moving subject.

Scene Selection Modes
Along with auto exposure, the DSLR-A300 gives you scene selection modes to optimize camera performance for Portrait, Landscape, Macro, Sports, Sunset and Night Portrait/Night View situations.

Creative Style Settings
To express your creativity and personal taste, you can adjust contrast, saturation and sharpness settings for any of 8 finishing styles -- including Standard, Vivid, Portrait, Landscape, Night View, Sunset, B&W and Adobe RGB modes.

Index and Slide Show Display
To quickly review your photos, the DSLR-A300 can display 4, 9 or 25-frame index views -- or present automatic slide shows with fade-in/fade-out effect.

High-Resolution Thumbnails for PhotoTV HD Viewing4
The DSLR-A300 automatically creates high-resolution thumbnail images for viewing on Sony’s BRAVIA® HDTV in optimized PhotoTV HD mode, with image format adjustable for standard 3:2 or widescreen 16:9 display.

Function Guide Display
On-screen menus are intuitive and easy to use -- and a simple Camera Function Display can be activated and operated with one hand using the “Fn” (Function) button and controller button to adjust Flash mode, Autofocus mode, White Balance, Metering mode, AF area and D-Range Optimizer.

Stamina® Battery Power
In optical viewfinder mode, you can take up to 750 shots3 on a fully charged NP-FM500H InfoLITHIUM® battery -- and you’ll be able to see about how much power remains in percentage increments, so you can keep shooting in confidence.

High-Capacity Media Options
For conveniently storing and sharing your images, the DSLR-A300 accepts CompactFlash™ Type I/II media and optional Memory Stick PRO Duo™ media.

Advanced Lenses and System Accessories
Sony’s α (alpha) system gives you everything you need to expand your creativity in DSLR photography: precision Sony DT zoom lenses and specialty lenses, Sony “G” Series lenses with advanced motorized autofocusing, amazingly bright Carl Zeiss® lens designs, professional-quality flash units, and over 16 million Minolta a-mount lenses sold worldwide.

Short summary description Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black:
This short summary of the Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSLR-A300 + 18-70mm + 55-200mm, 10.2 MP, 3872 x 2592 pixels, CCD, 2x, 20.5 oz (582 g), Black

Long summary description Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black:
This is an auto-generated long summary of Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black based on the first three specs of the first five spec groups.

Sony DSLR-A300 + 18-70mm + 55-200mm. Camera type: SLR Camera Kit, Megapixel: 10.2 MP, Sensor type: CCD, Maximum image resolution: 3872 x 2592 pixels. Optical zoom: 2x, Digital zoom: 3x, Focal length range: 18 - 70 mm. Display diagonal: 2.7". Viewfinder type: Optical. PictBridge. Weight: 20.5 oz (582 g). Product color: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
10.2 MP
Sensor type *
CCD
Maximum image resolution *
3872 x 2592 pixels
Still image resolution(s) *
1920 x 1280,2048 x 1536,2592 x 1944,3872 x 2592
Image stabilizer *
Yes
Supported aspect ratios
3:2, 16:9
Lens system
Optical zoom *
2x
Digital zoom *
3x
Focal length range
18 - 70 mm
Focusing
Auto focusing (AF) modes *
Continuous Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash guide number
472.4" (12 m)
Flash recharging time
4 s
Audio
Built-in microphone *
No
Memory
Compatible memory cards *
CF, MicroDrive, MS Duo, MS PRO Duo
Display
Display *
LCD
Display diagonal *
2.7"
Display resolution (numeric)
230400 pixels
Field of view
95%
Viewfinder
Viewfinder type
Optical
Magnification
0.74x
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Night, Night landscape, Night portrait, Portrait, Sports, Sunset, Twilight, Landscape
Photo effects *
Black&White, Vivid
Self-timer delay *
2, 10 s
Multi burst mode
Yes
Image editing
Resizing, Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, Greek, Hungarian, Italian, Latvian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.2
Tripod mounting supported *
Yes
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
730 shots
Battery capacity
1600 mAh
Number of batteries supported
1
Weight & dimensions
Width
5.15" (130.8 mm)
Depth
2.94" (74.7 mm)
Height
3.88" (98.5 mm)
Weight
20.5 oz (582 g)
Packaging content
Cables included
AV, USB
Battery charger included
Yes
Batteries included
Yes
Other features
Video capability
No
Built-in flash
Yes
Digital SLR
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:26:21
Uk has collected 26 expert reviews for Sony DSLR-A300 + 18-70mm + 55-200mm SLR Camera Kit 10.2 MP CCD 3872 x 2592 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2015-02-26 08:26:20
Sonys DSLR product range grew again recently with three more models, the A230, A330 and the A380 and its the middle model, the Sony Alpha 330, which is exclusive to Jessops that we try here. The A330 has a guide price of £500 with the standard 18-55m...
Good Excellent performance and features, Good handling and build, Great value...
Bad Awkward menu system...
90%
trustedreviews.com
Updated:
2015-02-26 08:26:20
It costs a lot of money to develop a new digital camera, especially a digital SLR, and so having invested in the design and development, there are a number of methods by which the manufacturers will ensure the maximum return on that investment. One such m...
80%
dpexpert.com.au
Updated:
2015-02-26 08:26:20
This 10 megapixel DSLR is a sub-$1000 camera in basic kit form. Construction is acceptable with plain plastic much in evidence. It comes with the Sony 18-70mm kit lens and can also be bought in a two lens kit with a 55-200mm tele zoom. The lenses are...
Good This camera has two stand-out features – the swivelling LCD screen and the live view function. Although the LCD is relatively small and only moves through limited angles it is wonderful for overhead and low level shooting. And this is the first DSLR...
Bad JPEG images straight from the camera are soft. We suspect that this is not a camera fault but a lens issue. We would strongly recommend buying the body plus one of the excellent Zeiss lenses that Sony offer as an option – expensive but good.
Bottom line This camera will appeal to customers moving up from a compact because the live view arrangement will feel immediately familiar. But can anyone explain why holding a heavy DSLR at arm’s length makes more sense than using the optical viewfinder? We fe...
0%
smh.com.au
Updated:
2015-02-26 08:26:20
Sony a300 DSLR is a sub $1000 camera.$1000 with 18-70mm lens.Interesting camera, poor kit lens This 10-megapixel DSLR is a sub-$1000 camera in basic kit form. Construction is acceptable with plain plastic much in evidence. It comes with the Sony...
0%
photoreview.com.au
Updated:
2015-02-26 08:26:20
Sitting between the DSLR-A200 and DSLR-A350 models (both of which have been reviewed on this website), Sonys DSLR-A300 offers the resolution of the A200 model plus the Live View system of the A350. Initially the company had no plans to release the A30...
88%
pcadvisor.co.uk
Updated:
2015-02-26 08:26:20
The Sony Alpha DSLR-A300s smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10...
Bottom line The Sony Alpha DSLR-A300s smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. That this model offers advanced features in a fun-to-use, uncomplicated form should only make for more photo...
80%
theglobeandmail.com
Updated:
2015-02-26 08:26:21
The A300 is a home run for its intended audience: first-time SLR owners. It\'s more camera for the money than its closest competitors from Canon or Nikon. It\'s a pleasure to hold and to use; the pictures generally look superb; and the uncompromised Live...
0%
toptenreviews.com
Updated:
2015-02-26 08:26:20
Click here to see photos taken with the Sony DSLR-A300.Sony breaks the mold with their introduction of the Alpha series DSLRs. These entry-level DSLRs are packed with features and options that help the first-time DSLR user feel comfortable in the trans...
Good The Live View features allows you to take better quality and more advanced photos...
Bad The battery life on the Sony Alpha A300 is small and lasts 500 images.
Bottom line The Sony Alpha A300 is a good choice for anyone who is interested in becoming a expert photographer...
88%
photographyblog.com
Updated:
2015-02-26 08:26:20
The Sony A300 is one of four digital single-lens reflex cameras released by Sony in the course of 2008. The Sony A300 sits at the lower end of the range, above the entry-level A200, and below the very similar A350, more expensive prosumer A700 and th...
Bottom line The Sony A300 is certainly a fun camera to use, owing to its zippy Live View performance, tilting screen and advanced feature set. While plastic, it is well made, looking and feeling like it was built to last. The control interface is largely intuitiv...
90%
pcworld.com_techhive.com
Updated:
2015-02-26 08:26:20
Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10.2-megapixel Sony Alpha DSLR-A300 has Live View functions--but it enjoys an edge over its rivals in that its flexible Live View LCD works in real t...
Good "Live View" handling is quite impressive, Very easy to navigate and operate...
Bad Noticeable noise at high ISO settings, Artifacting in highcontrast edges...
88%
brighthub.com
Updated:
2015-02-26 08:26:20
If you’ve been thinking about investing in a digital SLR camera, Sony’s DSLR-A300 has a competitive price without sacrificing features. Specification HighlightsGeneral OverviewEven though it’s robust enough to be an asset to more advance...
80%
techworld.com
Updated:
2015-02-26 08:26:20
The Sony Alpha DSLR-A300's smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. Like competing compact digital SLRs designed for users stepping up from the point-and-shoot realm, the 10.2M...
Bottom line The Sony Alpha DSLR-A300's smooth Live View handling makes this model worth consideration for anyone graduating from a point-and-shoot camera. That this model offers advanced features in a fun-to-use, uncomplicated form should only make for more photo...
0%
cameralabs.com
Updated:
2015-02-26 08:26:21
The Alpha DSLR-A300 and Alpha DSLR-A350 are Sony’s fourth and fifth DSLRs, launched together at the annual PMA show in late January 2008. Since the original A100 was replaced by the A200 in early January, Sony now has four models in the Alpha range:...
Good Built-in anti-shake - works with any lens, No-fuss Live View with quick AF, Tilting monitor, InfoLithium battery gives accurate feedback.
Bad Relatively small optical viewfinder, Noise levels not much better than A350, Live View not 100% accurate, Anti-dust system not 100% effective in our tests.
Bottom line The Sony Alpha A300 is a feature-packed DSLR with a compelling price tag. With built-in stabilisation, Live View and a flip-out screen, it ticks the boxes of most new DSLR buyers. Sony’s fuss-free Live View is also arguably the best implementation y...
87%