location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W690
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W690
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:37:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 16.1 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 10x Digital zoom: 40x
  • - Face tracking Smile detection
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 2 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 3.6 V
Long product name Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver :
The short editorial description of Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver

16.1 megapixels, 10x optical zoom lens, HD Movie mode (720p), Sweep Panorama™ 360 mode, 3.0" Clear Photo™ LCD, Optical SteadyShot™ image stabilization, Picture Effect, iAuto mode
More>>>
Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver:
The official marketing text of Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver as supplied by the manufacturer

Compact camera with 10x zoom
The Sony® 10x optical zoom G lens brings distant subjects super close for great outdoors, sports, and travel photos. The compact size makes it easy to take with you in a pocket, purse, or backpack.

Sweep Panorama™ mode (up to 360°)
Reach beyond the traditional wide angle lens, and capture more breathtaking shots with Sweep Panorama™ mode. Simply press the shutter button and sweep the camera in the desired direction and the camera continuously shoots at a high speed, then seamlessly stitches the images together with automatic position adjustment to create one stunning panoramic image. Available in wide and up to 360° full circle, the camera can take a variety of panoramic shots. Now capturing wide landscapes is as easy as press and sweep.

16.1 Megapixel Super HAD™ CCD Image Sensor
A powerful 16.1 megapixel 1/2.3” Super HAD™ CCD image sensor helps you capture gorgeous images with superb contrast and clarity down to the finest detail. With 16.1 megapixels, you can create stunning, photo-quality prints up to A3+ (13x19”) size, or crop your images and still come away with high resolution shots.

3.0” Clear Photo™ LCD display
Large 3.0” (230K dots) Clear Photo™ LCD display features sharp, natural color that makes it easy to compose shots, read menus, and view photos, even in bright sunlight.

Optical SteadyShot™ image stabilization
Optical SteadyShot™ image stabilization uses a built-in gyro sensor to detect camera shake and automatically shifts the lens to help prevent blur without sacrificing image quality.

Picture Effect
Picture Effect adds a new level of expression to photos, making ordinary landscapes and portraits come to life by heightening mood and emphasizing certain attributes. Select camera models have up to nine different effects. See camera specs for details.

Intelligent Auto Mode
Unlike traditional auto mode, Intelligent Auto (iAuto) mode thinks for you, recognizing scenes, lighting conditions, faces, and adjusts settings resulting in clear images, faces with natural skin tone and less blur. Take advantage of all the technology without leaving Auto mode. Kids on the playground, landscape shots, a beautiful flower or an indoor birthday party; result in clear images without leaving auto mode.

Face Detection technology
Face Detection technology detects up to eight individual faces and adjusts focus, exposure, and white balance to help deliver crisp, properly lit images of family and friends.

Smile Shutter™ technology
Smile Shutter™ technology captures a smile the moment it happens. Simply press the Smile Shutter™ button and the camera does the rest. You can also select adult and child priority and indicate the degree of Smile Detection sensitivity. Intelligent Scene Recognition can be used together with Smile Shutter™ mode when the Intelligent Auto mode is on. This means that beautiful smiles can be captured with settings optimized for the particular scene, even in difficult conditions such as twilight and backlighting.

Anti-blink Function
It’s frustrating to capture the perfect shot, only to review it later and discover subjects blinked during the photo. The Anti-blink function works to help counter blinking and squinting. When the camera is set to Soft Snap, the Anti-blink function captures two images, recording only the photo with less squinting. If a blink is detected in other shooting modes, a warning will be displayed after you take the shot.

Intelligent Scene Recognition mode
Intelligent Scene Recognition (iSCN) mode automatically detects 33 different types of scenes and selects the appropriate camera settings. iSCN has two modes: Auto and Advanced. In Auto Mode, the camera takes a single shot using the optimal settings. In Advanced Mode, the camera takes a photo with the optimal settings and, if in difficult lighting (low light or back light) immediately takes a second photo with another optimized setting so you can choose which to keep.

Short summary description Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver:
This short summary of the Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W690, 16.1 MP, 4608 x 3456 pixels, CCD, 10x, HD, Silver

Long summary description Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver:
This is an auto-generated long summary of Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-W690. Camera type: Compact camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 10x, Digital zoom: 40x. Fastest camera shutter speed: 1/1600 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Weight: 4.37 oz (124 g). Product color: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
16.1 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 3456, 3648 x 2736, 2592 x 1944, 4608 x 2592, 1920 x 1080
Image stabilizer *
Yes
Supported aspect ratios
4:3, 16:9
Total megapixels
16.4 MP
Image formats supported *
JPEG XR
Lens system
Optical zoom *
10x
Digital zoom *
40x
Minimum focal length (35mm film equiv)
1.32" (33.5 mm)
Maximum focal length (35mm film equiv)
13.2" (335 mm)
Lens structure (elements/groups)
9/7
Extra/Smart zoom
12x
Number of aspheric elements
3
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Spot Auto Focus, Tracking Auto Focus
Face tracking
Yes
Normal focusing range
0.05 - ∞
Smile detection
Yes
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/1600 s
Slowest camera shutter speed *
2 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
7.87 - 145.7" (0.2 - 3.7 m)
Flash range (tele)
39.4 - 59.1" (1 - 1.5 m)
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
640 x 480, 1280 x 720 pixels
Video
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Audio system
Mono
Wind filter
Yes
Audio formats supported
MP3
Noise reduction
Yes
Memory
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
3"
Display resolution (numeric)
230000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Not available
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Cuisine, Fireworks, Night landscape, Night portrait, PET, Snow, Landscape
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Multi burst mode
Yes
Image editing
Trimming
Image quality adjustment
Brightness
Image processor
BIONZ
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3.6 V
Battery life (CIPA standard)
220 shots
Battery capacity
630 mAh
Battery type
NP-BN
Number of batteries supported
1
Weight & dimensions
Width
3.71" (94.3 mm)
Depth
0.854" (21.7 mm)
Height
2.21" (56.1 mm)
Weight
4.37 oz (124 g)
Weight (including battery)
5.01 oz (142 g)
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-12-25 05:20:58
Uk has collected 10 expert reviews for Sony DSC-W690 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
techradar.com
Updated:
2013-12-25 05:20:57
The Sony Cyber-Shot DSC-W690 was announced in February as part of a trio of stylish and slim compact cameras. Although it's not quite as slim as the Sony Cyber-Shot DSC-WX100 , the Sony W690 is no porker, cramming in a 10x optical zoom lens in its 21.7mm...
Good Slim, 10x optical zoom, Picture Effects...
Bad Poor screen, Low quality sweep panorama...
Bottom line The Sony W690 certainly isn't going to set the world alight, but it's a smart choice for those after an inexpensive compact camera...
60%
techradar.com/au/
Updated:
2014-04-11 01:15:53
The Sony Cyber-Shot DSC-W690 was announced in February as part of a trio of stylish and slim compact cameras.Although it's not quite as slim as the Sony Cyber-Shot DSC-WX100, the Sony W690 is no porker, cramming in a 10x optical zoom lens in its 21.7mm de...
Good Slim, 10x optical zoom, Picture Effects...
Bad Poor screen, Low quality sweep panorama...
Bottom line The Sony W690 is a fun little camera that, for the price, offers a fair amount of features, most appealingly the 10x optical zoom. Cramming such a zoom range into a very slim and stylish body is a real bonus, and there's also some other fun features, such...
60%