location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T300B show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 10.1 MP CCD Touchscreen Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 10x
  • - Fastest camera shutter speed: 1/1000 s Slowest camera shutter speed: 1 s ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black :
The short editorial description of Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

Cyber-shot T300, 10.1Mpix, 5xZoom, LCD 3.5", ISO 3200
More>>>
Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
The official marketing text of Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black as supplied by the manufacturer

-10.1 effective megapixels resolution for clear enlargements beyond A3 size.
-Carl Zeiss Vario-Tessar lens with 5x optical zoom.
-Smile Shutter waits until the subject smiles before firing the shutter with adjustable smile threshold setting.
-Enhanced Face Detection with high-speed subject tracking for clearer portraits.
-Intelligent Scene Recognition automatically selects correct shooting mode depending on subject.
-Large, wide 3.5-inch (230K dot) Clear Photo LCD Plus touchscreen.
-HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV.
-BIONZ processor for enhanced image quality and fast response.
-Double Anti-blur with Super SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light.
-D-Range Optimiser adjusts exposure and contrast in high contrast and backlit scenes.

Short summary description Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This short summary of the Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-T300, 10.1 MP, 3648 x 2736 pixels, CCD, 5x, Touchscreen, Black

Long summary description Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-T300. Camera type: Compact camera, Megapixel: 10.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5.8 - 29 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.5", Touchscreen. Internal memory: 15 MB. PictBridge. Weight: 5.33 oz (151 g). Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
10.1 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3648 x 2432,3648 x 2736
Image stabilizer *
No
Supported aspect ratios
3:2, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
10x
Focal length range
5.8 - 29 mm
Minimum focal length (35mm film equiv)
1.3" (33 mm)
Maximum focal length (35mm film equiv)
6.5" (165 mm)
Minimum aperture number
3.5
Maximum aperture number
10
Extra/Smart zoom
28x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (tele)
0.8 - ∞
Macro focusing range (wide)
0.08 - ∞
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Shutter
Fastest camera shutter speed *
1/1000 s
Slowest camera shutter speed *
1 s
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
3.94 - 137.8" (0.1 - 3.5 m)
Flash range (tele)
31.5 - 106.3" (0.8 - 2.7 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
HD type *
Not supported
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Internal memory
15 MB
Memory
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
3.5"
Display resolution (numeric)
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent
Scene modes *
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Underwater, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
1900 ms
Histogram
Yes
Image editing
Rotating, Trimming
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Design
Product color *
Black
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
260 shots
Battery life (max)
2.1 h
Battery type
NP-BD1
Number of batteries supported
1
Weight & dimensions
Width
3.7" (94 mm)
Depth
0.843" (21.4 mm)
Height
2.33" (59.3 mm)
Weight
5.33 oz (151 g)
Weight (including battery)
6.24 oz (177 g)
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 3.0, Picture Package Music Transfer
Other features
Video capability
Yes
Lens system
Carl Zeiss Vario-Tessar
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:29:23
Uk has collected 33 expert reviews for Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-07-31 07:28:35
Sonys stylish slim-line snapshot features sliding lens cover and 3.5-inch touch-screen Sony’s flagship Cyber-shot compact values style as highly as substance. Its touch-screen operated T300 pocket camera features an attractive brushed-metal lens cover...
Bottom line The usability and ingenuity of the T300s touch-screen prevents style triumphing over substance, but watch out for soft images, pixel fringing and occasional lens flare...
60%
practicalphotography.com
Updated:
2011-07-31 07:28:38
The Sony T300 is a slim-line pocket compact that's available in three different colours and comes with an impressive 3.5in touch screen monitor...
100%
igizmo.co.uk
Updated:
2011-07-31 07:28:49
One for the techno-fetishist. Probably the most innovative digital compact on the pla + Massive gadget status; that Sony label is something money can’t buy- Expensive; touch-screen a bit clunkyThere’s a curious feature of the T300: aside from the shutt...
80%
Cameras.co.uk
Updated:
2011-07-31 07:28:55
The Sony DSC T300 is a sleek and stylish pocket camera. Its features and settings are controlled through a large 3.5 inch touch screen. It has 10 megapixels and a 5x optical zoom lens. Why Buy the Sony DSC T300?There are a number of good reasons for...
82%
expertreviews.co.uk
Updated:
2011-07-31 07:28:57
The DSC-T300 is designed for gadget lovers. The large sliding door looks great and the 3½in touch-sensitive LCD fills the entire back of the camera. This touch screen isnt any faster to use than conventional buttons, but its arguably more fun. Son...
60%
T3.com
Updated:
2011-07-31 07:29:12
With Smile Shot on, the T300 identifies faces within a scene, then trips the shutter as soon as it spies a grin, although it prefers toothy beams to wry smirks and has trouble with people stood at an angle. You can also choose to prioritise child fac...
Good Smile-spotting tech for happy photos. Good build quality. Stylish looks.
Bad Average snaps. Sluggish Touchscreen...
Bottom line Sonys T range has been matched by others for style and performance, but this is still a very good cam, even if smile detection is a bit, er, cheesy...
60%
goodgearguide.com.au
Updated:
2011-11-06 01:53:50
An attractive package for those looking for a stylish and fairly simple compact. It can be slow at times and there are some image quality issues, but the pictures are fine for small print sizes and many will appreciate the aesthetics and futuristic men...
Good Sharp images, stylish design, touch screen interface, low levels of noise...
Bad Some over-sharpening, interface can be sluggish, slow start-up time The Final Word An attractive package for those looking for a stylish and fairly simple compact. It can be slow at times and there are some image quality issues, but the pictures are fi...
Bottom line An attractive package for those looking for a stylish and fairly simple compact. It can be slow at times and there are some image quality issues, but the pictures are fine for small print sizes and many will appreciate the aesthetics and futuristic men...
70%
stuff.tv
Updated:
2014-03-31 03:55:29
You can’t help but be impressed by Sony’s T-Series. It’s consistently packed the latest camera tech and great image quality into the sexiest, pocket-friendly bodies for almost half a decade. The , with its innovative touchscreen, class-l...
Good Classy build and feel. Great use of touchscreen...
Bad Images look oddly over-processed. Pricey...
Bottom line A classy compact, but with a high price and some image problems...
80%
photographyblog.com
Updated:
2011-07-31 07:28:37
The Sony Cyber-shot DSC-T300 is an updated version of the original T100 model, predominantly adding more megapixels, a bigger screen and slightly wider zoom lens. Aimed firmly at the fashion-concious consumer, the 10 megapixel Sony T300 offers a uniq...
Bottom line Given that 95% of the Sony Cyber-shot DSC-T300s functions are accessed via its screen, having a larger than average display proves both a boon initially, and, in the final analysis, a necessity. You either love or hate touch screen devices, and, if y...
80%
imaging-resource.com
Updated:
2011-07-31 07:28:42
Small, compact and pocketable, the Sony Cyber-shot DSC-T300 is well-designed and easy to use. It captures good pictures under a variety of conditions, and has helpful tools such as Face Detection and D-Range Optimization to help out when things get tou...
Good Small, compact size, Smile Shutter and Face Detection for good, in-focus pictures of kids, Good selection of useful preset shooting modes, Touchscreen works well, Good overall color, Steady Shot reduces blur, Manual AF point selection, Large 3.5-inch L...
Bad High lens distortion at full wide angle and full telephoto, Image noise and noise suppression high at ISO 400 and up, Slightly pinkish Caucasian skin tone, plus some oversaturation of strong blues and reds, Some blurring in corners at both zoom setting...
Bottom line Small, compact and pocketable, the Sony Cyber-shot DSC-T300 is well-designed and easy to use. It captures good pictures under a variety of conditions, and has helpful tools such as Face Detection and D-Range Optimization to help out when things get tou...
0%
letsgodigital.org
Updated:
2011-07-31 07:28:45
The first acquaintance with the Sony T300 left quite an impression, an impression of a unique and stylishly designed camera. One that makes Sony stand out from the rest of the market. The nice and moreover solid design beams with quality, with on top o...
0%
whatdigitalcamera.com
Updated:
2011-07-31 07:28:47
Sony’s T300 sports a 3.5in, 230k pixel touch-screen LCD, on which the images captured by the 10.1MP, 1/2.3in, Super CCD sensor are displayed. As a result of the touch-screen technology, the sum of control buttons is power, review, zoom and shutter butt...
Good Touchscreen focus point selection, design...
Bad Image noise and softness, user interface...
84%
pcmag.com
Updated:
2011-07-31 07:28:50
Sonys 10-megapixel Cyber-shot DSC-T300 is one of the few point-and-shoot cameras on the market that features two of todays hottest consumer electronics buzzwords: widescreen and touch screen. Its sprawling 3.5-inch LCD offers an unmatched viewing e...
Good Solid image quality. Sleek design. Large 3.5-inch widescreen LCD. Touch-screen controls. Descriptive menus.
Bad Expensive. Short battery life.
Bottom line The Sony Cyber-shot DSC-T300 produces high-quality images and sports a luxuriously large widescreen LCD, but this slick cameras battery life is bad news...
60%
stuff.tv
Updated:
2011-07-31 07:28:58
You can’t help but be impressed by Sony’s T-Series. It’s consistently packed the latest camera tech and great image quality into the sexiest, pocket-friendly bodies for almost half a decade. The , with its innovative touchscreen, class-l...
Good Classy build and feel. Great use of touchscreen...
Bad Images look oddly over-processed. Pricey...
Bottom line A classy compact, but with a high price and some image problems...
80%
Laptopmag.com
Updated:
2011-07-31 07:29:01
It has a head-turning touchscreen and a big 5X optical zoom, but Sony needs to do better with the basics.
Good Slim design, Large display, Very fast overall performance...
Bad Poor image quality, Confusing touchscreen navigation, Very noisy images at high ISOs, Uneven results with iSCN mode...
Bottom line Althought the Sony Cyber-shot T300 has a snazzy, slim design and an innovative 3.5-inch touchscreen, the camera’s designers might want to go back to the drawing board and improve image quality and overall ease of use. For a camera with as many sophi...
40%
g4tv.com
Updated:
2011-07-31 07:29:04
Video Review: Are you a friend to the Earth? Then check out GCycle... its G4s new initiative to try and get you to be a better person and recycle tech stuff!Sony T300You usually have to give it a good tap or two to make the touch screen do anything...
0%
dpreview.com
Updated:
2011-07-31 07:29:09
The Cybershot DSC-T300 is the second generation of touch-screen ultra compacts from electronics colossus Sony. Because it is built around a very small 1/2.3" sensor, Sony has been able to cram a 5x zoom into the slimline body without it ever having...
Good Small, smart design, Long zoom for such a slim camera, Touch-screen interface generally pleasant to use, Largest possible screen for a camera of its size, Feature-packed (including DRO and image stabilization), Clever focus point selection, Post processin...
Bad Noise reduction that reduces image quality at all settings, Terrible battery life, Poor use of screen in playback mode, Over-enthusiastic reds, Higher ISO settings of very limited use, Lack of manual white balance (combined with average presets and inaccu...
Bottom line Our initial impressions of the T300 were not positive - with the function guide adding delays (but no useful information), and a plink sound effect that screamed lifestyle accessory, rather than camera, every time it was touched (which does noth...
60%
hardwarezone.com.sg
Updated:
2011-07-31 07:29:14
Sonys 2008 lineup has just been boosted yet again with the introduction of their latest flagship T-series compact camera, the Sony Cyber-shot DSC-T300. Sporting a sleek silver chassis and updated optics, we wasted no time taking it for a spin, and...
0%
infosyncworld.com
Updated:
2011-07-31 07:29:21
Sonys new T-series model is slim, sleek and sexy, but is it worth all those Ben Franklins?...
Good Huge touchscreen, smile shutter mode with child and adult priority...
Bad High cost, uses only Memory Stick flash cards NillSlightModeratePALPABLEExtreme...
Bottom line One thing Sony seems to get that other camera companies dont is that we love touchscreens. The T300s huge widescreen 3.5 inch touchscreen LCD is about as nice as weve seen on a point-and-shoot, and even Sonys normally abysmal menu structure sees...
0%
Brand Image Article code product Stock Price from
Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DSC-T300K DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red
(show image)
DSC-T300SR DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black Sony DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
(show image)
DSC-T300SB DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red
(show image)
DSC-T300R DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver Sony Cyber-shot DSC-T300 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver
(show image)
DSC-T300S DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)