location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T200R
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:09:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 8.1 MP CCD Touchscreen Red
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 5x Digital zoom: 10x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium
Long product name Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red :
The short editorial description of Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red

Cyber-shot T200S - Stylish silver aluminium camera, delivering advanced technology including 3.5-inch wide touch screen, 'Smile Shutter' and 5x optical zoom
More>>>
Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red:
The official marketing text of Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red as supplied by the manufacturer

- 8.1 effective megapixels;
- 5x optical zoom , 10x digital zoom, up to 25x smart zoom;
- Smile shutter function responds to a smiling face;
- Face Detection automatically tracks and focuses on faces in the picture;
- Photo TV HD output with music (using optional cable);
- Bright 3.5-inch (8.89cm) Clear Photo LCD plus touch screen, 16:9 aspect ratio;
- Carl-Zeiss Vario-Tessar lens;
- BIONZ processor for improved picture quality and very high speed operation;
- Ultra stylish, slim silver aluminium body with sliding lens cover;
- Double anti-blur solution:Super SteadyShot and ISO 3200 High Sensitivity (REI);
- 1cm macro for close-up shooting (magnifying glass mode);
- DRO technology to automatically correct contrast and exposure;
- MPEG Movie VX (VGA 30fps movie mode with audio);
- Worry-free 31MB internal memory;
- Scene selection menu for automatically adjusting camera settings to suit the scene;
- In-camera retouching, including red-eye correction and trimming;
- Easy operation with an on-screen function guide;
- STAMINA battery life, up to 250 shots (CIPA standard with LCD screen on);
- On-screen menu in choice of 17 languages: Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish;
- Supplied with: rechargeable Lithium ION battery, charger, multi connector, wrist strap, paint pen, adaptor plate for CSS-HD1/PC1, AV & USB cables and software;
- Compatible with a wide range of optional Sony accessories.

Short summary description Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red:
This short summary of the Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T200, 8.1 MP, 3264 x 2448 pixels, CCD, 5x, Touchscreen, Red

Long summary description Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red:
This is an auto-generated long summary of Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red based on the first three specs of the first five spec groups.

Sony DSC-T200. Camera type: Compact camera, Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5.8 - 29 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.5", Touchscreen. Internal memory: 31 MB. PictBridge. Weight: 5.64 oz (160 g). Product color: Red

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
8.1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
Image stabilizer *
No
Supported aspect ratios
3:2, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
10x
Focal length range
5.8 - 29 mm
Extra/Smart zoom
25x
Focusing
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0.8 - ∞
Macro focusing range (wide)
0.08 - ∞
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
3.94 - 145.7" (0.1 - 3.7 m)
Flash range (tele)
31.5 - 114.2" (0.8 - 2.9 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Audio
Built-in microphone *
Yes
Memory
Internal memory
31 MB
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG Duo
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
3.5"
Display resolution (numeric)
230000 pixels
Display
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Start-up time
1500 ms
Histogram
Yes
Image editing
Rotating, Trimming
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Image processor
BIONZ
Design
Product color *
Red
Material
Aluminum
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
250 shots
Battery life (max)
2.5 h
Battery type
NP-BD1
Number of batteries supported
1
Weight & dimensions
Width
3.68" (93.5 mm)
Depth
0.803" (20.4 mm)
Height
2.33" (59.3 mm)
Weight
5.64 oz (160 g)
Weight (including battery)
6.56 oz (186 g)
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 2.1, Picture Package Music Transfer
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3.5 - 4.4
Lens system
Carl-Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/4 - 1/1000 s
Focal length (35mm film equivalent)
1.38 - 6.89" (35 - 175 mm)
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:17:54
Uk has collected 28 expert reviews for Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Red and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Cameras.co.uk
Updated:
2011-10-04 08:17:50
The Sony DSC T200 is an 8 megapixel, pocket sized digital camera. It has a longer than standard 5x optical zoom lens. A big attraction is likely to be the extra large 3.5 inch touch screen. Other standard features built into the DSC T200 include face...
84%
theregister.co.uk
Updated:
2011-10-04 08:17:54
That’s not to say that the T200 doesn’t have some very nice features. For a start, it looks very smart and if you’ve seen the DSC-T100, youll have a distinct feeling of déjà vu as they look almost identical. Both cameras use a sliding fr...
Bottom line A bit of curates egg of a camera. It offers a very good performance and quite a few useful features, including some that are fun to use. But its let down by a rather temperamental touch screen interface and some fiddly controls...
85%
dpexpert.com.au
Updated:
2011-11-06 02:00:57
The T200 is a compact camera with an 8 megapixel sensor and a 5x Zeiss zoom -- 35–175mm film equivalent. The optics are folded within the body and do not protrud. The only external controls are power switch (power is also turned on and off with the...
Good The touch screen control function is logical. All camera settings – there are not that many – are easily accessible. Used with care picture quality is acceptable, if a bit hit and miss. No doubt the intended customer is a person who will leave...
Bad The price seems a little high. Perhaps this is a consequence of the included gimmicks, such as face recognition and Smile Shutter, or perhaps the touch screen. Auto white balance in Program mode is poor and left to its own devices it will select high I...
Bottom line The Sony T200 is a perplexing camera. Those who buy it as a fashion accessory with the latest in gimmickry will probably love it. For less money you can buy the Sony DSCW80 (RRP $350) which is a better camera. Mind you, it looks like a camera, so it wo...
0%
stuff.co.nz
Updated:
2011-11-06 02:01:10
I had this camera for longer than what I usually do for a review and in this case the trial was more meticulous, as I took it with me on a trip to South America. I have to confess that I am a Sony fan and every time I have to make a purchasing decision...
0%
photoreview.com.au
Updated:
2011-11-06 02:01:16
An update to the DSC-T100 Cyber-shot, the DSC-T200 is similar in size and styling to its predecessor but the button controls on the rear panel have been replaced by a huge 3.5-inch touch-panel TFT LCD with a 16:9 aspect ratio. The entire screen is only...
85%
goodgearguide.com.au
Updated:
2011-11-06 02:01:17
It seems like the iPhone has made a few companies realise the true potential of touch screen interfaces. Sony has always had a touch screen series of cameras (the N series), but it usually only contained one model at a time and was a little clunky. All...
Good Touch screen operates well, low image noise, relatively quick operation...
Bad Chromatic aberration is quite problematic, some sharpness issues The Final Word Sonys Cyber-Shot DSC-T200 is an interesting camera. Its pictures suffer from some sharpness and chromatic aberration issues, but are still good enough for small and medium...
Bottom line Sonys Cyber-Shot DSC-T200 is an interesting camera. Its pictures suffer from some sharpness and chromatic aberration issues, but are still good enough for small and medium sized prints.
70%
stuff.tv
Updated:
2014-03-22 02:29:38
Sonys T-series has spent the last three or four years consistently exceeding all our expectations. And our expectations, believe us, are tremendously high.The T200 happily continues that trend, packing more tech into its stylish little body than it ha...
Good Superb photo quality. Great touchscreen interface. Decent zoom range.
Bad Grainy, blurry screen.
Bottom line So many features and so much quality, in such a tiny body. Astounding...
100%
ld2.ciol.com
Updated:
2011-10-04 08:17:12
The T200's design isn't a huge departure from convention, but really pleasing none-the-less. The front lens cover also doubles as the power switch; slide down to turn it on and you are all set to take quick and amazing photos. The big talking poi...
100%
digitalcamerareview.com
Updated:
2011-10-04 08:17:22
The fact that Sony’s consumer electronics website is at sonystyle.com should be a hint: Sony has long been known for consumer electronics that are equal parts performance gadget and lifestyle accessory. Sony’s recent update to the T100, the , is cert...
Good Superb shooting speed, Cool touch screen interface, Smart auto modes, Lots of unique features...
Bad Menus are clunky, Not great image detail, Ugly highISO photos, Flash unit barely acceptable...
Bottom line Picky shooters will undoubtedly find plenty to pick at with the T200. Evaluated as a ratio of image quality to price, the T200 seems like a bad deal, and for serious IQ junkies it probably is. Sony’s menu systems are often unnecessarily intricate. Sim...
0%
stuff.tv
Updated:
2011-10-04 08:17:26
Sonys T-series has spent the last three or four years consistently exceeding all our expectations. And our expectations, believe us, are tremendously high.The T200 happily continues that trend, packing more tech into its stylish little body than it ha...
Good Superb photo quality. Great touchscreen interface. Decent zoom range.
Bad Grainy, blurry screen.
Bottom line So many features and so much quality, in such a tiny body. Astounding...
100%
dcresource.com
Updated:
2011-10-04 08:17:30
Shop & Save Support us by shopping online for the Cyber-shot DSC-T200 here! Price range: $339 - $505View all prices for this product Your donation is also greatly appreciated.The Cyber-shot DSC-T200 ($399) is the flagship camera in Sonys ultra-comp...
0%
pcmag.com
Updated:
2011-10-04 08:17:34
Editors Note: Product not yet tested by editor. The following description is from the manufacturer. With slim vertical styling and an enormous 3.5 widescreen touch-panel LCD that fills the camera back, the deep red DSC-T200 captures your attention...
Good Not yet reviewed by editors.
Bad Not yet reviewed by editors.
Bottom line Not yet reviewed by editors.
0%
steves-digicams.com
Updated:
2014-01-19 04:42:43
Sony’s new T-series cameras feature high-definition output so you can bring your photos to the party and take full advantage of the HD equipment already in your home. Once you have viewed photos in the utmost clarity, color and detail on an HDTV set...
0%
Brand Image Article code product Stock Price from
Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver Sony DSC-T200 compact camera 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver
(show image)
DSC-T200 DSC-T200 0.00
(excl. VAT)
0 (incl. VAT)
Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver Sony DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver
(show image)
DSC-T200S DSC-T200 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black Sony Cyber-shot DSC-T200 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black
(show image)
DSC-T200B DSC-T200 0.00
(excl. VAT)
0 (incl. VAT)