location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T10S show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:08:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 7.2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver :
The short editorial description of Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver

The Cyber-shot T10 - for detail like no other - a stylish and super slim digital camera with double 'anti-blur' technology - combining a Super SteadyShot Optical Image Stabiliser and High Sensitivity, as well as 7.2 effective Megapixels, ZEISS 3x Optical Zoom and a large 2.5 inch LCD.
More>>>
Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver:
The official marketing text of Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver as supplied by the manufacturer



Double "Anti-Blur" Solutions.

Super SteadyShot.

7.2 Effective Megapixel.

High Sensitivity ISO1000.

Carl Zeiss® Vario-Tessar® Lens.

Clear Photo LCD Plus (2.5"/ 6.2cm Hybrid, 230k dots).

3x Optical Zoom, up to 14x Smart Zoom, 6x Precision Digital Zoom.

Stamina Battery Life (approx 250 shots by CIPA standard).

Slide Show with Music.

Clear RAW NR (Noise Reduction).

Quick Operation (Start-up 1.3 sec, Shutter Time Lag 0.28 sec, Shutter Release Lag 0.01 sec).

Macro 1cm (in Magnifying Glass Mode).

Slim & Compact High Quality Stainless Steel Body.

Real Imaging Processor.

16:9 Mode for Wide Screen TV.

100% LCD Field of view.

Internal Memory 56MB.

MPEG VX Fine with Audio.

Histogram Indication.

AF Illuminator.

USB 2.0 High Speed Transfer.

Scene Selection Mode.

PictBridge Compatible.

15 Menu Languages (English, French, German, Italian, Spanish, Portuguese, Dutch, Russian, Swedish, Norwegian, Danish, Finnish, Polish, Hungarian, Czech).

Short summary description Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver:
This short summary of the Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-T10, 7.2 MP, 1/2.5", CCD, 3x, 4.94 oz (140 g), Silver

Long summary description Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-T10. Camera type: Compact camera, Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". PictBridge. Weight: 4.94 oz (140 g). Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
7.2 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,2048 x 1536,2592 x 1728,3072 x 1728
Image stabilizer *
Yes
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
6.33 - 19 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Exposure
ISO sensitivity
80, 200, 400, 800, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
3.94 - 110.2" (0.1 - 2.8 m)
Flash range (tele)
9.84 - 90.6" (0.25 - 2.3 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG
Memory
Compatible memory cards *
MS Duo, MS PRO Duo
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Portrait, Snow, Twilight, Landscape
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing, Trimming
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish
Camera file system
DCF 2.0, DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Image processor
Real Imaging Processor
Design
Product color *
Silver
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
250 shots
Battery life (max)
2 h
Battery type
NP-FT1
Weight & dimensions
Width
3.53" (89.7 mm)
Depth
0.811" (20.6 mm)
Height
2.16" (54.9 mm)
Weight
4.94 oz (140 g)
Weight (including battery)
5.82 oz (165 g)
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion BrowserVer. 1.1, Picture Package Music Transfer
Other features
Video capability
Yes
Aperture range (F-F)
3.5 - 4.3
Built-in flash
Yes
Camera shutter speed
1/4 - 1/1000 s
Focal length (35mm film equivalent)
1.5 - 4.49" (38 - 114 mm)
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:30:22
Uk has collected 18 expert reviews for Sony Cyber-shot DSC-T10 1/2.5" Compact camera 7.2 MP CCD Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Photoradar.com
Updated:
2011-10-04 06:29:54
Upgrading last year's almost identical-looking Cyber-shot, the similarly flat-faced T10 snapshot brings another million pixels to the party, crammed on to the same physical size chip.Just 21mm wide, it also boosts maximum light sensitivity from its pre...
Bottom line Upgrading last year's almost identical-looking Cyber-shot, the similarly flat-faced T10 snapshot brings another million pixels to the party, crammed on to the same physical size chip.Just 21mm wide, it also boosts maximum light sensitivity from its pre...
80%
practicalphotography.com
Updated:
2011-10-04 06:29:56
There's plenty in the Sony T10 to keep most photographers busy, plus Sony have seen fit to throw in their anti-camera shake technology for good measure...
80%
techradar.com
Updated:
2011-10-04 06:30:01
Upgrading last years almost identical-looking Cyber-shot, the similarly flat-faced T10 snapshot brings another million pixels to the party, crammed on to the same physical size chip. Just 21mm wide, it also boosts maximum light sensitivity from its pr...
Good Fast off the mark, A good looking camera, 56MB of internal memory...
Bad Noise, even at low ISO levels, Sony Memory Stick...
Bottom line Upgrading last years almost identical-looking Cyber-shot, the similarly flat-faced T10 snapshot brings another million pixels to the party, crammed on to the same physical size chip. Just 21mm wide, it also boosts maximum light sensitivity from its pr...
80%
v3.co.uk
Updated:
2011-10-04 06:30:04
Stylish, credit card-sized 7.2 megapixel, 3x zoom snapshot...
60%
dpinterface.com
Updated:
2011-10-04 06:30:08
DPInterface Sony Cyber-shot T10 ReviewBrad Soo - November 13th, 2006 The Cyber-shot T10 is Sonys "baby T50" with the only differences being design (this ones smaller), a 2.5 inch LCD (versus a 3 inch touchscreen on the T50) and lower battery life. A...
0%
trustedreviews.com
Updated:
2011-10-04 06:30:11
Last week Cliff looked at the Canon Ixus 850 IS and today I'm putting Sony's similarly specced Cyber-shot DSC-T10 through its paces. Both cameras are light, pocket friendly and beautifully made, so how does Sony's new baby compare with arch-rival Canon's?...
70%
imaging-resource.com
Updated:
2014-04-10 02:54:20
Sony DSC-T10 Overview by Mike Pasini and Dave EtchellsReview Date: 09/22/2006 The Sony Cyber-shot DSC-T10 offers a CCD sensor resolution of 7.2 effective megapixels and ISO sensitivity from 80 to 1000, coupled with an optically stabilized Carl Zeiss Va...
Good Ultra-slim form factor, literally shirt-pocket sized Excellent feature set for a subcompact Very effective image stabilization for steady photos even in limited lighting Excellent lens, very sharp, softens only in extreme corners, chromatic aberration...
Bad High-ISO shots are very noisy, particularly under limited-light conditions Short exposure times limit low-light shooting somewhat (still more than adequate for typical city night scenes though) Continuous-mode cycle times are on the slow side Below-ave...
Bottom line The DSC-T10 continues a Sony tradition of high quality in the subcompact category, packing more features into a smaller space than most anything else out there, but this time with the added bonus of optical image stabilization and high ISO settings. Li...
0%
steves-digicams.com
Updated:
2014-04-10 02:54:20
Click on the T10 for a 360° QTVR tourAdding to its already stylish and sleek design, Sony is launching a new color strategy with the Cyber-shot® DSC-T10. Users can choose from pink, white, black and silver. The Super Steady Shot technology minimizes bl...
0%
Country Distributor
United Kingdom 1 distributor(s)