location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-HX20V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-HX20VB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524861242
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 18.2 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 20x Digital zoom: 306x
  • - Smile detection
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 4 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Micro-USB A
  • - Lithium
Long product name Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black :
The short editorial description of Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black

18.2MP Exmor R, 20x optical zoom, Full HD 50p, 3D, 7.5cm LCD, Intelligent Sweep Panorama, GPS Log Recording, JPEG, DCF, DPOF, MPEG, black
More>>>
Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black:
The official marketing text of Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black as supplied by the manufacturer

High-performance Cyber-shot with powerful 20x zoom and macro shooting

Your powerful travel partner

Packed with easy-to-use features for better-looking images and HD videos, the compact, high-zoom Cyber-shot HX30V with Extra High Sensitivity Technology and GPS is your ideal travel partner. Experience detail-packed stills, 3D and Full HD 50p video.

Bring the action even closer
From action packed sports scenes to thrilling close-ups of distant wildlife: fill the frame with stunningly detailed images. Clear Image Zoom doubles 20x optical zoom to an incredible 40x magnification while maintaining flawless picture quality.

Magical movies
Just touch a button and shoot brilliantly crisp, detailed Full HD video clips: you'll enjoy stable, blur-free images even while walking or zooming. Record 50 Full HD (1920x1080) frames every second to capture silky-smooth, cinematic action.

DSLR-style results made easy
It's never been easier to achieve superb images. Superior Auto Mode adjusts exposure and other camera settings for optimum results in virtually any situation.High-speed autofocus locks onto your subject for pin-sharp results.

Sensational images, even in low light
Many cameras struggle to produce crisp, clear images in low light. The high-resolution Exmor R CMOS sensor boosts sensitivity while reducing image noise for brilliant, detail-packed pictures.

Know where you are… and where you’ve been
Knowing where your photos and videos were taken adds a fun dimension to any trip. GPS with Compass displays your position on screen while you’re travelling. Back home, retrace your travels with exciting online map views on your PC.

Short summary description Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black:
This short summary of the Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-HX20V, 18.2 MP, 4896 x 3672 pixels, CMOS, 20x, Full HD, Black

Long summary description Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-HX20V 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-HX20V. Camera type: Compact camera, Megapixel: 18.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4896 x 3672 pixels. ISO sensitivity (max): 12800. Optical zoom: 20x, Digital zoom: 306x, Focal length range: 4.45 - 89 mm. Fastest camera shutter speed: 1/1600 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". Weight: 7.8 oz (221 g). Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
18.2 MP
Sensor type *
CMOS
Maximum image resolution *
4896 x 3672 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,3648 x 2736
Image stabilizer *
No
Supported aspect ratios
16:9
Image formats supported *
JPG
Lens system
Optical zoom *
20x
Digital zoom *
306x
Focal length range
4.45 - 89 mm
Minimum focal length (35mm film equiv)
0.984" (25 mm)
Maximum focal length (35mm film equiv)
19.7" (500 mm)
Minimum aperture number
3.2
Maximum aperture number
5.8
Focusing
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Multi Point Auto Focus
Auto Focus (AF) object detection
Face
Auto Mode focusing range (tele)
1.7 - ∞
Auto Mode focusing range (wide)
0.01 - ∞
Closest focusing distance
0.394" (0.0100 m)
Smile detection
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
12800
ISO sensitivity
100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2250, 2500, 3200, 4000, 5000, 6400, 12800
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Shutter
Fastest camera shutter speed *
1/1600 s
Slowest camera shutter speed *
4 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
15.7 - 279.5" (0.4 - 7.1 m)
Flash range (tele)
66.9 - 153.5" (1.7 - 3.9 m)
Flash exposure correction
±2EV (1/2, 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1440 x 1080, 1920 x 1080
Motion JPEG frame rate
30 fps
Video formats supported
M-JPEG, MPEG
Memory
Compatible memory cards *
MS Duo, MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
3"
Display resolution (numeric)
921600 pixels
Viewfinder
Viewfinder type
Not available
Ports & interfaces
PictBridge *
No
USB version *
2.0
USB connector
Micro-USB A
HDMI *
No
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent
Scene modes *
Beach, Fireworks, Night portrait, Snow, Twilight, Landscape
Contrast adjustment
Yes
Saturation adjustment
Yes
Histogram
Yes
3D
Yes
Image editing
Rotating, Trimming
GPS (satellite)
Yes
On Screen Display (OSD) languages
Bulgarian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Image processor
Bionz
Design
Product color *
Black
Waterproof
No
Battery
Battery technology *
Lithium
Battery life (max)
5.3 h
Battery type
NP-BG1
Number of batteries supported
1
Weight & dimensions
Width
3.66" (92.9 mm)
Depth
0.528" (13.4 mm)
Height
2.14" (54.4 mm)
Weight
7.8 oz (221 g)
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
AC, USB
Battery charger included
Yes
Batteries included
Yes
Handheld remote control
No
Other features
Video capability
Yes
Lens system
G
Built-in flash
Yes
HDMI ports quantity
1
Power source type
AC, Battery
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:29:14
Uk has collected 54 expert reviews for Sony Cyber-shot DSC-HX20V and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
T3.com
Updated:
2018-06-01 09:29:01
There's no doubt the fixed lens compact camera market has been hard hit by the quality and convenience of the smartphone and its use for everyday snapping.The photo industry's response is an increasing volume of long lens, ‘travel zoom' cameras. These mar...
Good Pocket friendly dimensions, Sharp shots at maximum zoom, Lots of manual options...
Bad Pricey, Loss of focus at edge of frame, Barrel distorition...
80%
Cameras.co.uk
Updated:
2018-06-01 09:29:04
The Sony Cybershot DSC HX20V is a powerful camera with plenty of features packed into a compact body. These include 20x zoom, High Definition Movies with stereo sound and Manual Exposure Controls. You also have access to GPS tagging, 18 megapixels and a f...
Good Picturequality,rangeoffeatures,GPS,HDMovieswithstereosound,1cmmacromode...
Bad Aperture priority and shutter priority modes...
85%
gizmodo.com.au
Updated:
2018-06-01 09:29:04
Photography has always been one of those art forms that truly astonishes me. It can produce some truly beautiful images that capture a solitary moment of fun, sadness or passion, ready to be shared to friends or printed on glossy paper. A camera in the ha...
0%
techradar.com
Updated:
2018-06-01 09:29:04
The Sony Cyber-shot DSC-HX20V, the latest flagship pocket compact in its High Performance range offers an all-in-one solution for travellers who don't want to pack a DSLR or compact system camera, yet still require choice when shooting stills and video. T...
Good Broad zoom range, Solid build, GPS and panorama stitching, Easy to use, Sharp, colourful results...
Bad Expensive RRP, Some barrel distortion at times, Loss of highlights at times...
Bottom line The chief selling point here remains the ideal compromise between the broad zoom range and compact dimensions, and on the Sony Cyber-shot HX20V such far-reaching scope as afforded by a 25-500mm equivalent focal range will deliver a huge amount of composi...
80%
techradar.com/au/
Updated:
2018-06-01 09:29:04
The Sony Cyber-shot DSC-HX20V, the latest flagship pocket compact in its High Performance range offers an all-in-one solution for travellers who don't want to pack a DSLR or compact system camera, yet still require choice when shooting stills and video.Tr...
Good Broad zoom range, Solid build, GPS and panorama stitching, Easy to use, Sharp, colourful results...
Bad Expensive RRP, Some barrel distortion at times, Loss of highlights at times...
Bottom line If you're in the market for a travel zoom camera that delivers remarkably consistent, colourful and detail rich results, offers a solid-feel build that should withstand bouncing around in your backpack - plus you're prepared to pay a top-end price - then...
80%
amateurphotographer.co.uk
Updated:
2018-06-01 09:29:04
Cameras at the top end of the compact market have to work hard to maintain their positions, due to competition from less expensive compact system cameras and advanced point-and-shoot models. Loosely termed ‘travel compacts’, these models feature a range o...
Bottom line Advances in technology have allowed travel compact cameras to remain competitive, and Sony has pushed the standard even higher with the Cyber-shot HX20V. Although it is not the most creative camera in terms of manual control, the HX20V allows great pictur...
100%
brisbanetimes.com.au
Updated:
2018-06-01 09:29:04
This camera has an 18-megapixel sensor and an image-stabilised 25mm-500mm (film equivalent) lens. Zoom action is smooth. There is GPS built in and the 75mm LCD is a fine, bright, high-definition viewer. The body is bulky and heavy for a compact but it is the mass and volume that speaks quality of construction...
Bottom line Our constant complaint about excessive pixel counts is getting a bit monotonous, so let's approach it from another angle. If your intended photo output is sharing on the interweb or printing up to postcard size, you won't notice the smudging. The Sony is...
0%
dpexpert.com.au
Updated:
2018-06-01 09:29:05
This camera has an 18 megapixel sensor and an image-stabilised 25–500mm (film equivalent) lens. Zoom action is smooth. There is GPS built-in and the 75mm LCD is a fine, bright, high definition viewer. The body is bulky and heavy for a compact but it is th...
Good Auto white balance is astonishing. Under a variety of light setups, from incandescent to florescent and daylight the colour is almost always spot on, or so little off true that it is easily corrected.
Bad There is fine detail smudging at even the lowest ISO setting, caused by aggressive noise reduction made necessary by the high pixel density. Bleeding reds are a problem but reducing the saturation in the main menu helps...
Bottom line Our constant complaint about excessive pixel counts is getting a bit monotonous, so let's approach it from another angle. If your intended photo output is sharing on the interweb or printing up to postcard size at home or in the shop you won't notice the...
0%
smh.com.au
Updated:
2018-06-01 09:29:05
Read later Sony Cybershot DSC-HX20V. This camera has an 18-megapixel sensor and an image-stabilised 25mm-500mm (film equivalent) lens. Zoom action is smooth. There is GPS built in and the 75mm LCD is a fine, bright, high-definition viewer. The body...
0%
stuff.tv
Updated:
2018-06-01 09:29:05
Stuff magazine Wed, Jun 13 2012, 3:17PM We think a compact camera should be easy to use in any situation, fast to react and if it can make a camcorder redundant, so much the better. Sony's DSC-HX20V does all of that, building on the success of the...
Good Fantastic point-'n'- shoot results, Unrivalled video performance in its class, 20x zoom...
Bad Not the prettiest camera...
Bottom line A superb compact that's ready for anything...
100%
expertreviews.co.uk
Updated:
2018-06-01 09:29:05
Pocket ultra-zoom cameras combine point-and-shoot simplicity with a big zoom to help frame shots more creatively, and are a worthwhile upgrade to a smartphone's camera that can't zoom at all. The HX20V is the pricier of two such models in Sony current...
Bottom line A fantastic array of innovative and genuinely useful features, but image quality has its ups and downs...
60%
trustedreviews.com
Updated:
2018-06-01 09:29:11
The Sony HX20V takes over from the HX9V that we reviewed last year as the flagship travel compact within Sony's Cyber-shot compact digital camera range. There is, of course, the HX200V with its 30x zoom, however given the dimensions of that model it's muc...
Good Huge zoom range offers plenty of flexibility, Plenty of useful shooting modes and features, Good image quality - especially at lower ISO settings, Stylish and well-built...
Bad Menu navigation can take a bit of getting used to, AVCHD video options may confuse some users...
Bottom line The HX20V is undoubtedly a stylish looking camera that's very much in keeping with its slightly higher than average price tag. Our review sample came in a shade of grey with a slight amethyst hue to it (think Asus Transformer Prime, but more subtle) altho...
80%
pocket-lint.com
Updated:
2018-06-01 09:29:11
The Sony Cyber-shot HX20V is part of Sony’s summer refresh of its compact camera range. The update to the excellent HX9V, the HX20V’s title digits may have jumped by a margin of 11, but can this latest model crank up the performance dial by similar pr...
Good Big zoom range, small body size, super-fast autofocus, great auto modes, GPS, well built, easy to use...
Bad Much pricier than the competition, no aperture or shutter priority, wide-angle suffers sharpness and purple fringing issues to edges, menus can be a little slow to react, shot-to-shot time could be faster...
Bottom line A great zoom range crammed into a small body and stacks of features including super-fast autofocus work in the HX20V’s favour. But the near-£400 price tag is extortionate compared to the competition, particularly when image quality is no more refined t...
80%
digitalversus.com
Updated:
2018-06-01 09:29:14
We received our Sony HX20V at the same time as a Nikon S9200. When unboxing them, we were struck by certain similarities.Naturally, the cameras' size and weight are quite close—they're models from equivalent ranges and so the same technical restriction...
Good Good build quality, design and handling, Good screen with relatively accurate display quality, Full HD video at up to 50p with stereo sound, Advanced image processing, digital noise kept in check, Very good general responsiveness...
Bad No RAW mode and Jpeg shots are quite heavily processed—too processed for some users, Lens quality could be more consistent, especially at mid and long focal lengths...
Bottom line The Sony HX20V is a very nice camera indeed. It has plenty of features, offers good performances, and takes great pictures ... so long as you don't mind their slightly 'processed' look. The lens, however, could deliver more consistent levels of sharpne...
100%
buy-n-shoot.com
Updated:
2018-06-01 09:28:59
As a child, the excitement that comes from Christmas is overwhelming. While you may be encouraged to enjoy giving just as much as receiving gifts, it’s often hard to contain the excitement of receiving a new toy. Excitement is gained from unwrapping th...
Bottom line When it comes to the digital camera market, there are many cameras that provide similar specifications and image quality. The Sony Cyber-Shot DSC HX20V is no exception to these specifics and the quality of manufacture and quality of the images it prod...
70%
insidehw.com
Updated:
2018-06-01 09:29:01
As is tradition, InsideHW is trying once again to aid you in the chase for the new camera to carry along during the summer holidays. It’s all but easy to opt for a particular model that would suit you perfectly. This is almost never the case anyway, b...
0%
photographyblog.com
Updated:
2018-06-01 09:29:04
The Sony Cyber-shot DSC-HX20V is a new premium travel-zoom compact camera. A 20x 25-500mm lens, built-in GPS tracking, full 1080i high-definition video with stereo sound, an 18 megapixel CMOS sensor, high-resolution 3-inch screen, manual shooting mode...
Bottom line The Sony CyberShot DSC-HX20V is a more capable and more refined version of our favourite travel-zoom camera from 2011, the HX9V, with a longer lens, higher resolution and extra features helping to maintain Sony's lead over the competition in this ultr...
100%
pcmag.com
Updated:
2018-06-01 09:29:04
The Sony Cyber-shot DSC-HX20V ($399.99 direct) is a compact point-and-shoot camera with a long 20x zoom lens. The 18-megapixel shooter captures sharp photos, does well in dimmer light, and offers GPS—so you can geotag your photos. It's more expe...
Good Sharp images. Good high ISO performance. GPS. Long zoom range. Shoots stills while recording video.
Bad Expensive...
Bottom line With its Cyber-shot DSC-HX20V, Sony packs a long 20x zoom lens and GPS into one decidedly svelte camera. It's one of the more expensive compact superzoom models you'll find, but all those features along with high performance warrant the price...
80%
whatdigitalcamera.com
Updated:
2018-06-01 09:29:04
Sony has a knack of cramming its Cyber-shot series with a whole host of imaging gadgetry, as well as a range of cutting edge features. The latest model in the range - the Sony HX20V - is no different at first glance.The HX20V features an 18.2MP Exmor R...
Good Design, full specification, usability...
Bad Exposure issues, lack of Raw capture...
85%
dcresource.com
Updated:
2018-06-01 09:29:04
The Cyber-shot DSC-HX20V is the midrange model in Sony's trio of GPS-equipped travel zoom cameras. All three cameras -- the HX10V ($330), HX20V ($370), and HX30V ($390) -- all use the same 18.2 Megapixel CMOS sensor. The differences are simple: the HX...
Good Good photo quality for target audience, Packs a 20X zoom lens into a compact body, Optical image stabilization, with 3way "active mode" for movies, Supersharp 3inch LCD display, Very snappy performance, especially autofocus, Good set of manual controls, which include white balance finetuning and bracketing, Two "intelligent" auto modes pick the scene mode for you, Builtin GPS with compass, Anti M...
Bad Lots of detail smudging, even at ISO 100, Tends to underexpose; highlight clipping can be an issue at times, Redeye a problem, though it can be removed in playback mode, Only two apertures to choose from at any one time; no shutter or aperture priority modes, or RAW support, No manual controls in movie mode, Ten shot limit in burst mode, even at 2 frames/sec, Design annoyances: custom button hard...
Bottom line Conclusion The Sony Cyber-shot DSC-HX20V is a very good travel zoom camera that offers a great selection of auto modes, some very useful bells and whistles, limited manual controls, blazing performance, and 1080/60p video recording. If you're not "pix...
0%
digital-photography-school.com
Updated:
2018-06-01 09:29:14
First there was the HX5V, then HX9V … now the HX20V. So we’ve gone from a 10x zoom camera to a 15x, and finally a 20x zoom compact digicam.I happily use the earlier HX5V as an everyday camera, for holidays and occasionally for shots of review cameras...
Bottom line Quality: one of the best performers in the compact market.Why you would buy it: great for Full HD movie shooting; great for macro shooting; 10 fps continuous shooting; excellent high ISO performance.Why you wouldn't: no RAW capture; small sensor.At the en...
0%
dpreview.com
Updated:
2018-06-01 09:29:14
1. Introduction2. Specifications3. Body & Design4. Features5. Menus & Playback6. Performance & Photo Quality7. Image Quality Compared (JPEG)8. Movie9. Conclusion10. Samples Sony Cyber-shot DSC-HX20V Review June 2012 | By Jeff Keller The Sony Cyber-shot...
Bottom line The Sony Cyber-shot DSC-HX20V is a very good travel zoom camera that offers a great selection of auto modes, some very useful bells and whistles, limited manual controls, blazing performance, and 1080/60p video recording. If you're not 'pixel peeping'...
74%