location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HBH-300 Bluetooth headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HBH-300 Bluetooth headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY901411/01 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony HBH-300 Bluetooth headset Wireless :
The short editorial description of Sony HBH-300 Bluetooth headset Wireless

HBH-300 Bluetooth headset
More>>>
Sony HBH-300 Bluetooth headset Wireless:
The official marketing text of Sony HBH-300 Bluetooth headset Wireless as supplied by the manufacturer

Akono™ Headset HBH-300
Using your phone or your headset for answering or making calls? The person you talk to won’t notice the difference. The noise canceling feature and excellent sound quality of Akono™ Headset HBH-300 makes it a pleasure to handle calls even in environments with a lot of background noise. You can leave your phone in your pocket or a bag – Bluetooth™ wireless technology connects your headset to your phone at a distance of up to 10 meters. Long talk and standby times and a slim ear piece are added features. A headset stand for your office or your car is included to make sure that your headset is always at hand, but neatly out of the way. And connected to a regular charger or a Cigarette Lighter Adapter, the headset stand makes sure that your headset is ready and charged when you need it. Wherever you are, the HBH-300 guarantees that your voice is heard, loud and clear. The HBH-300 can be used with any brand of Bluetooth™ mobile phones that support the Headset or Handsfree profiles.

- Practical Bluetooth™ Headset – the true work horse of the Akono™ range.
- Excellent sound quality and long talk and standby times.
- Convenience of Bluetooth™ wireless technology

Short summary description Sony HBH-300 Bluetooth headset Wireless:
This short summary of the Sony HBH-300 Bluetooth headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HBH-300 Bluetooth headset, Wireless, 0.988 oz (28 g), Headset

Long summary description Sony HBH-300 Bluetooth headset Wireless:
This is an auto-generated long summary of Sony HBH-300 Bluetooth headset Wireless based on the first three specs of the first five spec groups.

Sony HBH-300 Bluetooth headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.988 oz (28 g)

Performance
Product type *
Headset
Headset type
Monaural
Compatible products
K600i, W800i, K750i, D750i, V800i, V800, S700i, P910i, K700i, Z1010, T630, P900, Z600, T610, P800, T68i
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Bluetooth
Yes
Battery
Talk time
10 h
Standby time
300 h
Weight & dimensions
Weight
0.988 oz (28 g)
Other features
Compatibility
Telephone