|
Shake it, flick it and listen to the music hardly seems like an appropriate introduction to a mobile phone but this is a Walkman phone...
|
|
|
As if the choice of Walkman phones from Sony Ericsson was not big and confusing enough, then be prepared as it may just get a whole lot harder to choose with the introduction of the Sony Ericsson W980. The Sony Ericsson W980 Whats in the box?Sony Eric...
Overall the W980 from Sony Ericsson is a decent addition to the Walkman range with a number of features and functions it is a great phone for music lovers. Despite this there is little to set it apart from its competition and indeed the other Walkman p...
|
|
itreviews.com Updated: 2011-09-24 15:03:25
|
The main drawback of this phone is its lack of memory expansion options. Its size wont appeal to everyone, but it is a perfectly competent music player. Sony Ericsson - W980 price Buy Sony Ericsson W980 securely online at a bargain price £399.99 inc...
|
|
whatmobile.net Updated: 2011-09-24 15:03:25
|
If you can remember paying a small fortune for memory cards measured by the megabyte rather than gigabyte, you’ll probably be quite amazed by the number of devices on sale today with huge storage capacities. In the 1990s, you would have been impressed...
There’s a decent amount of storage for music, and controlling it is nice and simple...
The phone feels cheap in the hand, and the outer screen and internal speakers lack quality...
When you first get the W980 in your hand, the plastic will make you wonder if it will last long enough to play all the music you’re able to save on its 8GB of internal storage. You’ll worry less when you see how well it works as an ordinary ph...
|
|
gadgetshow.channel5.com Updated: 2011-09-24 15:03:28
|
The Sony Ericsson W980i is a medium clamshell mobile phone that weighs about 100 grams. The W980i is not just a fashion phone but a Walkman branded music phone that could spice up your life with music while enjoying its mobile capabilities. It comes in...
The music-phone market is more competitive than an American Little Miss beauty pageant, so it's going to need something special to stand out. The W980i has a few things, starting with its compact clamshell which belies the fact it can stomach 2,000 MP...
The W980i's fingerprint-loving mirrored finish and overly plastic shell doesn't scream high-end, while the lack of integrated 3.5mm headphone jack is annoying. The built-in FM transmitter is a good idea, but when we streamed tunes to a car stereo...
The best Walkman phone we've ever clapped eyes on. Or should that be ears? Either way, the sonic brilliance coupled with a superb screen and stunning battery outweighs its dodgy design. Sony Ericsson W980i is tagged with Sony Ericsson, MP3 player, cla...
|
|
|
Leading the line for the Walkman phone range, Sony Ericssons flagship W980 comes with plenty of music mobile firepower. Boasting 8GB of built in memory, the W980 is loaded with the latest Walkman player gadgetry, plus a hefty shot of multimedia functi...
High quality Walkman music player, 8GB onboard memory, Touch sensitive external Walkman buttons, Good quality earphones supplied, Built in FM transmitter, HSDPA high-speed 3G connectivity, Stylish design, 3.2-megapixel camera, Google Maps, Solid build...
No Wi-Fi, No expandable memory, Camera performance is average, with no autofocus or flash, Poor positioning of camera, No built-in GPS, Average screen doesnt reflect large body size, Video capture quality limited, Motion sensor doesnt work with all f...
|
|
|
Unlike Sony Ericsson’s previous 8GB-packing Walkman W960i effort, the W980 doesn’t bring touchscreen smartphone functionality into play. Instead, it’s an evolutionary upgrade from Sony Ericsson’s recent series of 3G Walkman handsets, such as the W890i...
It lacks some top-end functionality, such as Wi-Fi and GPS, and its camera is a reasonable but ordinary shooter. Expandable memory would also have been desirable. For a non-smartphone device, though, the W980 does have a pretty decent set of features...
|
|
|
It's said that familiarity breeds contempt, but in the world of mobile phones we think it's more a case of better the devil you know.While Nokia led the way in terms of sheer ease of use when mobiles first emerged, Ericsson has since more than matched...
Simple to use, sensible menu and button layout, good spec...
Audio and video playback are bettered...
|
|
T3.com Updated: 2011-09-24 15:03:29
|
Sony Ericssons latest Walkman phone is a tasty clamshell, compact enough to fit into a shirt pocket, but more than capable of becoming your primary music player. The top of the shell conceals gorgeous music controls, which illuminate orange, for ski...
8GB memory, Terrific music features...
No card slot, Awful lens position...
A sexy music phone, far better than some dedicated mp3 players, but there are too many niggles to give it five stars...
|
|
3g.co.uk Updated: 2011-09-24 15:03:29
|
Theres much to like about the Sony Ericsson W980. The music player is superb, and once we got over our reservations regarding the clamshell design, we have to admit its a smart-looking handset. Theres even push-email, although this requires a degre...
|
|
|
The Sony Ericsson W980 is an astoundingly good consumer phone that is beautifully finished, offers that all-important haptic interface to give it a real edge, a full 8GB of onboard memory and some well designed features. Although primarily a music p...
While there are one or two aspects of the Sony Ericsson W980 that we found a little tricksy – primarily the fact that when youve been grooving along to the latest top tunes and unplug the earphones from the phone, it continues to blare out the songs...
|
|
EISA.eu Updated: 2011-09-24 15:03:29
|
Who could resist this piano-black Walkman-series phone? It’s a quad-band handset loaded with 8 GB of internal memory, a 3.2 Megapixel camera, an FM tuner, Bluetooth stereo, and a music player that operates even with the phone flip-lid closed. Opened o...
|
|
channelnews.com.au Updated: 2011-11-14 02:17:20
|
If you are the type of person who judges a book by its cover, then dont even bother looking at the new Walkman phone. The Sony Ericsson W980 looks like one of those DoCoMo phones you can buy in Japan and feels very cheap to say the least. But if you a...
Light; Internal Memory; HSDPA; FM transmitter; Clever Walkman functions; Other 3.5mm headphones can be used...
Toy-like feel; Not the best-looking Walkman phone around...
Move along with this Walkman phone...
|
|
smarthouse.com.au Updated: 2011-11-14 02:17:22
|
If you are the type of person who judges a book by its cover, then dont even bother looking at the new Walkman phone. The Sony Ericsson W980 looks like one of those DoCoMo phones you can buy in Japan and feels very cheap to say the least. But if you...
|
|
|
A stylish flip handset featuring external touch-sensitive music controls, Sony Ericsson’s latest Walkman handset definitely looks good. The W980i is a great example of what can be achieved with a balance of style and features. It boasts 8GB of internal...
Design, external display and music controls, 8GB internal memory, HSDPA-capable, excellent headphones...
No memory card slot, mediocre camera...
The W890i is Sony Ericsson’s most stylish clamshell yet. A great combination of style and features, 8GB of memory and excellent headphones make this one of the best music handsets currently on the market...
|
|
|
Sony Ericsson W980iRelated posts: Sony Ericsson's G705 slider mobile phone announced | Sony Ericsson to launch mobile music service in a stunning display of originality...
|
|
|
6th of October 2008. The Sony Ericsson W980 is Sony Ericsson’s newest and coolest looking Walkman phones. Music is in essence, and with superb audio quality, the Walkman 3 player, an FM-transmitter, external music controls and a massive 8 giga...
The W980 is somewhat an odd acquaintance - either you love it or you don’t. I’m personally quite fond of it, although it lacks WLAN, which is a very important feature for me. The price of the W980 has come down to what I think is an acceptable...
|
|
|
Video review: A talented music phone that’s let down by the rest of its feature arsenal...
Compact, pocket-friendly design. Healthy 8GB dose of internal memory. User-friendly Walkman player. New look audio equaliser options. Rapid HSDPA download speeds...
Mirrored design still divides. 3.2MP camera is woefully basic and ergonomically challenging. No integrated 3.5mm headphone. Lack of memory card slot to expand memory beyond 8GB...
A talented music phone that’s let down by the rest of its feature arsenal...
|
|
|
On paper, the W980 has a stunning set of specifications, but its when you get the phone in your hand that things begin to go a little downhill.Theres no denying that an 8GB internal memory, touch screen controls, HSDPA, a Walkman music player and a 3...
8GB internal memory, 3.2megapixel camera, Touch sensitive MP3 buttons, HSDPA...
No external memory slot, No 3.5mm headphone jack, Cheap build quality...
A top music phone, but certainly not the best all-rounder. Cheap build quality, lack of external memory card slot and 3.5mm headphone jack is disappointing...
|
|
smape.com Updated: 2016-11-26 18:33:19
|
These days, clamshell models are dwindling in number, giving way to the more numerous sliders and candy bars. The majority of new clamshells are targeted at a female audience and can’t boast much about their functionality. A technologically advanced c...
|
|
mobileburn.com Updated: 2016-11-26 18:33:19
|
The W980 is the latest Walkman branded handset from Sony Ericsson, featuring 8GB of built-in memory and unique touch-sensitive music buttons on the front panel. Currently at the top of the Sony Ericsson Walkman range, this device has a lot to live up...
Great music abilities, plenty of storage, FM transmitter, good battery...
Small display, average camera, no memory card slot...
The Sony Ericsson W980 is a great phone, especially if youre after a device with a top-notch music player. With its included high-quality headphones, 8GB of storage, motion controls, and stereo Bluetooth, there arent many phones on the market that e...
|
|
|
The W890i is Sony Ericsson's current flagship Walkman handset. With 8GB of memory built in it is designed to meet the needs of the mobile music fan who doesn't want to carry a separate player but who does want plenty of music at their disposal. It is a t...
|
|
|
The W980i’s reception quality was never an issue, nor was its ring tone volume – it got through in most situations. The vibro alert is a tad above average strength-wise. The W980 has already arrived and retails for around 420 Euro. It’s not a music-mi...
|
|
|
The Sony Ericsson W980 is an astoundingly good consumer phone that is beautifully finished, offers that all-important haptic interface to give it a real edge, a full 8GB of onboard memory and some well designed features.Although primarily a music phon...
While there are one or two aspects of the Sony Ericsson W980 that we found a little tricksy – primarily the fact that when you've been grooving along to the latest top tunes and unplug the earphones from the phone, it continues to blare out the songs...
|
|
mobilechoiceuk.com Updated: 2016-11-26 18:33:19
|
If we were judging this handset solely on music, it would be right up there, but as an overall package the phone is somewhat lacking. Related links Sony Ericsson unveils T700 James Bond to use Sony Ericsson C902 Sony Ericsson G705 mobile phone due for...
A superb music offering from Sony Ericsson, while the 8GB of onboard memory provides plenty of storage space...
Although it doesn’t pretend to be a camera phone, we were still disappointed with the overall snapping experience.Look and Feel...
If we were judging this handset solely on music, it would be right up there, but as an overall package the phone is somewhat lacking...
|
|
mobileblah.com Updated: 2016-11-26 18:33:19
|
When we talk about music phone, W series from Sony Ericsson must be at the top ten chart if it is not the best one. Cool design with a complete features and new technology is SE’s perfect weapon to serve customers, especially young generation for such...
|
|
avecmobile.com Updated: 2016-11-26 18:33:19
|
At a first glance, the Sony Ericsson W890i looked like another elegant Walkman music phone, but when we picked it up, we were surprised how well it was designed. Although the phone appeared a bit edgy and icy (we tried out the silver model), in the...
|
|
infosyncworld.com Updated: 2016-11-26 18:33:19
|
Sony Ericssons new W980 Walkman phone has plenty of storage and an FM transmitter to broadcast to your radio. Will touch sensitive buttons stymie the best-in-class music player?...
Slim design, 8GB of built-in storage, great Walkman player, FM transmitter.
No real headphone jack, touch sensitive buttons arent our favorite. NillSlightMODERATEPalpableExtreme...
Sony Ericssons new W980 has everything we like about a Walkman phone, including the excellent Walkman player, a nice slim design and a rich, colorful interface. We werent crazy about the touch sensitive buttons on the front, but in our hands-on tim...
|
|
|
‘I want a phone which I can listen to music by without compromise!’ - if this thought keeps running in your head, then look here before you go shopping. W980 is one of the latest models in Sony Ericsson’s Walkman series and may just be the perfect fi...
Excellent sound quality when listening to music with earpieces, Convenient control in closed position, 8 GB internal memory, FM transmitter...
Unsatisfactory sound quality while talking, Inconvenient to handle and carry in a pocket, The camera is not up to the mark, There is no memory card slot...
Our first experience with W980 impressed us in an unexpected way maybe because most of the time we used headphones while listening to the music. The next day revealed the naked truth. The Walkman is a high class phone but it somehow does not match up w...
|
|
tech-faq.com Updated: 2016-11-26 18:33:19
|
If the thought of a cell phone that also acts as a Walkman brings music to your ears then you will want to become closely acquainted with the Sony Ericsson W980. This piano black phone that premiered in February 2008 has an 8GB memory and a front clam...
The Sony Ericsson W980 has some very appealing features:8GB of memory ,Comes with Portable Handsfree HPM-77 headphones ,FM radio and a built-in FM transmitter ,HSPDA , Bluetooth 2.0 ,3.2 megapixel camera ,Sony Ericsson software applications (such as th...
There are some cons to this music-focused phone:Screen is small and flimsy ,Hard to find buttons (collection of rounded indents instead of buttons) ,Minimalist look that does not appeal to everyone ,Lack of a 3.5 mm socket ,Clear bar at the bottom ligh...
The Sony Ericsson W980 is one of the better Walkman phones currently on the market. It has a number of excellent features that allow it to stand out from other phones of its kind. It is money well spent if you would like to enjoy listening to your favo...
|
|