location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K320i Misty Silver 2.89 oz (82 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K320i Misty Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013099/21
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:31:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony K320i Misty Silver 2.89 oz (82 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
More>>>
Short summary description Sony K320i Misty Silver 2.89 oz (82 g):
This short summary of the Sony K320i Misty Silver 2.89 oz (82 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K320i Misty Silver, 128 x 160 pixels, 0.3 MP, Bluetooth, 700 mAh, Silver

Long summary description Sony K320i Misty Silver 2.89 oz (82 g):
This is an auto-generated long summary of Sony K320i Misty Silver 2.89 oz (82 g) based on the first three specs of the first five spec groups.

Sony K320i Misty Silver. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 360 h. Weight: 2.89 oz (82 g). Product color: Silver

Design
Product color *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
UBC
Panel type
UBC
Display number of colors
65536 colors
Memory
Flash card support *
No
Internal memory
15 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Audio
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
700 mAh
Talk time (2G) *
7 h
Standby time (2G) *
360 h
Weight & dimensions
Weight *
2.89 oz (82 g)
Width
3.98" (101 mm)
Depth
1.73" (44 mm)
Height
0.709" (18 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Other features
Interface
Bluetooth (A2DP), IrDA, USB
Networking type
GSM
Operating frequency
900 / 1800 / 1900 MHz
Browser supported
HTML
Video capability
Yes
Playback formats
mp3/aac