location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-SX15E 0.8 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-SX15E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCRSX15EB show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DCR-SX15E 0.8 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.8 MP CCD 1/2.3" Black
  • - Optical zoom: 50x Digital zoom: 1800x
  • - LCD 2.7"
  • - 640 x 480 pixels
  • - Dolby Digital Built-in microphone Built-in speaker(s)
  • - DC-in jack
Guarantee:
Long product name Sony DCR-SX15E 0.8 MP CCD Black :
The short editorial description of Sony DCR-SX15E 0.8 MP CCD Black

DCR-SX15EB, 0.8 MP (640 x 480), 50x optical/1800x digital zoom, 1/2.3" CCD, 2.7" LCD, Dolby Digital, 1.9 W, Black
More>>>
Sony DCR-SX15E 0.8 MP CCD Black:
The official marketing text of Sony DCR-SX15E 0.8 MP CCD Black as supplied by the manufacturer

- SD shooting - Up to 2 hr 55 min (LP mode) Standard Definition video shooting on 4GB Memory Stick™ (not supplied)
- 800k CCD Sensor - Captures crisp, clear video with clear low-light image quality (min. illumination 3lux)
- 50x optical zoom lens - Quality lens by Sony with powerful optical zoom range to pull distant objects closer.
- SteadyShot - Electronic Image Stabilisation reduces effects of camera shake during handheld shooting.
- 6.7cm / 2.7" wide Clear Photo LCD - High quality (230k dot resolution) wide display screen.
- Face Detection - Face Detection for clear, natural faces Recognises up to 8 faces in scene.
- (Clearance products are brand new products that are now end of life,
- and are sold with a standard Sony 1 year warranty.)

Short summary description Sony DCR-SX15E 0.8 MP CCD Black:
This short summary of the Sony DCR-SX15E 0.8 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-SX15E, 0.8 MP, CCD, 1/2.3", 2.7", LCD, 18.7 oz (530 g)

Long summary description Sony DCR-SX15E 0.8 MP CCD Black:
This is an auto-generated long summary of Sony DCR-SX15E 0.8 MP CCD Black based on the first three specs of the first five spec groups.

Sony DCR-SX15E. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/2.3". Optical zoom: 50x, Digital zoom: 1800x, Focal length range: 1.8 - 90 mm. Compatible memory cards: Memory Stick (MS), MS PRO Duo, MS Pro-HG, SD, SDHC. White balance: Auto. Camera shutter speed: 1/3 - 1/3500 s

Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
1/2.3"
Optical sensor resolution
960000 pixels
Lens system
Focal length range
1.8 - 90 mm
Focal length (35mm film equivalent)
1.54 - 86.6" (39 - 2200 mm)
Optical zoom *
50x
Digital zoom *
1800x
Image stabilizer *
Yes
Storage
Compatible memory cards *
Memory Stick (MS), MS PRO Duo, MS Pro-HG, SD, SDHC
White balance
White balance
Auto
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/3 - 1/3500 s
Display
Display diagonal *
2.7"
Display
LCD
Viewfinder
Viewfinder type *
Not available
Camera
Minimum illumination
3 lx
Design
Product color *
Black
Video
Maximum video resolution *
640 x 480 pixels
Video formats supported
MPEG2
Still image
Image formats supported
JPG
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
DV port
No
DC-in jack
Yes
Microphone in
No
HDMI *
No
S-Video in
No
S-Video out
No
Battery
Video recording time *
1.75 h
Battery type
NP-FV30
Weight & dimensions
Width
2.13" (54 mm)
Depth
4.45" (113 mm)
Height
2.17" (55 mm)
Weight *
18.7 oz (530 g)
Packaging content
Bundled software
Picture Motion Browser
Other features
Auto focus
Yes
Power consumption (typical)
1.9 W
Video out
Yes
Audio output
Yes
Manual focus
Yes
Noise reduction
Yes
Night mode
No
Sports
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:20:36
Uk has collected 1 expert review for Sony DCR-SX15E and the rating is 68 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
68%
Country Distributor
United Kingdom 1 distributor(s)