location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-VX2000 NON 380Kpix 4MB PAL USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-VX2000 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 21:07:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.38 MP CMOS 1/3"
  • - Optical zoom: 12x Digital zoom: 48x
  • - LCD
  • - Built-in microphone
Guarantee: 1 year warranty
Long product name Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS :
The short editorial description of Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS

DCR-VX2000 NON380000pix 16bit PAL USB
More>>>
Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS:
The official marketing text of Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS as supplied by the manufacturer

Once you pick up the Sony DCR-VX2000 MiniDV Handycam camcorder, you will not put it down! Never went to film school? Heres your chance to create the films youve always dreamed of making. Start filming now and enjoy features like a 3-CCD imaging system, aspherical 58mm lens, and a manual zoom ring for extremely accurate and detailed videos. You could be the next independent filmmaker to make it big. Just remember it all began with Sony.

Short summary description Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS:
This short summary of the Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-VX2000 NON 380Kpix 4MB PAL USB, 0.38 MP, CMOS, 1/3", LCD, 3.09 lbs (1.4 kg)

Long summary description Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS:
This is an auto-generated long summary of Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS based on the first three specs of the first five spec groups.

Sony DCR-VX2000 NON 380Kpix 4MB PAL USB. Total megapixels: 0.38 MP, Sensor type: CMOS, Optical sensor size: 1/3". Optical zoom: 12x, Digital zoom: 48x, Focal length range: 6 - 72 mm. Display: LCD. Minimum illumination: 2 lx. Weight: 3.09 lbs (1.4 kg), Width: 4.53" (115 mm), Depth: 13.5" (342 mm)

Image sensor
Total megapixels *
0.38 MP
Sensor type *
CMOS
Optical sensor size *
1/3"
Effective megapixels (movie)
340000 MP
Lens system
Focal length range
6 - 72 mm
Optical zoom *
12x
Filter size
2.28" (5.8 cm)
Digital zoom *
48x
Image stabilizer *
Yes
Display
Display
LCD
Camera
Minimum illumination
2 lx
Audio
Built-in microphone *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
4.53" (115 mm)
Depth
13.5" (342 mm)
Height
5.75" (146 mm)
Weight *
3.09 lbs (1.4 kg)
Other features
Horizontal resolution
530 lines
Flash memory
4 MB
Auto focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:55:04
Uk has collected 1 expert review for Sony DCR-VX2000 NON 380Kpix 4MB PAL USB 0.38 MP CMOS and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%