location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-SR21E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-SR21ES show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:48:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 0.8 MP CCD 1/3" Silver
  • - Optical zoom: 57x Digital zoom: 1800x
  • - Internal storage capacity: 80 GB HDD, Memory card
  • - LCD Built-in display 2.7"
  • - 720 x 576 pixels
  • - Dolby Digital 2.0 Built-in microphone Built-in speaker(s)
  • - DC-in jack
  • - Lithium 61 h
Long product name Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver :
The short editorial description of Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver

DCR-SR21ES, 1/8" CCD, 720x576, 57x opt. zoom, HDD 80GB, 2.7" LCD, 270g, silver
More>>>
Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver:
The official marketing text of Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver as supplied by the manufacturer

Fun, easy shooting with high-power zoom
Light and so easy to use, this compact camcorder features a high-quality lens with powerful zoom range to bring distant objects closer. Record crisp video and stereo sound on the internal hard disk drve. Enjoy easy web uploads with built-in PMB Portable software.

Get closer than ever before
It's like packing a telescope with your camcorder. Ultra-powerful Extended Zoom boosts magnification to a huge 67x range. It's more than enough to pull distant subjects close with superb detail and clarity.

Small and light enough to keep with you
With less size and weight to carry, it’s easy to slip your camcorder into a pocket or bag: you can be sure it’s always with you, wherever you go.

Brighten up your subject
Don’t get left in the dark. A video light illuminates your subject for great results when you’re shooting in low light at parties, indoors or with night-time scenes.

Sharing made simple
Don't keep all those great memories stuck inside your camcorder. PMB Portable software inside Handycam lets you upload videos to popular web sharing sites like YouTube from almost any connected PC.

Preserve your memories
Why not save those memories onto DVD for safekeeping or sharing with friends? It's easy with the super-speed DVDirect Express disc burner Alternatively, Handycam lets you transfer footage straight to an external hard disk drive... with no PC needed.

Short summary description Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver:
This short summary of the Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-SR21ES, 0.8 MP, CCD, 1/3", 80 GB, 2.7", LCD

Long summary description Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver:
This is an auto-generated long summary of Sony DCR-SR21ES camcorder Handheld camcorder 0.8 MP CCD Silver based on the first three specs of the first five spec groups.

Sony DCR-SR21ES. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/3". Optical zoom: 57x, Digital zoom: 1800x, Focal length range: 1.8 - 102.6 mm. Internal storage capacity: 80 GB, Camcorder media type: HDD, Memory card, Compatible memory cards: MS PRO Duo, MS PRO Duo HS, MS PRO Duo Mark 2, MS Pro-HG Duo, SD, SDHC, SDXC. Focus adjustment: Manual. Scene modes: Beach, Candlelight, Fireworks, Landscape, Night, Portrait, Snow, Sports, Spotlight, Sunrise, Sunset

Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
1/3"
Effective megapixels (image)
0.56 MP
Effective megapixels (movie)
0.49 MP
Lens system
Interchangeable lens
No
Focal length range
1.8 - 102.6 mm
Focal length (35mm film equivalent)
1.54 - 87.5" (39 - 2223 mm)
Optical zoom *
57x
Digital zoom *
1800x
Image stabilizer *
Yes
Image stabilizer type
Electronic Image Stabilization (EIS)
Storage
Internal storage capacity *
80 GB
Camcorder media type *
HDD, Memory card
Compatible memory cards *
MS PRO Duo, MS PRO Duo HS, MS PRO Duo Mark 2, MS Pro-HG Duo, SD, SDHC, SDXC
Focusing
Focus adjustment
Manual
Face detection
Yes
Exposure
Scene modes
Beach, Candlelight, Fireworks, Landscape, Night, Portrait, Snow, Sports, Spotlight, Sunrise, Sunset
White balance
White balance
Auto
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
No
Built-in light
Yes
Shutter
Camera shutter speed
1/3 - 1/3500 s
Display
Display diagonal *
2.7"
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
230000 pixels
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
3 lx
Back Light Compensation (BLC)
Yes
3D *
No
Design
Product color *
Silver
Video
Maximum video resolution *
720 x 576 pixels
Video formats supported
MPEG2
Bitrate at maximum video resolution
9 Mbit/s
Still image
Maximum image resolution *
640 x 480 pixels
Image formats supported
JPG
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
DC-in jack
Yes
HDMI *
No
S-Video out
No
Battery
Battery technology *
Lithium
Battery life (max) *
61 h
Battery type
NP-FV30
Weight & dimensions
Width
2.32" (59 mm)
Depth
4.88" (124 mm)
Height
2.56" (65 mm)
Weight *
9.52 oz (270 g)
Packaging content
Cables included
AV, USB
Batteries included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:20:36
Uk has collected 1 expert review for Sony DCR-SR21E and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%