location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniDV Handycam DCR-HC30E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-HC30E
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.8 MP CCD 1/6"
  • - Optical zoom: 10x Digital zoom: 120x
  • - Hybrid LCD 2.5"
  • - PictBridge
Long product name Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD :
The short editorial description of Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD

MiniDV Handycam DCR-HC30E
More>>>
Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD:
The official marketing text of Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD as supplied by the manufacturer

A super compact MiniDV Handycam camcorder with a range of innovative features and digital effects

Features:
- Photo mode on Memory Stick™ (VGA)
- MPEG Movie EX
- Carl Zeiss® Lens
- 800,000 pixels Advanced HAD CCD
- Super SteadyShot

Short summary description Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD:
This short summary of the Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MiniDV Handycam DCR-HC30E, 6.8 MP, CCD, 1/6", 2.5", Hybrid LCD, 13.4 oz (380 g)

Long summary description Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD:
This is an auto-generated long summary of Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD based on the first three specs of the first five spec groups.

Sony MiniDV Handycam DCR-HC30E. Total megapixels: 6.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 10x, Digital zoom: 120x. Camcorder tape type: Mini-DV. Display diagonal: 2.5", Display: Hybrid LCD. Minimum illumination: 5 lx

Image sensor
Total megapixels *
6.8 MP
Sensor type *
CCD
Optical sensor size *
1/6"
Lens system
Optical zoom *
10x
Digital zoom *
120x
Storage
Camcorder tape type
Mini-DV
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Display
Display diagonal *
2.5"
Display
Hybrid LCD
Camera
Minimum illumination
5 lx
Ports & interfaces
USB 2.0 ports quantity *
1
Ports & interfaces
PictBridge *
Yes
DV port
No
Composite video out
1
S-Video in
Yes
S-Video out
Yes
Battery
Battery type
InfoLithium
Weight & dimensions
Width
1.97" (50 mm)
Depth
3.39" (86 mm)
Height
4.41" (112 mm)
Weight *
13.4 oz (380 g)
Other features
Resolution
640 x 480 pixels
Flash memory
8 MB
Lens system
Carl Zeiss
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:17
Uk has collected 3 expert reviews for Sony MiniDV Handycam DCR-HC30E 6.8 MP CCD and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
easycamcorders.com
Updated:
2017-03-01 09:11:17
Automatic amenities on the DCR-HC30 include the aforementioned options of Spot Metering and Spot Focusing, allowing users to focus or adjust the exposure to a particular area of the image by touching the corresponding area on the camcorders touch scre...
0%
camcorderinfo.com
Updated:
2017-03-01 09:11:17
Sonys HC30/40 camcorders were designed with ease of use in mind. Therefore the automatic controls will not disappoint the user who likes to turn on and go. One nice feature introduced in last years models was the spot focus and spot metering options...
38%