location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 3, 160GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 3, 160GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CECH-2501A
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2018 18:11:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony PlayStation 3, 160GB Wi-Fi Black :
The short editorial description of Sony PlayStation 3, 160GB Wi-Fi Black

PlayStation 3, 160GB, Black
More>>>
Sony PlayStation 3, 160GB Wi-Fi Black:
The official marketing text of Sony PlayStation 3, 160GB Wi-Fi Black as supplied by the manufacturer

The PlayStation®3 system gives you everything you want: tons of exclusive games with great graphics; a built-in Blu-rayTM player for your HD movie collection; pristine picture quality delivered at 1080p; 160GB of memory housed in an incredibly light and quiet console; and built-in Wi-Fi. Register for a PlayStation®Network membership to get access to exclusive multiplayer online games or download hundreds of other games, movies and TV series. Once you subscribe to Netflix, you can even stream movies and TV series at no additional charge. Experience CDs and DVDs in surround sound by playing them on your PS3TM system and store music, photos and video on its giant hard drive. Simply put, get everything you want in a slim, sleek, powerful package.

Check out an example of how much digital content you can fit on your 160GB System:
- 1,280 rich, immersive games;
- Almost 100 of your favorite movies;
- Over 36,500 songs for you to rock out to;
- 25,600 photos capturing your most cherished memories.

Key Feature
- 160GB HDD for storing games, music, videos and photos;
- High Definition Blu-ray™ player;
- Internet ready with built-in Wi-Fi;
- Two USB ports;
- Cell Broadband Engine advanced microprocessor;
- HDMI output for 1080p resolution (cable sold separately);
- PlayStation®Network membership.

A fully loaded gaming system
- DUALSHOCK®3 wireless controller;
- AC power cord;
- AV cable;
- USB cable.

Short summary description Sony PlayStation 3, 160GB Wi-Fi Black:
This short summary of the Sony PlayStation 3, 160GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 3, 160GB, PlayStation 3, Black, 256 MB, 160 GB, Blu-ray, Serial ATA

Long summary description Sony PlayStation 3, 160GB Wi-Fi Black:
This is an auto-generated long summary of Sony PlayStation 3, 160GB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PlayStation 3, 160GB. Platform: PlayStation 3, Product color: Black, Internal memory: 256 MB. Internal storage capacity: 160 GB, Optical drive type: Blu-ray, HDD interface: Serial ATA. Bluetooth version: 2.1+EDR. Video out: AV. Weight: 7.05 lbs (3.2 kg)

Performance
Platform *
PlayStation 3
Internal memory
256 MB
Product color *
Black
Storage
Internal storage capacity *
160 GB
Optical drive type
Blu-ray
HDD interface
Serial ATA
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth *
Yes
Network
Bluetooth version
2.1+EDR
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
2
DC-in jack
Yes
Video out
AV
Digital audio optical out *
1
Weight & dimensions
Weight
7.05 lbs (3.2 kg)
Other features
Power requirements
100 - 240V
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 11:22:14
Uk has collected 75 expert reviews for Sony PlayStation 3, 160GB Wi-Fi Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2011-08-28 11:22:10
Update: also see our PS3 Slim 250 GB review.The PS3 Slim is the latest incarnation of Sony's opinion-dividing PlayStation 3 games console.It's essentially the same console as before, but with slimmed down components and a new, smaller chassis. The key...
Good 120GB storage, It's smaller, It's ligher, Up to 50% less power consumption, Brilliant media device, Blu-ray player built-in, Wi-fi included...
Bad It's a bit ugly, The price is still high, No PS2 gaming, PSN outclassed by Xbox Live...
Bottom line Update: also see our PS3 Slim 250 GB review.The PS3 Slim is the latest incarnation of Sony's opinion-dividing PlayStation 3 games console.It's essentially the same console as before, but with slimmed down components and a new, smaller chassis. The key...
90%
gadgetshow.channel5.com
Updated:
2011-08-28 11:22:10
When it first launched a couple of years back, the Sony Playstation 3 offered unprecedented power and gaming performance. In a bid to keep it fresh, Sony launched a new, slimmer Playstation 3. The components are pretty similar, but read on to find if i...
Good The styling of the Sony PS3 Slim is a 100 per cent improvement on the original PS3. The original console may have been powerful, but it was also big and bloated, and looked out of place when sat alongside the latest slimline HD TVs. The slim Playstation 3 features a much thinner chassis, and also gets a smarter matt black finish. Gaming was always an issue for the original PS3, and this is anothe...
Bad The biggest drawback on the Sony PS3 Slim is the lack of support for older Sony PS2 games. It seems to be completely unnecessary, and fails to take into account the thousands of PS2 owners who plan on upgrading while still wanting to play some of their older games.
Bottom line That said, the Sony PS3 Slim is still an impressive achievement, and it easily ranks among the best gaming consoles ever. Slimmer, neater and packed with features, it's definitely a must have. Best offers for the Sony Playstation 3 SlimMarks and Spence...
100%
T3.com
Updated:
2011-08-28 11:22:10
Earlier this year we brought you news of the , The good news for PS3 owners is that this simple firmware fix will render your console 3D capable. An extra £23.99 buys the 3D update with playable demos of Wipeout HD and Motorstorm: Pacific Rift and o...
Good Adds thrilling 3D effect to games, Great media management and user experience, 250GB hard drive...
Bad 3D Blu-ray update not quite ready, Some crosstalk video noise...
Bottom line 3D gaming improves what was already a fantastic console. When the 3D Blu-ray update arrives, this will perhaps be the ultimate multimedia device.
100%
theregister.co.uk
Updated:
2011-08-28 11:22:10
The PS3 Slim sees Sony hoping to invigorate sales of the Playstation 3 with a lighter and much less expensive model. No doubt the company views this as a chance to redeem the brand before it starts to look like a fat old aunt in the console war. For th...
Bottom line Has Sony redeemed the PS3 brand? Regardless of the previously stated drawbacks, and the triumph of image over substance, the fact is that the PS3 Slim costs half of what the original PS3 cost when it first launched. It is also smaller, quieter and con...
85%
electricpig.co.uk
Updated:
2011-08-28 11:22:11
The slim PS3 aims to do away with the reputation of the original chubby PS3. No more is it gargantuan, garish and glossier than an iPod nano wearing lipstick. But is the mini, matte and streamlined version an improvement? Read our slim PS3 review: d...
Good Smaller and cheaper than ever before...
Bad No PS2 compatibility...
Bottom line Ticks all the right boxes for an upgrade, but there's no reason to shell out again if you have a first gen PS3...
80%
expertreviews.co.uk
Updated:
2011-08-28 11:22:11
The new PlayStation 3 (PS3) is an amazing piece of technology. As well as playing Blu-ray discs and games, it has a web browser, can play music, photos and videos from data discs or via a network, lets you copy files to its 120GB hard disk and enables...
Bottom line The Slim is an amazingly powerful media centre, game console and web client, with great format support - all in all, a superb buy...
100%
pocket-lint.com
Updated:
2011-08-28 11:22:11
Sony's PlayStation 3 hadn't quite enjoyed the success it deserved, thanks to lofty launch prices for the original version and strong competition on the gaming front from the Xbox 360. Both consoles have evolved over time, with the PS3 Slim following S...
Good Blu-ray player, works as a media hub, quiet, price...
Bad Controller not the best...
Bottom line The PlayStation 3 Slim is an accomplished piece of home entertainment hardware, with something for everyone on offerKey specsBlu-ray, Ethernet, HDMI, MP3 player, Optical, USB, Wi-Fi...
90%
digitalversus.com
Updated:
2011-08-28 11:22:12
Its other features The PS3 Slim is, then, a games console, a multimedia box and a Blu-ray / DVD player. We have also tested it as a Blu-ray player and it scored high in our survey. PS3 Slim test as a Blu-ray / DVD player Internet use Another feature:...
Good Dolby Digital and DTS ( HD versions) compatability and decoding, Good navigation interface, Video codecs recognised, Gigabit network, Games console, Bluray / DVD player...
Bad No support for MKV containers, USB peripherals must be in FAT32, High energy consumption, WiFi G not N...
60%
trustedreviews.com
Updated:
2011-08-28 11:22:12
Call it drab, call it dull, call it penny pinching and conservative, but releasing the PS3 Slim is easily the most sensible move Sony has made in donkeys' years. Where it cuts down on the feature set of the original PS3 it does so in ways that don't reall...
Bottom line A more focussed, more affordable, surprisingly quiet PS3. This is the hardware Sony needs to win mainstream hearts and minds. All it needs now is the software...
80%
wired.co.uk
Updated:
2011-08-28 11:22:13
If the original PlayStation 3 was a big glossy testament to Sony's arrogance and excess, the new Slim offers a refreshing (if not particularly sexy) act of contrition.Virtually everything about this machine is scaled back. The price has dropped to arou...
70%
pcadvisor.co.uk
Updated:
2011-08-28 11:22:13
Product Code: 00711719183044 The slim-line Sony PlayStation 3 Slim console (120GB model) bundles the top-notch features of the earlier PlayStation 3 into a smarter, sleeker package. Sony's remodeled PlayStation 3 (120GB) dropped a couple of dress si...
Bottom line As Blu-ray players go, the original PS3 was competitively priced. With a slimmer profile, lower price and lower power consumption, the PlayStation 3 Slim (120GB) is arguably the one to beat. Factor in games, social networking features such as PlayStat...
90%
electricpig.co.uk
Updated:
2011-08-28 11:22:14
It’s been a couple of years in the making, but the Sony PS3 Slim is here at last. Sony’s chubbly console has long needed a crash diet, and the broccoli binge has finally paid off. The PS3 Slim is smaller and cheaper, but is that enough for fence sq...
Good Smaller, cheaper, bigger hard drive...
Bad The still missing PS2 support...
Bottom line The original PS3 did a lot right, but now that £50 and a slice of bulk have been lopped off, it's an essential multimedia machine...
100%
pcauthority.com.au
Updated:
2011-11-04 02:07:07
We've long been fans of Sony's extraordinary PlayStation3, and not only because we're dedicated players of Pro Evolution Soccer. Somehow describing it as a mere games console understates the astonishing breadth of its capability: a PS3 can play your DV...
Bottom line Leaner and fitter for the fight, this is the best PS3 yet, and a decent alternative to a standalone BD player...
100%
pcworld.co.nz
Updated:
2011-11-04 02:07:08
Sony’s remodelled PlayStation 3 (120GB) dropped a couple of dress sizes and over $100 off the price of its predecessor, the original PlayStation 3. For $630, you can now have a first-class, BD-Live-capable Blu-ray player with 1080p HDMI output, integ...
95%
gadgetguy.com.au
Updated:
2011-11-04 02:07:08
Despite its actual performance, its lineup of games, the extra tricks it does, no console in history has been as maligned as Sonys PlayStation 3. Too big, too loud, too expensive - the list of perceived wrongs is long and shrilly declaimed by a surpr...
Good More compact and understated; Runs much quieter; Cheaper than many full-spec Blu-ray players...
Bad 120GB HDD seems ungenerous; Still no remote or HDMI cable...
70%
goodgearguide.com.au
Updated:
2011-11-04 02:07:08
Sonys remodeled PlayStation 3 (120GB) dropped a couple of dress sizes and $200 off the price of its predecessor, the original PlayStation 3. For $499, you can now have a first-class, BD-Live capable Blu-ray player with 1080p HDMI output, integrated Bluetooth and 802.11g, an upgradeable 120GB hard drive, Gigabit Ethernet, 7.1-channel Dolby Digital audio support, and Sonys monstrously powerful custom multiprocessing CPUs. Oh, and it plays PlayStation 3 games, too. The most significant internal...
Good Smaller and lighter, quieter and more energy-efficient...
Bad Only two USB ports instead of four, still no backwards compatibility for PS2 games...
Bottom line With its slicker body and reduced price point, the PlayStation 3 Slim is vastly more enticing than its costly predecessor. As Blu-ray players go, it’s pretty hard to beat -- and that’s before you even factor in the games. If Microsoft claims i...
90%
digitalversus.com
Updated:
2011-11-24 02:05:27
To give you the short-and-quick answer, the PS3 Slim is an almost perfect copy of the older PS3 - which some have seen fit to call...
0%
pocket-lint.com
Updated:
2013-02-20 07:32:57
The PS3 is dead, long live the PS4. Except the PS3 is so far from dead it's almost ridiculous. For one thing, there is a persistent rumour that when the PS4 launches, it will not be backwards compatible with PS3 games. That's not a hardship for most, as a...
Good Much more affordable, brilliant gaming, secondtonone video and media player...
Bad A bit loud, drive cover is a bit cheap and flimsy, still not quite "cheap"...
Bottom line As we write this Sony is gearing up to launch the PS4. That console will be out by the end of the year, we think. Does that mean you shouldn't buy a PS3 if you haven't already got one? Absolutely not, if you don't have one, you're missing out on a l...
90%
techradar.com
Updated:
2013-04-13 07:14:16
Say hello to Sony's newest games console. Not ready to shepherd in the next generation with PS4 quite yet, the Japanese tech giant instead opts for a trimmed-down take on the PlayStation 3 - a 'super slim' model that makes even the last iteration of th...
Good SSD storage option, Tiny dimensions, Great media capability, Perfect for newcomers...
Bad Flimsy exterior, Cheap drive mechanism, Tough price point...
Bottom line Where it does offer food for thought, though, is in the 12GB model's SSD. We think the 500GB model of super-slim is overpriced at £240/$300, in that all it really offers to the existing user base is more gigabytes to fill up. If you're struggling to mana...
90%
lint.com
Updated:
2013-05-02 01:51:30
The PS3 is dead, long live the PS4. Except the PS3 is so far from dead it's almost ridiculous. For one thing, there is a persistent rumour that when the PS4 launches, it will not be backwards compatible with PS3 games. That's not a hardship for most, as a...
Good Much more affordable, brilliant gaming, secondtonone video and media player...
Bad A bit loud, drive cover is a bit cheap and flimsy, still not quite "cheap"...
Bottom line As we write this Sony is gearing up to launch the PS4. That console will be out by the end of the year, we think. Does that mean you shouldn't buy a PS3 if you haven't already got one? Absolutely not, if you don't have one, you're missing out on...
80%
stuff.tv
Updated:
2014-03-22 02:29:43
The Sony PS3 Slim is the liposuctioned reboot of its multimedia powerhouse console, here to see off its rival – Microsoft’s Xbox 360. It’s around 33 per cent smaller, lighter and more power efficient than its predecessor. But Sony hasnt stripped out a...
Good Smaller size. More realistic price. PS3 multimedia power...
Bad Slightly plasticky feel. Slightly worse CD audio playback. Better games on Xbox 360...
Bottom line The price is right, and so is the size, hard drive and Blu-ray playback. Time for late adopters to buy a PS3...
100%
uk.askmen.com
Updated:
2014-05-15 02:29:08
With built-in Blu-ray, Wi-Fi and a 120GB hard drive, the £249 Sony PS3 Slim seems set to become one of the best console deals on the market. It is amazing what a long-awaited price cut and reconfigured hardware setup can do for a system, but with the PS3...
88%
pcworld.co.nz
Updated:
2016-11-10 08:35:19
NameSony's remodelled PlayStation 3 (120GB) dropped a couple of dress sizes and over $100 off the price of its predecessor, the original PlayStation 3. For $630, you can now have a first-class, BD-Live-capable Blu-ray player with 1080p HDMI output, integr...
0%
consumersearch.com
Updated:
2011-08-28 11:22:10
The Sony PlayStation 3 Slim remains a top choice for anyone looking for a high-performance Blu-ray Disc player -- and a complete no-brainer for someone who is also interested in the PS3's prowess as a high-end video-gaming machine. Though the PlayStati...
Good Highquality Bluray playback, WiFi connectivity, Highend videogame console, 3D compatibility...
Bad Doesn't look like a home theater component, Remote for home theater use costs extra, Soso DVD performance, Noisy discloading mechanism...
0%
ld2.ciol.com
Updated:
2011-08-28 11:22:10
It has been quite a few years since Sony put the Playstation 3 gaming console on the shelves. As a sucessor to the Playstation 2, the Playstation 3 has had a steady run, holding off competition from the likes of Microsoft's Xbox and Nintendo's Wii. Thi...
Good Slimmer, matter finish, Less power consumption...
Bad Unstable vertically...
0%
etechreviews.com
Updated:
2011-08-28 11:22:11
Thumbs Up:Free online game service, inbuilt Wi-Fi and Web browser; internal power supply; 1080p HDMI output; 120GB hard drive; works as both DVD and Blu-ray player; easy interface; high-definition games; slimmer and more compact; quieter operation with...
0%
soundandvision.com
Updated:
2011-08-28 11:22:11
Now bitstreams Dolby TrueHD and DTS-HD Master Audio , Fast and reliable Blu-ray playback , Built-in Wi-Fi for Web interactivity and firmware updates We’ve reviewed Sony’s PlayStation 3 twice in Home Theater (March 2007 and May 2008). Since Sony has pr...
0%
televisions.com
Updated:
2011-08-28 11:22:11
The new slim version of the PlayStation 3 outperforms its predecessor — as well as being smaller and cheaper! On the wider market too, the wide range of functions makes it nigh-on...
0%
pcmag-mideast.com
Updated:
2011-08-28 11:22:11
To the casual observer, there’s nothing particularly slim about the new Sony PlayStation 3’s sleek black housing—it’s only when you compare it with its nearly three-year-old counterpart, the previous-gen PS3, that you see how much smaller it is. The bi...
0%
tomsguide.com
Updated:
2011-08-28 11:22:11
Stay up to Date!Sony regularly publishes firmware updates for the PS3. For the uninitiated, the firmware is the software that’s built into the console. Updating the PS3 can correct crashes or add new functions, including compatibility for things like B...
0%
thereviewcrew.com
Updated:
2011-08-28 11:22:12
You’ve heard about the new PS3 Slim, maybe even seen it on store shelves, but is it really worth upgrading to if you already own a big ol’ fat PS3? We thought we’d take a close look at the two models to help you decide if you should upgrade, or just be...
Bottom line The New 120GB PS3 “Slim” is a fine looking machine. It’s stylish, it performs well and it’s priced right. Sure it may take a few seconds longer to load Blu-ray discs, but it’s not a big deal. If you already own a PS3, we’re not sure why you’d bother to...
0%
devhardware.com
Updated:
2011-08-28 11:22:12
Would you buy a slimmer version of the PS3? Sony hopes your answer will be yes. Today were going to take a look at this slimmed-down brother to the popular gaming console and see if its lost any power along with its weight and size.It appears as if S...
0%
askmen.com
Updated:
2011-08-28 11:22:13
Sony dropped a game-industry bombshell at gamescon in Germany last August when the company revealed the latest PLAYSTATION 3 model, the Slim. The PS3 Slim is lighter, consumes less energy and is cheaper. The PS3 Slim didn't only usher in a new model in...
88%
stuff.tv
Updated:
2011-08-28 11:22:13
The Sony PS3 Slim is the liposuctioned reboot of its multimedia powerhouse console, here to see off its rival – Microsoft’s Xbox 360. It’s around 33 per cent smaller, lighter and more power efficient than its predecessor. But Sony hasnt stripped out a...
Good Smaller size. More realistic price. PS3 multimedia power...
Bad Slightly plasticky feel. Slightly worse CD audio playback. Better games on Xbox 360...
Bottom line The price is right, and so is the size, hard drive and Blu-ray playback. Time for late adopters to buy a PS3...
100%
wired.com
Updated:
2011-08-28 11:22:13
If the original PlayStation 3 was a big glossy testament to Sonys arrogance and excess, the new Slim offers a refreshing (if not sexy) act of contrition. Virtually everything about this machine is scaled back. The price has dropped to $300 (from the o...
Good Bangin new compact body houses all the power of the original. A beefier 120GB hard drive is still a breeze to swap out. Overall, runs quieter than previous PS3 iterations. Hello extra Cnote! A great value, especially if youre still sans a Bluray player.
Bad Like a waifish model, the Slim is too wobbly to stand on its ends: Sony requires you to purchase a $24 plastic stand (if you want to balance the rig upright.). Sorry Captain Linux, no more support for alternate operating systems. Its no 360 turbine, but t...
70%
pcworld.in
Updated:
2011-08-28 11:22:13
Sony's remodeled PlayStation 3 (120GB) dropped a couple of dress sizes and $100 off the price of its predecessor, the original PlayStation 3. Despite the price cut, you can now have a first-class, BD-Live capable Blu-ray player with 1080p HDMI output...
Bottom line As Blu-ray players go, the original PS3 was competitive at $400. At $300 with a slimmer profile and lower power consumption, the PS3 Slim (120GB) is arguably the one to beat. Factor in games, social networking features like PlayStation Home, music and...
90%
avrev.com
Updated:
2011-08-28 11:22:13
Since its inception, Sony’s Playstation 3 quickly ascended the ranks as a market leader – just not in the demographic that the electronics giant would’ve probably preferred. Though it’s become well respected in the gaming sector, its prowess lies in t...
0%
homecinemachoice.com
Updated:
2011-08-28 11:22:13
The original PlayStation 3 has proved far and away the most popular Blu-ray player on the planet. And while there are better-performing dedicated BD-spinners available, a rich combination of talents have made it a well-deserved market leader. So how do...
0%
pcmag.com
Updated:
2011-08-28 11:22:14
To the casual observer, theres nothing particularly slim about the new Sony PlayStation 3s ($299.99 direct) sleek black housing—its only when you compare it with its nearly three-year-old counterpart, the previous-gen PS3, that you see how much s...
Good New compact and energy-efficient design. Terrific gaming performance. Integrated high-quality Blu-ray player. Hard drive is easily accessible for upgrades. Built-in Wi-Fi, Bluetooth. Support for HDMI CEC and DLNA.
Bad No memory card slots. Lacks support for Netflix streaming. Dedicated Blu-ray remote is not included.
Bottom line A long-overdue price drop, a hard-drive bump, and a compelling physical redesign make the Sony PlayStation 3 more desirable than ever...
90%
engadget.com
Updated:
2011-08-28 11:22:14
Even before Sony's big unveil earlier this month at Cologne GamesCom, it felt like we already knew the PlayStation 3 Slim quite intimately. A leak from back in May gave us a glimpse of every angle of the hardware's exterior, and even the final retail box...
Good Smaller, lighter, and quieter, More energy efficient, Matte finish...
Bad Bluray playback a tad slower, No support for OtherOS, No PS2 legacy support...
Bottom line Looking past any potential aversion to matte, anyone picking up a PlayStation 3 Slim is getting a significantly better product than an early or even mid adopter. Sony really has come through with a smaller, lighter, quieter, and more energy-efficient piec...
0%
techtree.com
Updated:
2011-08-28 11:22:14
Sony has been under a lot of pressure ever since the PS3s release, the high price point being the prime reason. For years, gamers and developers have tried everything to get a price cut but Sony stood their ground. They believed that they are offering...
0%
gizmodo.com
Updated:
2011-08-28 11:22:14
The single largest roadblock that prevents most people from picking up a PlayStation 3 is the price. Sony's just taken that roadblock and shrunk it. You're now $100 more likely to buy a PlayStation 3. The Difference The PlayStation 3 Slim is actua...
0%
engadget.com
Updated:
2013-05-02 01:51:30
More Info Sony announces a slimmer PlayStation 3, 250GB bundle launches September 25th for $269 Sony PlayStation 3 (2012) up close and personal (eyes-on) Sony explains missing PlayStation 3 price drop on old models, EU exclusivity of Flash memory version...
Good Half the weight of the original PS3, Extremely quiet...
Bad More expensive than previous model, Toploading disc tray, Glossy exterior attracts dust, fingerprints...
Bottom line The newest PlayStation 3 is a step down from its predecessor, with a higher price, illogically placed disc tray and a glossy, fingerprint-prone finish...
76%