location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP-S760
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDPS760B show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:29:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony BDP-S760 :
The short editorial description of Sony BDP-S760

BDP-S760
More>>>
Sony BDP-S760:
The official marketing text of Sony BDP-S760 as supplied by the manufacturer

High performance Blu-ray Disc player with the latest picture and sound quality enhancement technologies, includes multi-channel headphone surround sound system as well as home networking capability

- Advanced Super Bit Mapping creates more colour variation on your TV screen resulting in a much smoother picture.
- High Definition Reality Enhancer gives greater detail to the image bringer and flawless quality to the movie experience
- Headphone surround sound - enjoy 7.1ch surround sound from any connected headphones
- Wireless-N Internet technology is the fastest and most reliable wireless system available. It delivers a convenient way of enjoying BD live functions or downloading the latest firmware updates.
- DLNA certified networking capability allows transfer of JPEG files from other devices even if they are not in the same room
- USB port for convenient transfer of JPEG files for viewing on the TV screen
- The player is backwards compatible with DVDs; by connecting via HDMI, you can upscale them using the Precision Cinema HD Upscale technology to the best picture possible. Your DVD collection will look outstanding on your Full HD TV.
- Featuring BD-Live, the new Blu-ray Disc player from Sony gives you access to interactive features. Connected directly to the internet, BD-Live brings you more exclusive extras like Bonus Features, News & Trailers and Games.
- Through the BonusView functionality a separate stream of video will play along with the movie in the form of a ‘picture-in-picture’ format and show interviews with the film’s cast and crew, storyboards and other visual content.
- x.v.Color allows the player to display images with natural and more vivid colours similar to what the human eye actually sees in the real world.
- The Deep Colour technology gives you smoother images and more colour variation when connecting your player to a Deep Colour ready HD TV via HDMI, bringing you a more colourful movie experience.
- With the PhotoTV HD dedicated still picture display technology, you can view your digital photos at their best on your BRAVIA TV.
- The Precision Drive HD technology helps you get the most out of your Blu-ray Discs and DVDs, even if they are bent or scratched.
- Following the same award-winning design as the PLAYSTATION3 menu, the XrossMediaBar menu system provides simple and intuitive control to give you a smooth user experience
- The Quick Start-up mode allows you to get your Blu-ray Disc player started after just six seconds (6 sec) - a speed unrivalled by other products available today.
- The BRAVIA Sync technology enables you synchronise your Blu-ray Disc player to BRAVIA televisions and Home Theatre systems at the touch of a button.
- The latest applications for the player can be updated via internet through firmware updates. By running updates, your Blu-ray Disc player will always deliver optimum performance.
- Full HD Audio Decoding of Dolby TrueHD and DTS-HD Master Audio decoding – to get sound quality so rich and powerful it’s like listening to the movie’s original sound track in the studio.
- 7.1 channel High Definition Surround Sound Bitstream via HDMI connection for an outstanding sound quality
- The stylish design of the player perfectly complements your BRAVIA TV to create a harmonised home entertainment system - which fits seamlessly into your living room.

Short summary description Sony BDP-S760:
This short summary of the Sony BDP-S760 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BDP-S760, 12-bit/148.5MHz, 7.1 channels, 24-bit/192kHz, 32 W, 0.19 W, 6.39 lbs (2.9 kg)

Long summary description Sony BDP-S760:
This is an auto-generated long summary of Sony BDP-S760 based on the first three specs of the first five spec groups.

Sony BDP-S760. Video D/A Converter (DAC): 12-bit/148.5MHz. Audio output channels: 7.1 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Power consumption (typical): 32 W, Power consumption (standby): 0.19 W. Weight: 6.39 lbs (2.9 kg). Power requirements: 220 - 240 V, Dimensions (WxDxH): 16.9 x 9.69 x 2.76" (430 x 246 x 70 mm)

Video
Video D/A Converter (DAC)
12-bit/148.5MHz
Audio
Audio output channels
7.1 channels
Audio D/A Converter (DAC)
24-bit/192kHz
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Ports & interfaces
Component video (YPbPr/YCbCr) out
1
Technical details
HDMI
Yes
Power
Power consumption (typical)
32 W
Power consumption (standby)
0.19 W
Weight & dimensions
Weight
6.39 lbs (2.9 kg)
Other features
Power requirements
220 - 240 V
Dimensions (WxDxH)
16.9 x 9.69 x 2.76" (430 x 246 x 70 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:38:24
Uk has collected 17 expert reviews for Sony BDP-S760 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 07:38:04
The Sony BDP-S760 forms part of Sony's late-2009 announcements, offering all the normal Blu-ray niceties, as well as wide audio decoding and a whole host of connections on its rear end. But with the recent posturing from Sony setting up their newest B...
Good Excellent picture quality, audio connections, Wi-Fi...
Bad Media support limited, slow starter...
Bottom line If it is just Blu-ray playback that interests you, then the BDP-S760 offers great visuals and with the new wave stacked against it, you may well be able to pick up a bargainKey specsBlu-ray, Component, Composite, Digital audio, Ethernet, HDMI, S-Video...
80%
electricpig.co.uk
Updated:
2011-10-04 07:38:07
Sony is looking to step up its Blu-ray game with the BDP-S760, the company’s first standalone deck with built-in Wi-Fi. That makes it a breeze to access BD Live. Read our Sony BDP-S760 review and find out what other tricks it has up its sleeve.Built-...
Good Fantastic picture quality, WiFi support and the slick operating system...
Bad Won’t play MP3, WMA or DivX from USB or over a network and disc loading is slow. No builtin memory...
Bottom line A step in the right direction, but not the killer Blu-ray proposition you get from LG or Panasonic...
80%
trustedreviews.com
Updated:
2011-10-04 07:38:09
Sony's standalone Blu-ray players have long been seen as a poor relation of the PS3, but the BDP-S760 could be the deck to change that perception. OK so you can't play games on it, but it's the most feature-packed Sony deck to date and most significantly...
Bottom line The BDP-S760 is by far the most impressive Sony Blu-ray player we've encountered. Its picture and sound performance is up there with the best of them, the operating system is a dream to use and the feature list is a vast improvement on previous Sony playe...
80%
avreview.co.uk
Updated:
2011-10-04 07:38:11
Also on board is Sony's Precision Cinema HD system for upscaling standard DVDs to 1080p, which worked superbly and audio playback proved to be terrific too, just nudging ahead of the Pioneer BDP-320.
0%
theregister.co.uk
Updated:
2011-10-04 07:38:14
Sony recently updated its range of Blu-ray players with the entry-level BDP-S560, which is listed at around £300 on Sony’s UK web site, and the BDP-S760 for £400. Shop around online though and both models can be picked up for £80 less. Top gear: Sony's...
Bottom line The visual improvements provided by the BDP-S760’s ‘reality enhancer’ and other image processing technologies can sometimes seem rather subtle, and casual viewers who are just looking to upgrade their existing DVD player will probably be...
90%
techradar.com
Updated:
2011-10-04 07:38:21
Never one to follow the herd, Sony has yet again attempted something different with the release of the BDP-S760 into a market where plagiarism is positively encouraged. Where most Blu-ray decks today offer an abundance of special features, streaming-ab...
Good Superlative video and audio performance, Benefits from trickle down tech of its older sibling...
Bad Cheapish build quality, Few other talents...
100%
whathifi.com
Updated:
2011-10-04 07:38:24
We wouldn't be exaggerating if we said this machine was one of the most significant models to hit the high street in 2009. And with its successor, the BDP-S770, not arriving until September 2010 and the price continuing to drop, the 'S760 now has the p...
Good Builtin wireless connectivity, smooth motion, natural colours, pictures are detailed...
Bad No longer the crispest picture on the market, sounds lean compared to the very best new players...
80%
pcauthority.com.au
Updated:
2011-11-06 01:25:09
Could this be Sony's finest moment in Blu-ray? The company's range of models has collected a decent number of five-star reviews of late and, over the past year we've seen budget and high-end Blu-ray players display class-leading credentials. Now, the B...
Bottom line The S760 is a remarkable achievement, delivering peerless performance at a more-than-reasonable price...
100%
goodgearguide.com.au
Updated:
2011-11-06 01:25:09
The Sony BDP-S760 is a high-end Blu-ray player aimed squarely at movie buffs and discerning audiophiles. It replaces the BDP-S550 as Sony’s flagship consumer model and introduces a host of new features. With an RRP of $649, the Sony BDP-S760 isn’t the cheapest Blu-ray player on the market. Its multimedia functions are also surprisingly limited for such an expensive device. Nevertheless, if your top priority is sound and video — as it should be — then this is one of the best Blu-ray players t...
Good Superb 1080p picture quality, 7.1ch analog audio, built-in Wi-Fi, surround sound headphone jack, user-friendly interface...
Bad Light on multimedia features, doesn’t look ’high-end’ enough...
Bottom line The Sony BDP-S760 Blu-ray player puts sound and picture quality at the forefront. It also benefits from built-in Wi-Fi and a surround sound headphone jack, two features that set it apart from the pack...
80%
gadgetguy.com.au
Updated:
2011-11-06 01:25:09
Sonys new BDP-S760 Blu-ray player is a premium model, and the first to appear with a feature that we think will become the norm over the next couple of years: WiFi.Why WiFi? Because the most advanced feature of Blu-ray is , which allows the addition...
Good Excellent Blu-ray picture quality; WiFi convenience for BD-Live; Good DVD picture quality; Full high resolution audio decoding...
Bad Lacks some transport control conveniences; Slower operation than present state-of-the-art...
90%
stuff.tv
Updated:
2014-08-23 03:46:48
Sony’s HD Reality Enhancer allows you to tinker with aspects of performance like grain and noise reduction. Precision Cinema HD claims to produce sharper, smoother images, while Super Bit Mapping technology helps match the image to your display’s bit...
Good Built-in wireless. Stunning picture performance. Startling sound quality...
Bad Errrm…nothing...
Bottom line Peerless performance at a more than reasonable price...
100%
stuff.tv
Updated:
2011-10-04 07:38:23
Sony’s HD Reality Enhancer allows you to tinker with aspects of performance like grain and noise reduction. Precision Cinema HD claims to produce sharper, smoother images, while Super Bit Mapping technology helps match the image to your display’s bit...
Good Built-in wireless. Stunning picture performance. Startling sound quality...
Bad Errrm…nothing...
Bottom line Peerless performance at a more than reasonable price...
100%
Brand Image Article code product Stock Price from
Sony BDP-N460 DVD/Blu-Ray player Sony BDP-N460 DVD/Blu-Ray player
(show image)
BDP-N460 BDP-N460 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S550 Sony BDP-S550
(show image)
BDP-S550B BDP-S550 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S357 DVD/Blu-Ray player Sony BDP-S357 DVD/Blu-Ray player
(show image)
BDP-S357 BDP-S357 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S357 Sony BDP-S357
(show image)
BDPS357B BDP-S357 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S363 Sony BDP-S363
(show image)
BDPS363B BDP-S363 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S560 Sony BDP-S560
(show image)
BDP-S560B BDP-S560 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)