location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 9965367 game console 1 TB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9965367
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9965367
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony 9965367 game console 1 TB Wi-Fi Black:
This short summary of the Sony 9965367 game console 1 TB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 9965367, PlayStation 4, Black, 8192 MB, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony 9965367 game console 1 TB Wi-Fi Black:
This is an auto-generated long summary of Sony 9965367 game console 1 TB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony 9965367. Platform: PlayStation 4, Product color: Black, Internal memory: 8192 MB. Storage media: HDD, Internal storage capacity: 1 TB, Optical drive type: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Games included: Star Wars Battlefront 2, Cables included: AC, HDMI, Game controllers included: Gamepad

Performance
Platform *
PlayStation 4
Internal memory
8192 MB
Internal memory type
GDDR5
Processor model
AMD Jaguar
Graphics processor
AMD Radeon
Graphics card memory type
GDDR5
Product color *
Black
Storage
Storage media *
HDD
Internal storage capacity *
1 TB
Card reader integrated
No
Built-in optical drive *
Yes
Optical drive type
Blu-Ray/DVD
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
HDMI ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Digital audio optical out *
1
AC (power) in
Yes
Packaging content
Number of gamepads included *
2
Video game included *
Yes
Games included
Star Wars Battlefront 2
Cables included
AC, HDMI
AC adapter included
Yes
Game controllers included
Gamepad
Source Testseek summary Average rating
Reviews
Updated:
2019-11-17 21:11:42
Uk has collected 47 expert reviews for Sony 9965367 game console 1 TB Wi-Fi Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
devontechsupport.com
Updated:
2019-11-17 21:11:41
The new slim version of the PS4 is a traditional console in a market that's fast moving away from the traditional way of doing things.Like the Xbox 360 S and the PS3 Slim, the new slim PS4 doesn't add any extra functionality. It merely slims down the exis...
Good No one likes to waste power and deal with insane energy bills, so it's reassuring to see Sony dialling back the PS4's power consumption. Though the original PS4's looks have become comfortingly familiar, the new smaller, more reserved design will make it...
Bad When sat next to the Xbox One S, which isn't massively more expensive than the 2016 PlayStation Slim, it's hard not to feel a little jealous of Microsoft's machine's 4K Blu-ray player. It's a luxury, for sure, but it's a future proofed one that may mean t...
Bottom line If you've been patiently waiting for the right time to grab a PS4 console, the hour has come. Affordable, newly-shrunken and with a stonking back catalogue of excellent games, the PS4 Slim is a great entry point into Sony's current gaming world.However, a...
0%
pocket-lint.com
Updated:
2019-11-17 21:11:42
When Sony unveiled two new versions of the PS4 during its special PlayStation Meeting in New York it rather glossed over the new, slimmer version of the console, dubbed the PS4 Slim. The company understandably put greater focus on the higher-specified 4K...
Good Smaller device than original PS4 that's easy to hide out of the way, new DualShock 4 controller with USB communication, easier to swap out hard drive than before, capable of HDR gaming...
Bad Not the prettiest machine on the market, no optical digital audio output, a mere 500GB HDD, no 4K Ultra HD Blu-ray player, Pro's added power makes it the more obvious choice...
Bottom line There's little doubt that when viewed on its own terms, with little comparison to rivals or the former model, the PS4 Slim is an excellent games console. It might not be as pretty as its older brother, but it is as capable. And considering the PS4 current...
80%
expertreviews.co.uk
Updated:
2019-11-17 21:11:42
News: Deus Ex gets HDR supportFollowing the PS4's latest firmware update enabling HDR, it's about time we finally got a game to show it off. Deus Ex: Human revolution is that such game, now with proper HDR support - just make sure you've got the right TV...
Bottom line A welcome refinement to the PS4 formula, the PS4 Slim is still the same great console we already know and love, albeit in a much neater package. For £250 you get one of the greatest games consoles ever made, made even better by an overhauled design and dr...
80%
Digitaltrends.com
Updated:
2019-11-17 21:11:42
Three years after the launch of the PlayStation 4, Sony has revisited its aging console to give it a new lease on life. As with previous PlayStations, the refreshed console has a slimmer new look, a few new features, and even some minor internal upgrades...
Good Faster Wi-Fi can make a big difference, Smaller chassis with fun design, Same great PS4 game library, More affordable than ever...
Bad No more optical port, More powerful PS4 console coming soon...
Bottom line That depends entirely on why you want a pickup. If you're being honest with yourself (and it's totally ok if this is true), you may want a truck for the aesthetic. That being the case, the Ridgeline's “softer” exterior may not fit the bill. Alternatively...
80%
T3.com
Updated:
2019-11-17 21:11:42
Four years down the line and 40 million units sold, the PS4 has been a great success for Sony. By focussing on games first and foremost, the Japanese entertainment giant as managed to quickly rebuild a customer base that was severely depleted thanks to th...
Good Great gaming platform, Good value for money, Controller could be best ever...
Bad Optical audio port removed, Still not sure on aesthetics...
80%
alphr.com
Updated:
2019-11-17 21:11:42
The PS4 Slim isn't as transformative as I hoped it would be. Certainly not as much as the recent Microsoft Xbox One S. With the PS4 Slim, Sony seems to have just dialled it in, creating a console that merely ticks the boxes of a smaller device ahead of th...
Bottom line See related Best PS4 games in 2016: 17 must-buy games for your PlayStation 4PS4 Pro price, release date and specs: 13 things you NEED to know, including a full specs breakdownPS4 Pro vs Xbox Project Scorpio: Which machine is the 4K console to have?Aside f...
80%
mobilesyrup.com
Updated:
2019-11-17 21:11:42
Sony's smaller PlayStation 4 Slim, along with the redesigned DualShock 4, PlayStation Camera and Platinum Wireless Headset, are all now available in Canada.The redesigned PlayStation 4 adopts a smaller, more rounded form factor than its predecessor, and i...
0%
stuff.tv/my/
Updated:
2019-11-17 21:11:42
Have you heard? There's a new PlayStation! It's loads more powerful! It plays games in 4K! And… this isn't it!Yep, I hate to break it to you, folks - but this might not be the PlayStation you're looking for. If you're after the ultimate in console excelle...
Good Always significantly quieter than the original and often silent, Usefully smaller and arguably better looking, Tiny, handy tweaks to the controller...
Bad No optical output or 4K Blu-ray drive...
Bottom line All told, the PS4 Slim improves on its predecessor in almost every way. It's much smaller, lighter, quieter and cheaper. Some people will miss the optical connection, but otherwise this is a job well jobbed.But should you buy one? If you already own a PS4...
100%
techradar.com/au/
Updated:
2019-11-17 21:11:42
Time flies when you're having fun. Can you believe that we first saw the PS4 around four years ago? Having sold over 40 million PS4 units, Sony is looking to refresh its generation-leading console line-up with a pair of all new PlayStation models in time...
Good Great games, Good value, Improved power efficiency, PS Plus still a great deal, DualShock 4 better than ever...
Bad Optical audio removed, No 4K Bluray player...
Bottom line An excellent console with a great catalogue of AAA games, the slimmer, smaller PS4 is better in almost every way compared to the original, barring one notable exception...
80%
stuff.tv
Updated:
2019-11-17 21:11:42
Have you heard? There's a new PlayStation! It's loads more powerful! It plays games in 4K! And… this isn't it!Yep, I hate to break it to you, folks - but this might not be the PlayStation you're looking for. If you're after the ultimate in console excelle...
Good Always significantly quieter than the original and often silent, Usefully smaller and arguably better looking, Tiny, handy tweaks to the controller...
Bad No optical output or 4K Blu-ray drive...
Bottom line The most important question to ask is which console your friends have got, because gaming with mates is a real fun-multiplier All told, the PS4 Slim improves on its predecessor in almost every way. It's much smaller, lighter, quieter and cheaper. Some pe...
100%
Digitaltrends.com
Updated:
2020-08-18 12:48:27
This review was last updated by Digital Trends contributor Cody Perez on 5/15/2020.Three years after the launch of the PlayStation 4, Sony revisited its aging console to give it a new lease on life. As with previous PlayStations, the refreshed console has...
Good Faster Wi-Fi can make a big difference, Smaller chassis with fun design, Same great PS4 game library, More affordable than ever...
Bad No more optical port, More powerful PS4 console also available...
Bottom line Yes, if you don't already own a PS4. The PlayStation 4 Slim is the most affordable version of this generation's most popular console and, therefore, a great way to experience all of the amazing games this generation on a budget. However, if you can wait a...
80%
Digitaltrends.com
Updated:
2020-08-18 12:48:27
This review was last updated by Digital Trends contributor Cody Perez on 5/15/2020.Three years after the launch of the PlayStation 4, Sony revisited its aging console to give it a new lease on life. As with previous PlayStations, the refreshed console has...
Good Faster Wi-Fi can make a big difference, Smaller chassis with fun design, Same great PS4 game library, More affordable than ever...
Bad No more optical port, More powerful PS4 console also available...
Bottom line Yes, if you don't already own a PS4. The PlayStation 4 Slim is the most affordable version of this generation's most popular console and, therefore, a great way to experience all of the amazing games this generation on a budget. However, if you can wait a...
80%
pcmag.com
Updated:
2019-11-17 21:11:41
Sony regularly updates its game systems with new, sleeker designs, and the PlayStation 4 is no exception. Besides releasing the larger, more powerful PS4 Pro last year, Sony also rolled out a smaller, thinner version of the original PS4. This PS4 Slim rep...
Good Smaller, sleeker design, Supports the full PS4 game library, including PS VR, 1 TB hard drive...
Bad No PS4 Pro-like hardware improvements, No optical audio output, Online multiplayer requires a PS Plus subscription...
Bottom line The slimmer, redesigned PlayStation 4 Slim has all of the features of the original, with a lower price and twice the storage capacity...
90%
engadget.com
Updated:
2019-11-17 21:11:42
After selling over 40 million consoles, Sony is refreshing the PlayStation 4 . That starts with the PlayStation 4 Slim, available now for $299, along with the PlayStation VR headset (out next month) and the higher-powered PS4 Pro, which comes out in Novem...
Good More compact than before, Quieter performance, Even more portable than before, No more distracting LED strip...
Bad Lacks the UHD Blu-ray drive of the similarly priced Xbox One S, Pack-in DualShock 4 controller still has abysmal battery life, Only available with a 500GB disk...
Bottom line In a vacuum, the PlayStation 4 Slim is a great console. It's smaller, quieter and much more portable than the original PS4. But unless you need a new console right now and are on a strict budget, there's no reason to buy it when the higher-powered PS4...
86%
bgr.com
Updated:
2019-11-17 21:11:42
A week from today, Sony will take the stage at the PlayStation Theater in New York City to announce the new PS4 Slim . Unfortunately, the surprise has already been ruined by countless leaks over the past few weeks, culminating in a full review and unboxin...
0%
Brand Image Article code product Stock Price from
Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi Black Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi Black
(show image)
711719324201 Playstation 4 Pro + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black
(show image)
711719323808 Playstation 4 Slim + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black
(show image)
0711719391500 PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Pro 1 TB Wi-Fi Black Sony PlayStation 4 Pro 1 TB Wi-Fi Black
(show image)
9753216 PlayStation 4 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim 500 GB Wi-Fi Black Sony PlayStation 4 Slim 500 GB Wi-Fi Black
(show image)
9407577 PlayStation 4 Slim 0.00
(excl. VAT)
0 (incl. VAT)