location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Playstation 3 250GB 259 GB Wi-Fi Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Playstation 3 250GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99156
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:36:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Playstation 3 250GB 259 GB Wi-Fi Beige :
The short editorial description of Sony Playstation 3 250GB 259 GB Wi-Fi Beige

Playstation 3 250GB
More>>>
Short summary description Sony Playstation 3 250GB 259 GB Wi-Fi Beige:
This short summary of the Sony Playstation 3 250GB 259 GB Wi-Fi Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Playstation 3 250GB, PlayStation 3, Beige, 256 MB, XDR, IBM Cell Broadband Engine, GDDR3

Long summary description Sony Playstation 3 250GB 259 GB Wi-Fi Beige:
This is an auto-generated long summary of Sony Playstation 3 250GB 259 GB Wi-Fi Beige based on the first three specs of the first five spec groups.

Sony Playstation 3 250GB. Platform: PlayStation 3, Product color: Beige, Internal memory: 256 MB. Storage media: HDD, Internal storage capacity: 259 GB, Optical drive type: Blu-Ray. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Bluetooth version: 2.0+EDR. Supported video modes: 1080i, 1080p, 480i, 480p, 720p

Performance
Platform *
PlayStation 3
Internal memory
256 MB
Internal memory type
XDR
Processor model
IBM Cell Broadband Engine
Graphics card memory type
GDDR3
Product color *
Beige
Video memory
256 MB
Storage
Storage media *
HDD
Internal storage capacity *
259 GB
Card reader integrated
No
Built-in optical drive *
Yes
Optical drive type
Blu-Ray
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
2
Digital audio optical out *
1
AC (power) in
Yes
Multimedia
Supported video modes
1080i, 1080p, 480i, 480p, 720p
Display
Built-in display
No
Packaging content
Number of gamepads included *
1
Video game included *
Yes
Games included
2
Other features
Ethernet LAN (RJ-45) ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-06-27 14:38:19
Uk has collected 120 expert reviews for Sony Playstation 3 250GB 259 GB Wi-Fi Beige and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itreviews.com
Updated:
2013-06-27 14:36:04
Sony has given the PlayStation 3 its second makeover since the game system first debuted in 2006. This new version is smaller than the “Slim” update from 2009 and sports an even bigger hard drive, offering 250GB and 500GB versions that put the original 20...
Bottom line The new Sony PlayStation 3 packs the same excellent gaming and media features and almost double the storage capacity into an even smaller case...
80%
whathifi.com
Updated:
2013-06-27 14:36:07
When the original PlayStation 3 was launched back in 2006, besides being a serious gaming machine, it was a bit of a bloaterIt looked a premium product, but in terms of size it could give some home cinema amps a run for their money.A launched in 2009...
Good Impressive smart features, decent sound and picture, lower price...
Bad Feels cheap, dedicated decks beat it on performance and match it for smart features...
Bottom line The new PS3 Super Slim feels like a stop-gap until the next generation of the console is launched – the rumour is June 2013 – and those that already own the console don't have a huge incentive to upgrade.But if you haven't considered a PS3 before, then no...
80%
electricpig.co.uk
Updated:
2013-06-27 14:36:16
The Sony PlayStation 3, on paper at least, should be able to give the Xbox 360 and Nintendo Wii’s shins and knees a firm and deeply unpleasant kicking. Unfortunately the Xbox 360’s monumental back catalogue of games and the Wii’s inimitable, innovative...
Good Sheer oomph and myriad multimedia skills.
Bad It's pricey and the choice of games can't match the Xbox 360's.
Bottom line erociously powerful, the PlayStation 3 combines cutting-edge Hi-Def gaming with enormous multimedia potential. Shame about the high price and comparatively small games catalogue!The Sony PlayStation 3, on paper at least, should be able to give the Xbox...
80%
macworld.co.uk
Updated:
2013-06-27 14:36:26
Arguably the most powerful gaming system, the PS3 is also the largest system on display here. It takes a sheer stint of effort to make the Xbox 360 look sleek and stylish, but next to the PS3 the Xbox doesn’t look so bad. The PS3 is mercifully quiet...
Good Apple TV 2.2 Star rating: Apples TV project integrates into your home brilliantly, but is quite pricey...
Bad Apple TV 2.2...
100%
expertreviews.co.uk
Updated:
2013-06-27 14:36:29
The Blu-ray format owes much of its success to the fact that Blu-ray playback is built into the PlayStation 3 console. Until recently, a PS3 was cheaper than any set-top Blu-ray player, and its still very competitive, especially if you also want a...
80%
gadgetshow.channel5.com
Updated:
2013-06-27 14:36:30
Nothing beats gaming with Sony PlayStation 3 (PS3). It is the third version of PlayStation, which is Sony Computer Entertainment's home video console. It has varying memory capacities: 20 GB, 40 GB, 60 GB and up to 160 GB. It comes in Piano Black, Cera...
Good The PS3 is a flexible multimedia maestro, capable of far more than just spitting out next-gen games with rapier-sharp graphics. This beautifully built console also delivers glorious high definition movies thanks to its Blu-ray capabilities, and it’s...
Bad On the flip side, the PS3 is a little lacking when it comes to top games, especially compared to the far cheaper Xbox 360. Whilst there are plenty of solid titles knocking around, Sony’s console still doesn’t have an exclusive “killer ap...
Bottom line Die-hard gamers would be better suited to the Xbox 360 and its huge library of top titles, but there’s no denying that the PS3 is an impressive machine of many home entertainment talents, should you be more media minded.Best offers for the Sony Play...
80%
techradar.com
Updated:
2013-06-27 14:36:36
The PlayStation 3 has been around in the US and Japan for a few months now. But midnight heralded its long-awaited arrival on UK stores - and by all accounts you wont have any trouble finding one either .Geared for high-definition playback of games, m...
Good Expandable hard drive, Excellent Blu-ray playback quality...
Bad More expensive than its rivals, Hi-def games performance...
Bottom line The PlayStation 3 has been around in the US and Japan for a few months now. But midnight heralded its long-awaited arrival on UK stores - and by all accounts you wont have any trouble finding one either .Geared for high-definition playback of games, m...
80%
pcworld.co.nz
Updated:
2013-06-27 14:36:41
Game consoleIt took a while, but Sony finally shoved their highly sought-after next-generation gaming console out the door. We may have had to wait a little longer than other territories, but in a world filled with internet-connected consoles and firmw...
0%
letsgomobile.org/en
Updated:
2013-06-27 14:36:43
T hose who grew up in the time of the Sinclair, Atari and Commodore gaming consoles, where games were the order of the day, or those who entered the gaming world solo or online with their PC, but who chose digital photography as a ‘serious and respo...
0%
EISA.eu
Updated:
2013-06-27 14:36:58
Sonys PS3 is a wonderful example of a powerful media centre, thanks to its inclusion of an audio-video-photo player as well as a web browser to navigate, download, play and chat on the Internet. In addition theres a 60GB hard disk for content storag...
0%
techadvisor.co.uk
Updated:
2013-06-27 14:37:20
Sony has always pushed the PS3 (PlayStation 3) as an all-round entertainment console, with a remit that goes well beyond the realm of gaming. And its striking design certainly makes it look at home in the living room - even if it is larger than the P...
Bottom line The PS3 truly is technologically superior to both the Xbox 360 and the Wii, providing stunning graphics that will impress the most cynical of gamers. Its also a pleasure to use, with an intuitive, friendly interface. But this wont be a must-have con...
80%
theregister.co.uk
Updated:
2013-06-27 14:37:20
The newest addition to the games console arena is a no-nonsense piece of hardware: big, black and looking like it means business. The PS3 weighs in at a whopping 5kg - substantially heavier than either the Xbox 360 or the Wii, which respectively regi...
Bottom line With a 60GB hard drive supported by one of the best graphics processors ever put into a games console, the battle with the Xbox 360 and Wii for domination of the living room has begun. Although some, it seems, have other plans for their PS3...
95%
smarthouse.com.au
Updated:
2013-06-27 14:37:24
The Sony PlayStation 3 is a revolutionary games console that also happens to be a Blu-ray player. But is it worth $1000? Sonys most ambitious video games machine is here, and with it comes the worlds cheapest Blu-ray player – the secret ingredient i...
80%
novo.press
Updated:
2013-06-27 14:37:34
Sonys Playstation 3 video gaming console was among the most anticipated electronics products of 2006. Video game addicts camped out in front of stores days prior to the launch date. Some paid ridiculous amounts of money for a PS3 on Ebay. Chances lo...
0%
goodgearguide.com.au
Updated:
2013-06-27 14:37:50
As the long wait for the much-anticipated PlayStation 3 game console dragged on, gamers started to joke that Sony stood for Soon, Only Not Yet. The next-generation console finally went on sale in the US on November 17, although there probably wont be...
Good Great graphics, Included Blu-Ray Drive, Enjoyable games...
Bad Menu unintuitive in places, Cost The Final Word While it will take a swipe at your bank balance, Sonys Playstation 3 is definitely a powerful machine. Offering incredible graphics and the added bonus of a Blu-Ray drive, it is a great console to comple...
Bottom line While it will take a swipe at your bank balance, Sonys Playstation 3 is definitely a powerful machine. Offering incredible graphics and the added bonus of a Blu-Ray drive, it is a great console to complete your high definition lounge room setup.
80%
gadgetguy.com.au
Updated:
2013-06-27 14:38:17
The PS3 is a much better multi-purpose device than the Xbox 360, which claims similar functionality. Media management is better integrated, web browsing (while not fully standards-compliant) is more straightforward and the social elements of the device...
Good Viable entertainment hub. Blu-ray player. PlayStation Store. Upgradeable hard disk. Super-fast access to media...
Bad Expensive for a games console. No 1080p/24 video output for Blu-ray. Surround audio via optical or HDMI only. No WMA or WMV support. In box: only 1 SIXAXIS controller, and no AV-style remote.
Bottom line The PS3 is a much better multi-purpose device than the Xbox 360, which claims similar functionality. Media management is better integrated, web browsing (while not fully standards-compliant) is more straightforward and the social elements of the device...
80%
techadvisor.co.uk
Updated:
2014-01-17 01:33:37
PS3 vs PS4: price Here's why we're comparing the PlayStation 3 with the all-new PlayStation 4: you can still buy the former. You can still buy games for it and, as we'll find out later, it remains a great Blu-ray and media player. And here's the kicker...
0%
stuff.tv
Updated:
2014-03-20 02:27:34
Stuff magazine Wed, Oct 10 2012, 6:06PM At first glance the new Super Slim version of the PlayStation 3 is all good news: it’s notably smaller than the most recent Slim iteration of Sony’s long-running console, and its 500GB hard-disk is the larg...
Good Plays games and Blu-rays, Tidier design, Ton of games out there...
Bad No HDMI cable in the box, New disc tray feels cheap and nasty...
Bottom line It’s a shame there are a couple of little flaws, but the PS3 remains a supreme all-purpose console and it’s now slimmer and lighter than ever...
100%
techradar.com/au/
Updated:
2014-04-11 01:16:52
Sony may have taken the next-gen console battle by storm with the release of the PS4 last year, but that doesn't mean that it's neglecting its legacy. The most recent release of the PS3 - a 'super slim' model - makes even the last iteration of the console...
Good SSD storage option, Tiny dimensions, Great media capability, Perfect for newcomers...
Bad Flimsy exterior, Cheap drive mechanism, Tough price point...
Bottom line The merits of the PS3 super-slim are quite particular - Sony's really working the 'smaller, lighter' angle, but that's not really going to cut it for owners of either the PS3 Slim or original PS3. We liked You can't accuse the new super-slim PS3 of not li...
90%
uk.askmen.com
Updated:
2014-05-15 02:26:58
The biggest thing that the PlayStation 3 has going for it right now is the unique built-in Blu-ray player. As more people upgrade to HDTV, the prospect of adding Blu-ray to your entertainment unit becomes very enticing. The PlayStation 3 offers a very goo...
79%
theregister.co.uk
Updated:
2015-05-02 08:30:42
It does the job, and loaded our Blu-ray discs fractionally faster than any of the standalone players, but unless you are a gamer, we reckon you’ll still be better off with a dedicated player.
75%
digitalversus.com
Updated:
2015-05-02 08:30:42
The start of 2008 finally saw the end of the High Definition DVD format war, with Toshiba and other proponents of the now-defunct HD-DVD standard ceding to the dominant Blu-ray disc. Following the announcement back in February, the next move for those...
Good Excellent quality for DVD and HD video, Very quick to start up, Reads many formats (DivX, Xvid, WMV, H.264 ...), Filesharing with PCs...
Bad No real remote control as standard, Using .srt files requires a reencoding...
80%
whathifi.com
Updated:
2015-05-02 08:30:42
There was a time when the PS3 was our default Blu-ray player recommendation. But the influx of affordable, standalone players now makes it harder to justify.Equipped with an 80GB hard drive, the PS3 offers similar features to the other players in its...
Good More than a Bluray player, load times, better DVD upscaling, decent Bluray picture...
Bad Sounds bright, picture suffers from noise...
80%
theregister.co.uk
Updated:
2015-05-02 08:30:42
Video Review...
95%
pcauthority.com.au
Updated:
2015-05-02 08:30:42
At $675, the PlayStation 3 is by far the most expensive device in this Labs. Of course, you’re not simply getting a video streamer for your money, though. The gaming capabilities are potentially Xbox 360-beating (but game choice is still incredi...
83%
HEXUS.net
Updated:
2016-11-26 18:29:52
Nick Haywood is a cynical bugger, so much so we thought of just battering him with the PlayStation3 rather than let him review it... Right, it’s here, Sony’s much awaited PlayStation 3. The Xbox 360 killer. The machine that everyone, according...
Good Full 1080i output, Cheapest way to get Bluray, Potentially the better gaming console, Very sleek look to unit, Easy to navigate front end, Games are region free...
Bad No media streaming abilities, Limited appeal with launch titles, Expensive (if you don’t want Bluray), PlayStation Network poor compared to Xbox Live, Online play limited and unproven...
Bottom line Right, time to draw a few conclusions on the PlayStation 3 and see if I can line up my thoughts in a coherent manner. Hmm, ok, I’ve now re-written this bit four times to try and figure out how to get my thoughts over and each time I end up straying...
0%
pcmag.com
Updated:
2013-06-27 14:36:06
Sony has given the PlayStation 3 its second makeover since the game system first debuted in 2006. This new version is smaller than the "Slim" update from 2009 and sports an even bigger hard drive, offering 250GB and 500GB versions that put the original 20...
Good Smaller size. Larger hard drive.
Bad Overall, feels slightly flimsier than the previous PlayStation 3. Sliding-door optical drive doesn't feel sturdy, and it feels like a step backward...
Bottom line The new Sony PlayStation 3 packs the same excellent gaming and media features and almost double the storage capacity into an even smaller case...
80%
stuff.tv
Updated:
2013-06-27 14:36:09
Stuff magazine Wed, Oct 10 2012, 6:06PM At first glance the new Super Slim version of the PlayStation 3 is all good news: it’s notably smaller than the most recent Slim iteration of Sony’s long-running console, and its 500GB hard-disk is the larg...
Bottom line It’s a shame there are a couple of little flaws, but the PS3 remains a supreme all-purpose console and it’s now slimmer and lighter than ever...
100%
toptenreviews.com
Updated:
2013-06-27 14:36:12
Sony’s PlayStation 3 emerged after a long and successful run with its PlayStation 2 video game console, which remains the best-selling console to date, selling more than 140 million units sold. With vast improvements made to its hardware and a new emph...
Good The PS3 has BluRay and DVD capabilities...
Bad The PS3 lacks a wireless networking adapter, extended battery pack and builtin microphone.
Bottom line If you desire multimedia features in addition to gaming, the PS3 is your best option...
88%
bluray-players.net
Updated:
2013-06-27 14:36:14
The is currently one of the three competing consoles in the eigth generation and so far it is in the top of its game with new games taking full advantage of the graphics power. But as a home entertainment device, the Sony PS3 has a huge advantage comp...
Bottom line The sophisticated hardware in the system makes the Sony PS3 as a Blu-ray player a bit noisier compared to other players. But this along with the remote and design issues are overshadowed by the amazing performance and solid set of features that the PS3...
0%
brighthub.com
Updated:
2013-06-27 14:36:18
The Playstation 3 has been on the lips and minds of everyone but what does it really contain and is it really as cool as they say it is? Well wonder no more with the help of this review! OverviewPlaystation 3, the third gaming console released by Sony...
100%
hometheaterreview.com
Updated:
2013-06-27 14:36:28
Sony's PlayStation 3 (PS3) has been covered in the press ad nauseum, and we're guilty, too. But no Blu-ray player guide would be complete without this iconic product, which is widely considered to be one of the best Blu-ray players on the market, despi...
Good The PS3 has excellent picture quality, comparable to and sometimes better than that of standalone players, Sony's PS3 is an unbelievable bargain, considering you get a gaming console, media hub and Bluray player all in one box for less than $400, The unit is proving to be somewhat futureproof, thanks to an Ethernet port and insightful firmware upgrades from a motivated Sony, which wants to de...
Bad The included remote is cumbersome and it is sometimes hard to find the appropriate buttons, especially for the nongamer, While the audio performance is pretty strong, the PS3 doesn't have the cult following that the PS2 has developed among audiophiles. It is altogether possible that the reason why the audiophiles like the PS2 is because it isn't the newest thing (they always like the old stuff...
Bottom line With a recent retail price drop and significant firmware upgrades to make the PS3 even more accessible and flexible, the player is a true bargain, offering a lot for the money. You get a gaming console, a Blu-ray player and more. You can't go wrong wit...
100%
avguide.com
Updated:
2013-06-27 14:36:32
Unless you’ve been living in a cave in Tora Bora, you’re probably aware of the hype surrounding the release of Sony’s next-gen game console, PlayStation 3. News programs showed long lines of eager geeks camped out in front of retailers to be among the...
Bottom line Despite all the pre-launch hype, Sony’s PS3 comes up short due to a lackluster lineup of software that has yet to demonstrate what the system is truly capable of. (Those annoying software glitches don’t help either.) From a pure gaming perspec...
0%
pcworld.com_techhive.com
Updated:
2013-06-27 14:36:34
40GB Game console doubles as a competitive Blu-ray Disc player. Images look good, but often lack the depth and sharpness of other players.
Good Inexpensive Bluray player...
Bad Remote costs extra, Image quality falls flat...
Bottom line 40GB Game console doubles as a competitive Blu-ray Disc player. Images look good, but often lack the depth and sharpness of other players.
0%
soundandvision.com
Updated:
2013-06-27 14:36:35
Sony’s gaming console still the Blu-ray player to beat. [Update: The best just keeps getting better. Sony has announced at long last that a firmware update available April 15th will allow the mighty PS3 to decode lossless DTS-HD Master Audio and DTS...
0%
hometheaterhifi.com
Updated:
2013-06-27 14:36:36
Last year, I put the Sony Playstation 3 through our DVD Player Benchmark™ testing and it didn’t fare very well. In fact, it turned out to be one of the worst players I had tested to date. Later in the year the PS3 got a firmware update (v1.8) that sup...
0%
trustedreviews.com
Updated:
2013-06-27 14:36:40
I have a confession to make: I own a PlayStation 3. In fact, since Andy already outed me in his recent gaming round-up, I'll spill the beans. I traded my Xbox 360 for a PlayStation 3 on UK launch day. You see, I like to think of myself as a man of faith a...
0%
bigpicturebigsound.com
Updated:
2013-06-27 14:36:44
As an interesting side effect of convergence and cross-promotion, Sonys next generation gaming console, the PlayStation 3 is one of the more advanced offerings in the Blu-ray Disc Player market, and also one of the least expensive. But can it really perfo...
Bottom line Overall, I was impressed with the performance of the PlayStation 3. Its the first videogame system Ive purchased since buying a ColecoVision console in 1981 (OK, actually my parents bought that one). And although PS3 game titles look impressive, Im...
88%
laaudiofile.com
Updated:
2013-06-27 14:36:52
The PS3 is an amazing product both in terms of performance as well as flexibility. The unit is far more than a game console, it is a full media server with interfaces designed for streaming both audio and video content. The PS3 offers customers advance...
0%
homecinemachoice.com
Updated:
2013-06-27 14:36:59
PDF-file...
80%
elitebastards.com
Updated:
2013-06-27 14:37:10
Article by: Perttu Moilanen (Kokkola, Finland) Additional thoughts by: Allan ScollickHaving taken a look at the offerings of both Microsoft and Nintendo in the battle for next-generation console supremacy, its only natural to also let you know our opi...
0%
insidehw.com
Updated:
2013-06-27 14:37:12
The first PlayStation console has appeared on the market in the middle of 90s: in Japan at the end of 1994, and in other countries a year later. It way colored in grey and represented revolutionary console which used CDs as the main media. This will be...
0%
trustedreviews.com
Updated:
2013-06-27 14:37:13
There's no denying that Sony is slightly late to the table with its next generation gaming console. With Nintendo launching its fun filled Wii at the beginning of December 2006 and Microsoft unveiling the Xbox 360 almost a year and a half ago, Sony has ma...
Bottom line It's a real shame that Sony has managed to mess up the European launch of the PlayStation 3 so badly. We're getting the console late, we're paying through the nose for it and we're not even getting the same hardware as Japan and America – with that in min...
70%
HEXUS.net
Updated:
2013-06-27 14:37:16
Nick Haywood is a cynical bugger, so much so we thought of just battering him with the PlayStation3 rather than let him review it... Right, it’s here, Sony’s much awaited PlayStation 3. The Xbox 360 killer. The machine that everyone, according...
Good Full 1080i output, Cheapest way to get Bluray, Potentially the better gaming console, Very sleek look to unit, Easy to navigate front end, Games are region free...
Bad No media streaming abilities, Limited appeal with launch titles, Expensive (if you don’t want Bluray), PlayStation Network poor compared to Xbox Live, Online play limited and unproven...
Bottom line Right, time to draw a few conclusions on the PlayStation 3 and see if I can line up my thoughts in a coherent manner. Hmm, ok, I’ve now re-written this bit four times to try and figure out how to get my thoughts over and each time I end up straying...
0%
Soundstage.com
Updated:
2013-06-27 14:37:22
I am not a gamer. Really. Oh, I admit I bought a Dell XPS with lots of RAM so I could play Half Life. But a real gamer would have gotten an Alienware. I’m a piker. One reason I’ve never gotten too deeply into the whole thing is a fear that I’ll disapp...
0%
v3.co.uk
Updated:
2013-06-27 14:37:24
Sony?s much-hyped third-generation games console is here at last, but is it actually any good?...
80%
stuff.tv
Updated:
2013-06-27 14:37:28
Video review: The HD generation has its hero. Amazing gaming, awesome AV and loads of cool media controls all built-in. We’ve never had it so good...
Good Stunning 1080p games. Best Blu-ray player yet. Free online gaming...
Bad No hi-def upscaling for old DVDs and games. Controllers don’t have force feedback...
Bottom line The HD generation has its hero. Amazing gaming, awesome AV and loads of cool media controls all built-in. We’ve never had it so good...
100%
techarp.com
Updated:
2013-06-27 14:37:30
My Thoughts On The Sony PlayStation 3Overall, I think that the Playstation 3 is a really great console. I mean itll do just about anything from surfing the Internet, to playing music/videos, the latest HD movies, and a lot of gaming. Also, I like how...
0%
hardwareheaven.com
Updated:
2013-06-27 14:37:31
Well, it arrived, after waiting the 5 days it takes for it to come from Hong Kong the PS3 was finally on my desk, like an excited school kid all I wanted to do was get home and try it out. The pack we purchased was the 60 GB version and we made sure th...
Bottom line The PS3 is shaping up to be a great gaming platform after what we can firmly class as a disappointing launch, we have mentioned some issues we find inexcusable, such as the lack of component video cable in the box and a shoddy and rushed list of relea...
0%
dvdtown.com
Updated:
2013-06-27 14:37:34
Jan 4, 2007 If there is something I love more than movies, it is video games. I am an avid collector of interactive entertainment and have a large console collection that dates back to the Atari Video Computer System and contains nearly every console...
0%
hometheaterblog.com
Updated:
2013-06-27 14:37:41
I’ll bet that’s a post title some of you are a bit surprised to see here but as the months have progressed since HD DVD’s launch, it has become increasingly apparent we’re no closer to deciding on the next-generation optical disc f...
0%
soundandvision.com
Updated:
2013-06-27 14:37:42
When it launched the original PlayStation back in September 1995, Sony was a nobody in...
0%
productsifter.com
Updated:
2013-06-27 14:37:42
High-definition, we’re repeatedly told, is the future of home entertainment. But for those who want to grasp that future now, the formidably powerful, catwalk-cool PlayStation 3 delivers a peerless gaming and multimedia experience for the discerning...
0%
firingsquad.com
Updated:
2013-06-27 14:37:45
The Playstation 3, love it or hate it, is the newest, most desirable tech toy. This holiday season will find many unfortunate parents and fans left longing for this large black box. So, whats the big deal? Were going to take an in-depth look at the s...
0%
tech2.com
Updated:
2013-06-27 14:37:47
Unveiled in front of the whole world for the first time at E3 2005—Sony’s next generation console has been through the entire gamut from delays, to re-designs, to price fluctuations to weird marketing campaigns (remember the crying baby ad?) a...
80%
gadgetell.com
Updated:
2013-06-27 14:37:52
Resistance: Fall of Man proved that a game can look great and play well, while including much more detailed environment damage. Shoot a window in Fall of Man and the bullet hits that exact spot and cracks around it. Shoot it a few more times and the wi...
0%
arstechnica.com
Updated:
2013-06-27 14:37:53
There it is, sitting in my entertainment center: the PlayStation 3. Getting my PS3 was surprisingly easy—no long preorder line—and when the system was released I arrived at 8:00am and picked it up. Simple. I wasnt shot at and there wasnt a lot...
Good The hardware looks great, and runs nearly silently and very cool Wireless controller is light and feels great Great-looking Blu-ray movie playback Price is low for a Bluy-ray player A lot of multimedia options Solid backwards compatibility...
Bad Terrible online store Slow, unintuitive browser No background downloading Games continue to play even if you eject the disc; you have to manually restart the UI via the controller Messy UI HD scaler doesnt work right Price is high for a video game con...
Bottom line I think my main problem with the PS3 is that philosophically, its a confused system. It doesnt really know what it wants to do. The 360 wants to be a social system; it wants to get you online, talking to people, playing these fun little minigames, an...
0%
Businessweek.com
Updated:
2013-06-27 14:37:56
Sonys new console lets you do it all, from surfing the Web to watching movies to playing games—but the early titles are decidedly last-gen...
80%
pcmag.com
Updated:
2013-06-27 14:37:57
The PS3 is, quite possibly, the biggest console gaming system ever. At twice the size—and price—of its predecessor, the PS3 makes Sonys lofty ambitions pretty clear: This is much more than a gaming system. Sure, playing games is still the prim...
Good Killer gaming performance. Blu-ray player. Media card reader. HDMI out with 1080p. Works with PS1/PS2 titles.
Bad Expensive. HDMI cable sold separately. No more vibrating controller. Hard to find on store shelves.
Bottom line By combining a great gaming platform with a high-definition Blu-ray player and a host of other features, the Sony PlayStation 3 makes a welcome addition to any living room...
90%
Digitaltrends.com
Updated:
2013-06-27 14:38:00
its wholly feasible that this will be the true players sole console companion of choice.
Good Awesome sound/video output Built-in Blu-ray drive, wireless networking Tilt-sensing capability Online shopping features All games HD-ready Multimedia functionality Free online multiplayer 60 GB hard drive...
Bad ole is better". Well first off all the consoles are great in different ways. However, if you are talking about performance and graphic wise the PS3 comes out on top. Yes, the launch titles werent great for the PS3 but this fall you have Assassins Cre...
Bottom line Amusingly, all of the above ranting is just a very long-winded way of saying this is a system thats ostensibly destined to dominate the videogame industry, but not necessarily this holiday season. Right now, its a premium purchase primarily aimed at...
85%
Howstuffworks.com
Updated:
2013-06-27 14:38:04
The Sony PlayStation 3 will make you pretty darned pleased at what this large but sleekly-designed video game console can do. The bulk of the expense stems from the Blu-Ray DVD capabilities of the console, a format that enables high-definition DVD play...
Good Extremely powerful, Blu-Ray DVD player built in...
Bad Expensive...
Bottom line The Sony PlayStation 3 will make you pretty darned pleased at what this large but sleekly-designed video game console can do. The bulk of the expense stems from the Blu-Ray DVD capabilities of the console, a format that enables high-definition DVD pla...
80%
Kickstartnews.com
Updated:
2013-06-27 14:38:14
The Sony PlayStation 3 has incredible potential along with a feature set that is at the top of the heap right now. Considering the length of these product lifecycles, Sony is likely to be the technology leader for at least three years. Beginning in Dec...
60%
HardCOREware.net
Updated:
2014-03-08 01:09:45
One of the major advantages we write about in our PS3 vs XBOX 360 coverage that the Playstation 3 has over the XBOX 360 is that you can install just about any standard 2.5″ SATA hard drive into it. This means you can either buy a smaller capacity console...
0%
electronicsme.com
Updated:
2015-05-02 08:30:42
Sony PlayStation 3 120GB version. Launched in September 2009, the PS3 Slim features a smaller, less obtrusive design, a primary criticism of the first iteration of this next-gen console. The PS3 slim also features a 120GB hard drive, versus the earlier...
Bottom line This cheaper iteration of the next-generation Playstation is attractive for those who have been waiting for a good enough price reduction to warrant an upgrade from their old PS2. With blu-ray movie playback now finally gaining traction following the e...
80%
thereviewcrew.com
Updated:
2015-05-02 08:30:42
You’ve heard about the new PS3 Slim, maybe even seen it on store shelves, but is it really worth upgrading to if you already own a big ol’ fat PS3? We thought we’d take a close look at the two models to help you decide if you should upgrade, or just be...
Bottom line The New 120GB PS3 “Slim” is a fine looking machine. It’s stylish, it performs well and it’s priced right. Sure it may take a few seconds longer to load Blu-ray discs, but it’s not a big deal. If you already own a PS3, we’re not sure why you’d bother to...
0%
pcworld.com_techhive.com
Updated:
2015-05-02 08:30:42
From the outset, the PlayStation 3 has billed itself as more than just another game console. And this machine lives up to its promise: Its one of the most capable Blu-ray Disc players available today. The 80GB PS3 ($400, as of 2/18/09) has built-in gi...
80%
pcmag.com
Updated:
2015-05-02 08:30:42
Its been two years since Sony launched the PlayStation 3, and although the box itself looks the same today, a lot has changed. The price has dropped; developers have released dozens of cool new titles; and Blu-ray has triumphed as the high-definiti...
Good Terrific gaming performance. Built-in Wi-Fi, Bluetooth. Free networked gaming. Integrates a high-quality Blu-ray player. Supports Blu-ray Profile 2.0.
Bad Costs more than competing consoles. Sony has removed memory card slots. Online features lag behind Microsofts Xbox LIVE. No dedicated Blu-ray remote.
Bottom line It may cost more, but as a high-definition gaming system and a high-quality Blu-ray player, the PlayStation 3 slays the competition...
80%
askmen.com
Updated:
2015-05-02 08:30:42
Coming off the success of the PlayStation 2, Sony has clearly stumbled out of the starting blocks with its latest system. The PlayStation 3 is packed to the brim with powerful technology, impressive pedigree, and a killer Blu-ray player. However, what...
79%
best4reviews.com
Updated:
2015-05-02 08:30:42
Sony’s PlayStation 3 (PS3) is, well, a bit of a lump, as you quickly discover as you lever it out of the box and set it down. The sleekly swooping black lines are attractive but still cannot hide the fact the PS3 has landed with a 5kg thump on your she...
Good Blu Ray player, graphics, card reader, quiet...
Bad Power hungry, HDMI set up is frustrating, no DualShock feature in controller...
Bottom line Viewed solely as a games console, the PS3 looks poor value for money despite the price NOT ALLOWEDping significantly since its launch. But when its network capabilities are considered, along with the 60GB hard disk (incidentally an 80GB version is rumo...
83%
audaud.com
Updated:
2015-05-02 08:30:42
Sony PS3 PlayStation 3 Advanced Gaming Console, 60GBEven though games are secondary to our attraction to the PS3, it will remain an important part of our home entertainment system with its Blu-ray performancePublished on June 19, 2007 Few produc...
Bottom line The PS3 is an amazing product both in terms of performance as well as flexibility. The unit is far more than a game console, it is a full media server with interfaces designed for streaming both audio and video content. The PS3 offers customers advance...
0%
cheatcc.com
Updated:
2017-05-07 01:12:11
The PS3 console takes center stage in the gaming arena. by Vaughn SmithMay 8, 2006 - Los Angeles, CA - Sony unveiled the final version of the PS3 at their E3 Press Conference today in Los Angeles, CA and to the delight of fans everywhere, answered...
0%