location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Killzone Platinum, PS2 PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Killzone Platinum, PS2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
711719137016
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 17:31:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Killzone Platinum, PS2 PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 2 Game series: Killzone
  • - Game genre: Action
  • - Developer: Guerrilla
  • - ESRB rating: M (Mature)
Long product name Sony Killzone Platinum, PS2 PlayStation 2 :
The short editorial description of Sony Killzone Platinum, PS2 PlayStation 2

Killzone Platinum, PS2
More>>>
Sony Killzone Platinum, PS2 PlayStation 2:
The official marketing text of Sony Killzone Platinum, PS2 PlayStation 2 as supplied by the manufacturer

Killzone will change the way you look at first-person action. Drawing inspiration from some of the 20th Century's most epic confrontations, the game will transport you into a gritty, realistic theatre of war, surrounded by a new and dangerous enemy - the Helghast.

Four playable characters make up the ISA contingent that is caught deep within the Killzone. Play as a stealthy female assassin, a heavy weapons specialist, a brutal spy or an all-rounder, and take appropriate routes through the chaotic battlefields.

The war-torn environments you will witness include trench systems and ruined cities that drip with atmosphere and attention to detail. Don't expect to have much time to sit and admire the view, though - the Helghast are relentless in their attack.

Using advanced artificial intelligence, the Helghast are a deadly foe that actively size up their situation, and act together to take you down. You'll need every ounce of battle experience you can muster to survive.

Thankfully, a deadly arsenal of fearsome weaponry helps to even the odds in your favour. Incredible animation and convincing detail makes them the most satisfying firearms you'll ever fire - and you're going to need to fire them a lot.

In addition to the superlative single-player campaign, Killzone allows players to head online and battle it out in multiplayer skirmishes between the ISA and Helghan forces. A variety of modes add variety and strategy to the blazing battles.

First class production values - including an original score performed by the Prague Philharmonic Orchestra - and an original, evocative sci-fi setting help make Killzone the essential action game.

- A genre-defining, gritty portrayal of a futuristic war
- Wield terrifyingly powerful weaponry as you face the deadly Helghast army
- Play online in hectic multiplayer battles
- First class production values, including an original score by the Prague Philharmonic Orchestra

Short summary description Sony Killzone Platinum, PS2 PlayStation 2:
This short summary of the Sony Killzone Platinum, PS2 PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Killzone Platinum, PS2, PlayStation 2, M (Mature)

Long summary description Sony Killzone Platinum, PS2 PlayStation 2:
This is an auto-generated long summary of Sony Killzone Platinum, PS2 PlayStation 2 based on the first three specs of the first five spec groups.

Sony Killzone Platinum, PS2. Platform: PlayStation 2, ESRB rating: M (Mature), Developer: Guerrilla

Features
Game series
Killzone
Platform *
PlayStation 2
Features
Game genre *
Action
Developer *
Guerrilla
ESRB rating *
M (Mature)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-28 01:11:15
Uk has collected 4 expert reviews for Sony Killzone Platinum, PS2 PlayStation 2 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
darkzero.co.uk
Updated:
2012-01-28 01:11:14
Published August 13th 2005. Written by Amir. I didn’t know what to expect from this game, obviously the name Killzone hinted at a simple action game but it turned out different. After the first few missions the game actually showed a bit of potential...
42%
about.com
Updated:
2012-01-28 01:11:14
The Bottom LineKillzone has been billed as THE Halo killer. If it had a couple of more months of development time, and the power of the PS3, it may have been. But, as it stands, Killzone is a solid cinematic first-person-shooter that may be just a litt...
Good Killzone is one of the best looking PS2 games of the year, Fighting with fellow soldiers in huge battles is amazing, Variety of online multiplayer modes...
Bad Too much game for the system, a touch slow and choppy at times, Absurdly long reloading animations...
Bottom line Killzone has been billed as THE Halo killer. If it had a couple of more months of development time, and the power of the PS3, it may have been. But, as it stands, Killzone is a solid cinematic first-person-shooter that may be just a little too much gam...
80%
Brand Image Article code product Stock Price from
Sony ModNation Racers PlayStation 3 Sony ModNation Racers PlayStation 3
(show image)
040360977 ModNation Racers 0.00
(excl. VAT)
0 (incl. VAT)
Sony God of War: Ghost of Sparta PlayStation Portable (PSP) Sony God of War: Ghost of Sparta PlayStation Portable (PSP)
(show image)
040360922 God of War: Ghost of Sparta 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation Move Heroes PlayStation 3 Sony PlayStation Move Heroes PlayStation 3
(show image)
040360917 PlayStation Move Heroes 0.00
(excl. VAT)
0 (incl. VAT)
Sony SingStar ABBA PlayStation 2 Sony SingStar ABBA PlayStation 2
(show image)
040360879 SingStar ABBA 0.00
(excl. VAT)
0 (incl. VAT)
Sony God of War II PlayStation 2 Sony God of War II PlayStation 2
(show image)
040360744 God of War II 0.00
(excl. VAT)
0 (incl. VAT)
Sony Samurai Shodown Anthology PlayStation 2 Sony Samurai Shodown Anthology PlayStation 2
(show image)
040360692 Samurai Shodown Anthology 0.00
(excl. VAT)
0 (incl. VAT)
Sony Tekken 5 PlayStation 2 Sony Tekken 5 PlayStation 2
(show image)
040360691 Tekken 5 0.00
(excl. VAT)
0 (incl. VAT)
Sony Jak and Daxter: The Lost Frontier PlayStation 2 Sony Jak and Daxter: The Lost Frontier PlayStation 2
(show image)
040360667 Jak and Daxter: The Lost Frontier 0.00
(excl. VAT)
0 (incl. VAT)
Sony Jak and Daxter: The Precursor Legacy PlayStation 2 Sony Jak and Daxter: The Precursor Legacy PlayStation 2
(show image)
040360666 Jak and Daxter: The Precursor Legacy 0.00
(excl. VAT)
0 (incl. VAT)
Sony The Fight: Lights Out PlayStation 3 Sony The Fight: Lights Out PlayStation 3
(show image)
040360628 The Fight: Lights Out 0.00
(excl. VAT)
0 (incl. VAT)