location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CD-RW 700MB 80Min 4xspd 5pk 5 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 700MB 80Min 4xspd 5pk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5CDRW700D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4901780832514
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 11:47:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony CD-RW 700MB 80Min 4xspd 5pk 5 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CD-RW 700 MB
  • - Recording time: 80 min
  • - 5 pc(s)
More>>>
Short summary description Sony CD-RW 700MB 80Min 4xspd 5pk 5 pc(s):
This short summary of the Sony CD-RW 700MB 80Min 4xspd 5pk 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CD-RW 700MB 80Min 4xspd 5pk, CD-RW, 700 MB, 5 pc(s)

Long summary description Sony CD-RW 700MB 80Min 4xspd 5pk 5 pc(s):
This is an auto-generated long summary of Sony CD-RW 700MB 80Min 4xspd 5pk 5 pc(s) based on the first three specs of the first five spec groups.

Sony CD-RW 700MB 80Min 4xspd 5pk. Type: CD-RW, CD storage capacity: 700 MB, Quantity per pack: 5 pc(s)

Features
Type *
CD-RW
CD storage capacity *
700 MB
Quantity per pack *
5 pc(s)
Recording time
80 min
Features
Disk thickness
0.0472" (1.2 mm)
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-5 - 55 °C
Brand Image Article code product Stock Price from
Sony CD-RW 700MB 80Min 4x 1 pc(s) Sony CD-RW 700MB 80Min 4x 1 pc(s)
(show image)
CDRW700D CD-RW 700MB 80Min 4x 0.00
(excl. VAT)
0 (incl. VAT)
Sony CD-RW 700MB 80Min 4x 1 pc(s) Sony CD-RW 700MB 80Min 4x 1 pc(s)
(show image)
CDRW700A CDRW700A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)