location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X Compact
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X Compact
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1304-7777 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.6" 1280 x 720 pixels
  • - Qualcomm Snapdragon MSM 8956 1.8 GHz
  • - 3 GB 32 GB MicroSD (TransFlash) 256 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 23 MP
  • - 2700 mAh
  • - Android 6.0.1
Long product name Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black :
The short editorial description of Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black

4.6" 1280 x 720, 1.8 GHz / 1.4 GHz Qualcomm MSM8956 Hexa Core 64-bit,RAM: 3 GB, microSD, 23MP, Android 6.0.1(Marshmallow)
More>>>
Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black:
The official marketing text of Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black as supplied by the manufacturer

Our new crown jewel
Xperia XZ perfects the fundamentals of a great smartphone. Packed with innovations in technology, it boasts a photo-pro’s camera, an intelligent battery and smart features that adapt to you. And it’s all delivered in a stunning, evolved design.

Our camera know-how, in a smartphone
The camera with three times the precision

Xperia XZ comes loaded with the advanced photography technologies you recognize from other Xperia smartphones. We’ve also added triple image sensing technology to analyse, adapt and capture perfect shots in challenging conditions.

Imaging sensor
Predicts movement to keep your subject in focus, and capture without blur.

Laser AF sensor
Measures the distance to the object and delivers sharp images in challenging light conditions.

RGBC-IR sensor
Measures visible colour and IR info to adjust white balance and capture naturally vibrant colours.

Life moves fast. Here’s the camera to match.
Capture moving objects in any light without blur

Life’s best subjects are rarely still for long. Xperia XZ allows you to capture even moving objects – before the moment passes you by. Bringing together the power of an imaging sensor and a laser autofocus sensor, you can freeze movement in the sharpest detail, even when the light is low.

Colours that beg for #nofilter
True-to-life colours in any light

Our RGBC-IR sensor delivers incredibly accurate colours, whether you’re in bright sun or indoors. It analyses and adapts to any light, reproducing colours just as you see them. So your pictures don’t need any extra punch before sharing.

Perfectly tailored to life
Xperia XZ’s uncluttered design is meant to fit seamlessly into your life. The soft, rounded form is comfortable to hold, while the stunning colours are designed to suit your style.

It's only water
Sony's water resistant1 design takes the worry out of a little wet. Xperia XZ is built to withstand the splashes that are a part of everyday life. So you can relax about sudden spills or unexpected showers.

The phone that gets smarter every day
Xperia XZ is the smartphone that gets smarter and more personal as you use it. It learns and adapts based on how you use your phone, giving you the best smartphone experience to date.

The finishing touch
Add a cover you don’t have to flip

Style Cover Touch SCTF10 has a see-through front that lets you access your smartphone functions even when the flip cover is closed.

Short summary description Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black:
This short summary of the Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X Compact, 4.6", 3 GB, 32 GB, 23 MP, Android 6.0.1, Black

Long summary description Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black:
This is an auto-generated long summary of Sony Xperia X Compact 4.6" Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black based on the first three specs of the first five spec groups.

Sony Xperia X Compact. Display diagonal: 4.6", Display resolution: 1280 x 720 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8956. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 2700 mAh. Product color: Black. Weight: 4.76 oz (135 g)

Display
Display diagonal *
4.6"
Screen shape
Flat
Panel type
TFT
Display resolution *
1280 x 720 pixels
Display number of colors
16.78 million colors
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
MSM 8956
Processor cores
2
Processor frequency *
1.8 GHz
64-bit computing
Yes
Coprocessor
Yes
Coprocessor frequency
1.4 GHz
Coprocessor cores
4
Storage
RAM capacity *
3 GB
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
256 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
23 MP
Digital zoom
8x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Sensor type
Exmor RS
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
Video recording
Yes
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Smile detection
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Bluetooth profiles
A2DP, AVCTP, GAP, GAVDP, HFP, HID, OPP, PAN, SPP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
800, 850, 900, 1700, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Radio Data System (RDS)
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0.1
App distribution platform
Google Play
Battery
Battery capacity *
2700 mAh
Talk time (2G)
11 h
Talk time (3G) *
14.1 h
Standby time (2G)
710 h
Standby time (3G) *
750 h
Standby time (4G)
670 h
Continuous audio playback time
65 h
Continuous video playback time
10.8 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & dimensions
Width
2.56" (65 mm)
Depth
0.374" (9.5 mm)
Height
5.08" (129 mm)
Weight *
4.76 oz (135 g)
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:10:20
Uk has collected 212 expert reviews for Sony Xperia X Compact 11.7 cm (4.6") Single SIM Android 6.0.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
soyacincau.com
Updated:
2016-12-09 02:10:19
In modern times, Sony Mobile is king of the compact smartphone market. Nobody really makes flagship-tier Android smartphones that are smaller than 5 inches anymore. Sony dominated because their compact devices were only smaller than their full-sized count...
0%
yugatech.com
Updated:
2016-12-09 02:10:19
Sony's latest line of Xperia X smartphones finally gave birth to a compact device called the Xperia X Compact — no surprises there. However, this is not like the previous Z Compact phones wherein they squeezed flagship specs in a smaller package. Instead...
Good Small form factor makes for easy handling, Physical camera shutter button, Fast autofocus for still subjects, Decent battery life...
Bad No dust and water resistance...
Bottom line The Xperia X Compact features the same sexy body of its flagship model — only smaller. It's a bit of a fingerprint magnet unlike the previous series but is fairly tolerable as long as you don't mind wiping the body of the handset every once in a while.It...
0%
tbreak.ae
Updated:
2016-12-09 02:10:19
Sony is one of the few brands who still believes that great smartphones should also come in small sizes. The last such flagship smartphone to enter the market was the Sony Xperia Z5 Compact that we reviewed a year ago. While there isn't a true successor y...
Good Curved circular edges offer a comfortable grip, Faster fingerprint scanner, Camera offers cleaner and brighter images, Stable performance...
Bad Glossy plastic rear can attract fingerprints, Decent battery, The display isn't as bright as the previous Z5C...
Bottom line Whether the Sony Xperia X Compact is truly a successor to the previous Xperia Z5 Compact is a very tricky question. The new device does bring in a new appealing design that feels more comfortable to hold, faster fingerprint scanning, better cameras th...
90%
alphr.com
Updated:
2016-12-09 02:10:19
The Sony Xperia X Compact took me a little by surprise, and sadly not in a good way. You see, for years when people have asked me what “normal-sized” phone they should get, my answer has been simple: “Get a Sony”. While some manufacturers like to adverti...
Bottom line The Sony Xperia X Compact isn't a bad phone, but it's one I find very difficult to endorse. Chiefly that's due to the handset putting the squeeze on all smartphones in the mid-range to high-end space: the OnePlus 3.At £329, but with comparable performance...
60%
techadvisor.co.uk
Updated:
2016-12-09 02:10:19
The best smartphones of 2016 are generally huge. The 5.5in screen size of phones such as the iPhone 7 Plus or the OnePlus 3 are becoming the norm, where just a few years ago, we thought the 3.5in iPhone 4 was huge. Times change, but Sony has been keeping...
Bottom line The Sony Xperia X Compact is an odd little smartphone. On the one hand its build quality, lack of waterproofing and lack of a standout feature make it harder to recommend compared to the older Xperia Z5 Compact. However, if you want a sub-5in Android smar...
70%
alphr.com
Updated:
2016-12-09 02:10:19
Buy the Sony Xperia X Compact now from Amazon With the Sony Xperia X Compact, well… it's complicated. Sony has released two smartphones recently: the Sony Xperia X and the Sony Xperia XZ. Ignoring the linguistic abomination of a double-X in their titles...
Bottom line The Sony Xperia X Compact isn't a bad phone, but it's one I find very very difficult to endorse. Chiefly that's thanks to the handset that's putting the squeeze on all smartphones in the mid-range to high-end space: the OnePlus 3.At £329, but with compara...
60%
expertreviews.co.uk
Updated:
2016-12-09 02:10:20
Until recently, Sony’s smartphone strategy was clear and easy to understand. It would typically release a new flagship every six months, and a compact version would appear once a year, identical in every way except size and screen resolution. With the Son...
Good Small and easy to use one-handed, Great camera quality...
Bad Design looks a little cheap, Slower than the Xperia Z5 Compact, No dust or water resistance...
Bottom line With a price that's £70 less than the Xperia Z5 Compact at launch, an improved camera, and even better battery life, the Sony Xperia X Compact is clearly not a bad phone. If you're looking for a pocketable Android smartphone, in fact, it remains pretty mu...
80%
thunderbaylive.com
Updated:
2016-12-09 02:10:20
Sony Xperia X Compact review & ratings: | Buy the Sony Xperia X Compact: Is having a smaller more compact phone worth paying a premium price tag for? Find out in our full review of the Sony Xperia X Compact!Music by: www.soundotcom.com Background Voice-O...
0%
mobilephones.com
Updated:
2016-12-09 02:10:20
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeSony has finally delivered upon our request for a mini-edition to compliment its Xperia X Series range of phones. When we requested a Sony Xperia X Compact back in March, we never dreamed that it...
Bottom line Unlike the Xperia Z Compact models, the Xperia X Compact does not have the same spec as its larger companions. For some this will be a deal breaker, pushing them towards an Xperia XZ or iPhone 7 purchase. But for others, our Sony Xperia X Compact review...
91%
techradar.com
Updated:
2016-12-09 02:10:20
Arguably one of Sony's greatest mobile products ever, the Xperia Compact line offers something entirely different to its competitors, and the Xperia X Compact is no exception, delivering high-end specs in a small package, for those who don't want a large...
Good Small but premium, Slimmer body, Great camera setup...
Bad May be underpowered, Still not Full HD screen, Only 5MP selfie camera...
Bottom line Sony's smaller phone looks great, is easy to hold and seems to be as premium as some flagship handsets - but it may not be as powerful as previous Xperia Compact phones...
60%
trustedreviews.com
Updated:
2016-12-09 02:10:20
Sony Xperia X Compact hands-on – Is this mini-phone magic? Sony had something great with its Compact line. The Z3 Compact remains one of my favourite Android phones, and while the version based on the Xperia Z5 wasn't as successful, it still brought high-...
Good Good battery life, Compact size, Camera shutter button...
Bad Ugly design, Slow, unreliable camera, No longer water-resistant, Expensive for what you get...
Bottom line Sony Xperia X Compact – Camera The Sony Xperia X Compact packs a very similar camera setup to the flagship Xperia XZ. There's a non-stabilised 23-megapixel sensor on the back, with a wide 24mm f/2 lens and flash. It lacks the white-balance sensor added on...
60%
expertreviews.co.uk
Updated:
2016-12-09 02:10:20
READ MORE: Prefer your phones a bit bigger? Check out the amazing new Sony Xperia XZA 720p screen makes you think “mid range” in 2016. But that's because phones have got a lot bigger. On a 4.6in screen this hits the sweet spot between keeping things crisp...
Bottom line Sony's unveiled its latest pint-sized smartphone – the delicious little X Compact...
0%
stuff.tv
Updated:
2016-12-09 02:10:20
While we've already reviewed the new Xperia XZ flagship here, we've only managed to spend a bit of hands-on time with its younger bother, the X Compact .While we wait for a review unit to fly on in from Sony HQ, we've spent enough time with the miniature...
Bottom line Buy the Xperia X Compact here from Sony Liked that? Read this... Sony's new smartphones are the Xperia handsets you've been waiting for News Sony's new smartphones are the Xperia handsets you've... The best Sony Xperia X and Sony Xperia XA contract d...
0%
techradar.com/au/
Updated:
2016-12-09 02:10:20
Arguably one of Sony's greatest mobile products ever, the Xperia Compact line offers something entirely different to its competitors, and the Xperia X Compact is no exception, delivering high-end specs in a small package, for those who don't want a large...
Good Small but premium, Slimmer body, Great camera setup...
Bad May be underpowered, Still not Full HD screen, Only 5MP selfie camera...
Bottom line Sony's smaller phone looks great, is easy to hold and seems to be as premium as some flagship handsets - but it may not be as powerful as previous Xperia Compact phones...
0%
stuff.tv/my/
Updated:
2016-12-09 02:10:20
While we've already reviewed the new Xperia XZ flagship here, we've only managed to spend a bit of hands-on time with its younger bother, the X Compact.While we wait for a review unit to fly on in from Sony HQ, we've spent enough time with the miniature h...
Bottom line Promoted StoriesIs California heading for Calexit? arte14 Most Popular Student Cars World Class CareToro's Popular Investor Program Gives Successful Traders Extra Income eToro BlogWhy Big Banks Are Afraid Of Social Investing? This Is Why eToroHow Cruise...
80%
wovow.org
Updated:
2016-12-22 15:25:34
Sony Xperia X Compact is a new Android smartphone look attractive, and compact in all but in performance.A strength of this Sony Xperia X Compact is the design, a brick with rounded edges, with a class appeal (the lines are Xperia XZ). The top and bottom...
Bottom line Sony Xperia X Compact is a good device with an interesting look. Although, on paper, the specifications do not cry miracle, in everyday use the phone behaves very well, even on the battery side. In fact, there are few compact devices with these features.T...
0%
gadgetspeak.com
Updated:
2017-03-03 08:39:19
Travelling back from Glasgow by train recently I was able to keep in touch all the way back mostly via 4G with around 15% of 3G coverage and a couple of times it was down to ‘E' in the more remote parts of the Lake District.It is 12.7x6.4x1cm and weighs 1...
76%
avforums.com
Updated:
2017-08-20 03:54:26
These are Sony's latest smartphones, one for those who prefer a larger handset, one for smaller mitts. The Xperia XZ has a 5.2in display, the X Compact a 4.6in one. And at a time when phones are bigger than ever, it's refreshing to see a company like Sony...
Good Fast, impressive camera, especially XZ, Chic design, Water-resistance (on XZ only), Nimble performer, Strong battery life, Clever long-term charging system...
Bad No water resistance on Compact, Lots of Sony apps pre-installed, Not yet latest Android version...
Bottom line It's tough making a flagship phone stand out from rivals these days. Samsung chose a radically different design for its edge and Note phones, Apple chose two cameras for greater photographic versatility. Here, Sony has gone a little way to addressing both...
90%
uk.hardware.info
Updated:
2019-11-26 17:15:57
Mobile networks are constantly being improved. We see faster and faster versions of 4G, while 5G is already being developed. Yet there are plenty of scenarios in which you have to rely on that other wireless connection - wifi. It is time we compared wirel...
Bottom line We note that there are certainly significant differences between individual devices and also between routers and relevant chipsets on the 5 GHz frequencies. At both frequencies and in combination with both the R7800 and the R8000, the differences between...
0%
brighthand.com
Updated:
2016-12-09 02:10:19
With its compact Xperias, Sony owns the small-yet-sweet Android smartphone market. It has a simple formula: the similar top-shelf hardware from the large flagship model, but with a display smaller than five inches. No other device maker uses the same tact...
Good Very good battery autonomy, Modern design, Display cuts through outdoor glare very well...
Bad Not waterproof like Sony's previous compact Xperias, Dedicated camera key is redundant, USB TypeC connector supports USB 2.0, but not 3.0...
Bottom line Sony Xperia X Compact The hardware keeps the Sony Xperia X Compact out of the flagship space, but it's still one of the best devices smaller than five inches on the market. Its long-lasting battery deserves the most praise, and we also like its modern...
66%
notebookcheck.net
Updated:
2016-12-09 02:10:19
Compact and enduring, but no more high-end. Sony once again offers a Compact version of its flagship smartphone this year. The smaller model, however, only gets slower components from now on. Our review shows why this is not necessarily a problem...
Good very good build quality, good performance, long battery runtimes in practice, USB Type-C, decent speakers, good camera, bright display, storage expansion via microSD...
Bad sensitive glossy surfaces, comparatively thick chassis, only USB 2.0, slower than the previous models in some scenarios, no IP certification (water, dust) anymore, no 4K video recordings...
Bottom line After the review of the new Xperia X Compact, we are a little disappointed that there are no more compact and high-end Android phones. If you want to have the fastest components, you will now have to get a larger device or have a look at the competition f...
87%
arstechnica.com
Updated:
2016-12-09 02:10:19
Sony's Xperia X Compact is basically the newest version of the Z5 Compact that hit the US earlier this year . But just because it's a newer version of the (comparatively) tiny handset doesn't mean it's an upgrade in every way. Sony is pushing the camera s...
Good Compact size is ideal for those who prefer smaller handsets, Bold, bright display, Long battery life will last all day, Rear camera produces rich photos with decent detail. Full manual mode is convenient, Hands-free selfie timer makes it easy to snap phot...
Bad Plastic material holds onto fingerprints, making the handset look dirty, No fingerprint sensor in the US, Handset isn't waterproof like the Z5 Compact, Cannot shoot 4K video...
0%
tomsguide.com
Updated:
2016-12-09 02:10:19
The lure of Sony's Xperia X Compact lies entirely with its camera — a 23-megapixel shooter that also offers five-axis image stabilization. The promise is that the various camera features, which include predictive autofocus, will lead to less blurry shots...
Good Bright displa, Excellent battery lif, Good for small hands...
Bad Camera disappoints in low ligh, Sound could be bette, Smudge-prone design...
Bottom line Sony's Xperia X Compact has a bright, beautiful display that's easily viewable outdoors on a sunny day. The phone's 11-hour battery life impresses, and its compact size makes it easy to hold and use with one hand.Still, $500 is a lot to pay for a phone wh...
70%
androidauthority.com
Updated:
2016-12-09 02:10:20
While we have seen a lot of “mini” iterations of popular flagship smartphones, these devices tend to fall in the mid-range category. Sony is the lone holdout in this regard, with their Compact devices only shrinking in size, while retaining the specificat...
Good Small compact form factor, Bright display, Front-facing speakers, Good battery life, Great camera, microSD expansion, Fast performance...
Bad No fingerprint sensor(US version), No dust and water resistance, Premium price...
Bottom line The Sony Xperia X Compact is designed for people who still want a small phone without a lot of compromises, and while this phone can fulfill that need very well, it unfortunately comes at a premium that most people may not be willing to pay...
84%
recombu.com
Updated:
2016-12-09 02:10:20
Sony Xperia X Compact Review: We've spent the week with Sony's latest mini mobile, the dinky 4.6-inch Xperia X Compact. Here's our full review of this one-handed wonder, including how it stacks up against rival mini phones like the iPhone SE and last year...
Good Great size, Long-lasting battery, Dependable camera, Sharp, colourful screen...
Bad Not an evolution, Scratchy plastic...
Bottom line Sony's Xperia X Compact isn't much of an evolution over last year's Xperia Z5 Compact, offering up pretty much the same performance and battery life while also stripping away water resistance and 4K video recording. Considering it's about the same price...
90%
androidheadlines.com
Updated:
2016-12-09 02:10:20
In a world where smartphones are steadily getting larger and larger, Sony has decided to keep things fairly small. With their flagships still sporting a 5.2-inch display, but also catering to those that want something even smaller. Their “Compact” line of...
Good Camera, Display, Battery Life, Software, Storage capacity, Front-facing speakers...
Bad Build quality, Small Size, Boring design, No Fingerprint Sensor on US models...
Bottom line Sony has always been known for charging a premium for their devices. Even outside of the mobile space. And the Xperia X Compact is no different. This device will set you back $499 in the US. Which is quite a hefty price for a smartphone of this size, espe...
0%
androidcentral.com
Updated:
2016-12-09 02:10:20
Small phone lovers have something to get excited about with the latest in Sony's Compact line.The Xperia X Compact gives you everything you need in terms of screen, performance, battery life — plus a few nice additions like stereo speakers, a slick softwa...
Good Small, but not cheaply made, Solid screen, even at 720p, Great performance and battery life, Strong camera...
Bad No fingerprint sensor, Plastic may not appeal to everyone, No Quick Charge charger included, Expensive for the size...
Bottom line Going into reviewing the Xperia X Compact, I was excited to use a "small" phone again primarily from the perspective of nostalgia; watching phones get bigger and bigger, I just wanted something more compact that didn't make compromises in experience. Over...
0%
phonearena.com
Updated:
2016-12-09 02:10:20
Sony's Compact line of Xperia phones has been earning accolades ever since its inception back in 2014 with the original Z1 Compact . It seemed that a lot of folks have been clamoring for small, manageable handsets with flagship specs, that's why Sony str...
Good Compact, comfortable to hold and carry design, Excellent battery life, Very good outdoor visibility, Functionallyrich multimedia apps suite...
Bad Smallish keys with shallow feedback, Comes with a third of the internal storage occupied, Finger scanner not available on the US version...
Bottom line At the sub-$500 price point that Sony is offering the X Compact at launch, there may be more than enough niche demand to justify its release. The only compromise made with the cutie, compared with its predecessors, is the midrange Snapdragon chipset, but...
68%
pcmag.com
Updated:
2016-12-09 02:10:20
For most manufacturers, smaller variants of flagship phones generally come with weaker hardware and fewer features. Sony has been one of the few companies where "compact" doesn't necessarily mean "less capable." For example, the Xperia Z5 Compact has th...
Good Small and lightweight, Promising camera capabilities...
Bad Unimpressive display, Average specs...
Bottom line The Sony Xperia X Compact is a slimmed-down, midrange take on the new Xperia XZ smartphone...
70%
laptopmedia.com
Updated:
2017-01-24 01:10:28
It seems that Sony decided to replace its Xperia Z lineup with the new Xperia X. This happened back at MWC 2016 in Barcelona and since then we witnessed the appearance of several new smartphones manufactured by the Japanese company, and we managed to pres...
Good Comfortable 4.6-inch display with Triluminos and X Reality technologies, Durable battery thanks to Quick Charge 3.0 and useful battery saving modes, Fingerprint scanner and USB Type-C, Android 6.0 Marshmallow and a simplified UI with useful pre-installed...
Bad No water-resistance certificate, No 4К video recording, Slightly thicker profile of 9.5 mm...
Bottom line When we are talking about Android smartphones, it is difficult to find models with screen size less than 5 inches as the 5.5-inch diagonal is growing ever more popular. We believe that there certainly is a group of users who still prefer more compact devi...
0%
hw4all.com
Updated:
2017-09-28 03:18:32
Compact smartphones, which have serious stuffing, do not occur too often. One of them can be considered Sony Xperia X Compact, which appeared in the autumn of 2016. Someone even called him “murderer» iPhone SE. A device with a screen 4.6 “is equipped with...
0%
hitechcentury.com
Updated:
2018-04-01 06:45:46
Externally, the X Compact is the beneficiary of their ‘Unified' design philosophy revamp for the line. It's evolved somewhat from its predecessors and rather than the rounded body and curved corners of earlier Xperias, the X Compact instead makes the top...
Bottom line While everyone else in the smartphone game has attempted to upsize their offerings to gargantuan proportions, Sony Mobile's rather novel X Compact goes the other direction by attempting to optimise their hardware into a true one-handed form factor by putt...
73%
Country Distributor
United Kingdom 1 distributor(s)