location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1294-3807 show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 10.1" 2560 x 1600 pixels TFT
  • - Intel® Celeron® 810 1.6 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 8.1 MP Front camera 5.1 MP
  • - 4G Bluetooth 4.1 Near Field Communication (NFC)
  • - Lithium Polymer (LiPo) 6000 mAh
  • - Android
Long product name Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black :
The short editorial description of Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black

10.1" WQXGA (2560 x 1600) TFT, Qualcomm Snapdragon 810 2/1.5GHz, 3GB RAM, 32GB Flash, Wi-Fi, 4G, Bluetooth 4.1, 8.1/5MP, Android 5.0
More>>>
Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black:
The official marketing text of Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black as supplied by the manufacturer

Brighter. Clearer. Sharper.

This 10.1” Android tablet stretches the limits of display technology. The highest resolution, the brightest screen and the most vivid colours make Xperia Z4 Tablet the best viewing experience you will hold in your hand.

Just you, your tablet and no distractions

Immerse yourself with Sony´s sound enhancing technologies. High-Res Audio ensures you hear every detail on every track, while digital noise cancelling support literally shuts out external noise. So pop on a pair of DNC headphones and get some alone time with your Xperia Z4 Tablet.

Leave the rest behind

The Xperia Z4 Tablet is kitted-out with the most powerful processor the industry has to offer, and is capable of blink-of-an-eye web connections. Fast just got faster.

You have to hold it to believe it

Introducing incredible slimness. With a durable tempered glass front and a beautifully smooth frame, the ultra-thin Xperia Z4 Tablet is a feat of engineering and beauty.

Meet the lightweight champion

The Xperia Z4 Tablet weighs in as the lightest tablet in its class. Created for effortless one-hand holding, the Xperia Z4 Tablet just slips into your everyday.

Just rinse it off

This Android tablet has been certified with the highest waterproof* and dust tight rating in a mobile device. So if things get messy and your tablet gets a splatter, no problem, just run it under the tap.

Short summary description Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black:
This short summary of the Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia Z4, 10.1", 2560 x 1600 pixels, 32 GB, 3 GB, Android, Black

Long summary description Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black:
This is an auto-generated long summary of Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 10.1" 3 GB Android Black based on the first three specs of the first five spec groups.

Sony Xperia Z4. Display diagonal: 10.1", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: 810. Internal memory: 3 GB. Rear camera resolution (numeric): 8.1 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5.1 MP. Assisted GPS (A-GPS). Card reader integrated. Weight: 13.9 oz (393 g). Operating system installed: Android. Product color: Black

Display
Display diagonal *
10.1"
Display resolution *
2560 x 1600 pixels
LED backlight
Yes
Panel type
TFT
Touch technology
Multi-touch
Touchscreen type
Capacitive
Display number of colors
16.78 million colors
Processor
Processor family *
Intel® Celeron®
Processor model *
810
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Integrated 4G WiMAX
No
Conflict-Free processor
Yes
CPU multiplier (bus/core ratio)
16
Graphics & IMC lithography
32 nm
Processor code
SSSR088
Processor codename
Sandy Bridge
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Stepping
Q0
Supported instruction sets
SSE4.x
Tjunction
100 °C
Thermal Design Power (TDP)
35 W
Thermal Monitoring Technologies
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
3 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SDXC
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card family
Adreno
Graphics card
Adreno 430
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8.1 MP
Digital zoom
8x
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video recording modes
1080p
Front camera *
Yes
Front camera resolution (numeric)
5.1 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
HSPA+, UMTS
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.1
Near Field Communication (NFC)
Yes
WWAN
Installed
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
Yes
MHL version
3.0
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Phone features
Video call
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Black
Protection features
Dust resistant, Water resistant
International Protection (IP) code
IPX8
Performance
Assisted GPS (A-GPS) *
Yes
Performance
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Detailed contact information, Stopwatch
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
5.0
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Quick Sync Video Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Embedded options available
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Demand Based Switching
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
6000 mAh
Continuous video playback time
17 h
Continuous audio playback time
160 h
Media formats
Audio formats supported
3GPP, AAC, ADTS, AMR, AMR-WB, ASF, FLAC, IMY, M4A, MIDI, MKA, MP3, MP4, MXMF, OGG, OTA, RTX, SMF, WAV, WMA, XMF
Image formats supported
BMP, GIF, JPG, PNG, WEBP
Video formats supported
3GP, 3GPP, AVI, M4V, MKV, MP4, WEBM, XVID
Weight & dimensions
Width
10" (254 mm)
Depth
0.24" (6.1 mm)
Height
6.57" (167 mm)
Weight
13.9 oz (393 g)
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Processor socket
PGA988
2G standards
Edge, GPRS, GSM
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
55657
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:57:36
Uk has collected 55 expert reviews for Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 25.6 cm (10.1") 3 GB Android Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-09-11 11:57:36
When the LG G4 was launched, we fell in love with it – the design was unlike other smartphones on the market and the camera looked great. When Sony recently announced the Xperia Z4 in Japan, we were surprised that the only real differences between the Z4...
0%
pocket-lint.com
Updated:
2015-09-11 11:57:36
A trio of hands-on pictures of what is claimed to be the Sony Xperia Z4 have appeared online. Posted by Greek website In2mobile, the images are off the Sony "E6553" which is listed in the shot showing some of the system details and is apparently the mode...
0%
techadvisor.co.uk
Updated:
2015-09-11 11:57:36
The Sony Xperia Z4 will be here within months, but how does it differ from the current Sony Xperia Z3 smartphone ? We compare what we know about the Z3 and what we think we know about the Z4 to find out. It's Z3 vs Z4. For more information read our full...
0%
theaustralian.com.au
Updated:
2015-09-25 06:09:07
I've been on a tablet binge, first with Apple's iPad Pro in San Francisco, then last week with two great new Android tablets: the 9.7-inch Samsung Galaxy Tab S2 and Sony's versatile Xperia Z4.Both Samsung and Sony are busy inventing new reasons for us to...
80%
androidguys.com
Updated:
2015-09-11 11:57:36
Samsung also took this opportunity to take the curved edge concept from the Note Edge a step further and put it on both sides. Although it adds little to functionality, no one can deny it is certainty neat to look at, especially as content falls off the s...
0%
Brand Image Article code product Stock Price from
Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black
(show image)
1303-5541 Z4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)