location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony C510 2.4" 3.25 oz (92 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1222-6040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271177319
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony C510 2.4" 3.25 oz (92 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G Black
  • - 2.4" 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
Long product name Sony C510 2.4" 3.25 oz (92 g) Black :
The short editorial description of Sony C510 2.4" 3.25 oz (92 g) Black

C510, GSM/GPRS/EDGE 900/1800/1900, 2.4", TFT, 320 x 240, 100MB, 3.2MP, Bluetooth, USB, 92g
More>>>
Sony C510 2.4" 3.25 oz (92 g) Black:
The official marketing text of Sony C510 2.4" 3.25 oz (92 g) Black as supplied by the manufacturer

Drag, drop, enjoy - Media Go™
The perfect entertainment organiser - Media Go™ makes it easier than ever before to bring your media with you, wherever you go. Transfer your media files between your phone and PC via drag and drop. File conversion is hassle-free, too: Media Go™ automatically converts films and music files to give you the best possible quality.

Comes with Facebook
With Facebook integrated, your C510 makes it easy to stay social. You have your friends' status updates on your phone screen. And when you snap a photo, you can upload it straight to your Facebook page.

Cyber-shot™
Sony Ericsson’s megapixel digital camera gives you crisp high resolution every time and added features more common to standalone cameras.

Face detection
Want the people in your photos to come out sharp and clear? With the Face detection function activated, the camera automatically finds - and focuses on - the face in your viewfinder.

Go for the smile
Press the Smile Shutter™ shortcut key, and you're guaranteed to have happy people in your pictures. Your C510 waits for the smile to appear - and when it's there, the camera automatically snaps the shot.

Photo light
Turn it on to get a better picture in poor lighting.

FM Radio
There's music in the air - just tune in and enjoy. Your phone has a built-in stereo FM radio.

Accelerometer - auto-rotate
Enjoy your pictures in portrait or landscape mode. To move between modes, simply rotate the phone and the picture follows.

Blog your life
The easy way to share your life in pictures. Take or choose a photo, add a little text and publish it for friends and family to enjoy

Quality prints via Snapfish
Get quality prints of your pictures delivered straight to your door via Snapfish*. You send the print order directly from your phone.

YouTube™ compatible
Watch your favourite clips over and over again. And when that funny moment you just caught on video deserves a wider audience, upload it for all to see. Your phone is fully YouTube™ compatible.

PictBridge - print straight from your phone
Skip the computer and photo editing software. Just connect your phone to a printer, choose an image and print.

Music recognition
What’s that sound? Just record a few seconds of music and TrackID™ (powered by Gracenote Mobile MusicID) returns the song name, artist and album to your phone within seconds.

Short summary description Sony C510 2.4" 3.25 oz (92 g) Black:
This short summary of the Sony C510 2.4" 3.25 oz (92 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony C510, Bar, 2.4", 320 x 240 pixels, 3.2 MP, Bluetooth, Black

Long summary description Sony C510 2.4" 3.25 oz (92 g) Black:
This is an auto-generated long summary of Sony C510 2.4" 3.25 oz (92 g) Black based on the first three specs of the first five spec groups.

Sony C510. Form factor: Bar. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Standby time (2G): 400 h. Weight: 3.25 oz (92 g). Product color: Black

Design
Product color *
Black
Display
Display diagonal *
2.4"
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
100 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
3.2x
Front camera *
Yes
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Talk time (2G) *
10 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
3.25 oz (92 g)
Width
1.85" (47 mm)
Depth
0.492" (12.5 mm)
Height
4.21" (107 mm)
Technical details
Technical features
Smile Shutter, Mega Bass, PlayNow, TrackID, YouTube, RDS, MSC, Google Maps, PictBridge, PC-sync, Exchange ActiveSync, Media Go, Facebook, Cyber-shot, Snapfish
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Bundled software
Access NetFront
Networking type
GSM/GPRS/EDGE/UMTS/HSPA
Operating frequency
900/1800/1900/2100 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 13:07:09
Uk has collected 52 expert reviews for Sony C510 6.1 cm (2.4") 92 g Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-24 13:06:45
A new candy-bar mobile from Sony Ericsson that provides a wealth of features in a small package at a good price...
Bottom line The Sony Ericsson C510 sports features that only a couple of years ago would be considered leading edge and demanded a high premium. Now you can have those same features in a neat package at a very reasonable price. Looking around at the PAYG deals av...
84%
itreviews.com
Updated:
2011-09-24 13:06:45
The C510 is a solid mid-range Cybershot handset. Its key design wont suit everybody and the Web browser leaves a bit to be desired, but overall it does a good job. Sony Ericsson - C510 price Buy Sony Ericsson C510 securely online at a bargain price £...
0%
igizmo.co.uk
Updated:
2011-09-24 13:06:50
Mid-range Cyber-shot snapper focuses in on the mobile handset heartland Cheap / photo features / protected optics / easy to use Camera only average / awkward button grouping / bulky proprietary connection port The top end of the phone market is dominat...
Good Cheap, photo features, protected optics, easy to use...
Bad Camera only average, awkward button grouping, bulky proprietary connection port...
80%
tracyandmatt.co.uk
Updated:
2011-09-24 13:06:52
It seems that not a day goes by when Sony Ericsson are not announcing a new device to add to there already amazingly large, ever expanding Walkman or Cybershot range. But then you have to say with these iconic brands like this from Sony at their dispos...
Bottom line The Sony Ericsson is a combination of both massive potential and mild disappointment. The lack of real power in the camera department is - if Im honest - a let down considering this is advertised as a Cybershot device. However, it does make up for it...
0%
whatmobile.net
Updated:
2011-09-24 13:07:01
The C902 was, and still is, a decent cameraphone. Packing in 5-megapixels and a powerful LED flash, it has served the market well. But now Sony Ericsson is offering a cheaper model that retains the basic style (right down to the mix of silver and blue...
Bottom line The C510 is a cut down version of the C902, featuring a 3.2-megapixel camera instead of 5-megapixels. You get a twin-LED flash, lens cover, illuminated camera buttons and a new Smile Shutter function that waits until your subject smiles before taking t...
80%
trustedreviews.com
Updated:
2011-09-24 13:07:01
The Sony Ericsson C510 is a Cyber-shot phone with a mere 3.2-megapixels of camera capability. It is presented as a mid-range mobile and in that respect, it delivers very well. Looks and ergonomics present me with some very familiar Sony Ericsson dilemmas...
80%
3g.co.uk
Updated:
2011-09-24 13:07:01
the Sony Ericsson C510 gets the thumbs up, particularly when taking into account its mid-tier status. The camera is capable of some cracking shots with plenty of on-board features and 3’s exclusive array of social networking applications are bound to...
Good 3 customers can keep up to date with their Facebook updates.
Bad The onboard memory is miserly, as is the lack of a microSD card.
80%
theregister.co.uk
Updated:
2011-09-24 13:07:02
Like the rest of the mobile big boys, Sony Ericsson has been upping its cameraphone firepower, with top-of-the-range, multi-megapixel sharpshooters like the 8.1Mp C905 and the forthcoming 12Mp Idou flying the flag for its photo-centric Cyber-shot line-...
Bottom line The Cyber-shot C510s camera credentials may not be up there with the latest, greatest cameraphones, but it takes a decent picture within its limitations – although low-light shooting performance isn’t pretty. This isn’t a Cyber-shot phon...
70%
goodgearguide.com.au
Updated:
2011-11-14 02:12:09
A feature-packed yet affordable 3G mobile phone, Sony Ericssons C510 Cyber-shot boasts a 3.2-megapixel camera with sliding lens cover, a dual-LED flash and HSDPA connectivity. Although its features dont stray from the norm, the C510 is great value for money at this price. The Sony Ericsson C510 is a candy bar mobile phone that has a straightforward, yet sleek design. Controls are relatively simple, with a five-way navigational pad that is flanked by two selection buttons, answer and end call...
Good Simple, stylish design, camera features, sliding lens cover, HSDPA-capable, user interface, great screen...
Bad Controls and keypad a little small, lack of Xenon flash, proprietary headphone jack...
Bottom line Sony Ericsson’s C510 Cyber-shot mobile phone represents excellent value for money at this price. It won’t wow you with its features, but this is a more than capable mobile phone with a stylish design...
75%
smarthouse.com.au
Updated:
2011-11-14 02:12:09
With the wide variety of mobile phones available on the market, a phone needs to have something truly remarkable to set it apart. The Sony Ericsson C150 doesn’t exactly exude originality or innovation but it is a solid little handset that is sure to p...
70%
recombu.com
Updated:
2016-12-04 05:02:22
The Sony Ericsson C510 Cyber-shot doesn't have too many exciting bells, and the whistles aren't very jaunty. For a mid-tier phone, you'll find a few features, mainly based around the tempting mobile internet functionality that 3 provides. It's availabl...
Bottom line There's enough in the Sony Ericsson C510 Cyber-shot to make it a feasible choice, particularly in terms of internet functionality. Its budget price tag doesn't hurt matters either. The Cyber-shot branding is misleading, though, and this is more of a go...
60%
phonearena.com
Updated:
2016-12-04 05:02:22
Sony Ericsson´s Cyber-shot lineup comprises both high tech models competing with top camera phones by other manufacturers (although the failed to impress us during at our latest tests) as well as simpler devices meant for people on a thinner budget, w...
Good Comfy and easy to use, Excellent browser, Smiling face detection technology, Passable quality of outdoor pictures...
Bad Forget about snapshots indoors, Doesn´t bring out anything new alongside of previous 3megapixel phones, Unfit for video playback...
Bottom line The Sony Ericsson C510 brings along all good distinguishing marks characteristic of all devices by the same manufacturer, such as robust battery that lasts (10 hrs talk time and 400 hrs in standby). Unfortunately, snapshot quality is the same as the ol...
75%
mobilechoiceuk.com
Updated:
2016-12-04 05:02:22
A great all-rounder, and a good choice for a mid-tier handset. Others to consider Sony Ericsson W595 User opinions(0) Add opinion Read all opinions...
Good 3 customers can keep up to date with their Facebook updates...
Bad The on-board memory is miserly, as is the lack of a microSD card. Look and Feel...
Bottom line A great all-rounder, and a good choice for a mid-tier handset...
80%
mobile-review.com US
Updated:
2016-12-04 05:02:22
The Sony Ericsson C510 offers clear calls, solid reception quality and loud and somewhat shrill ring tones, although they don’t start creaking at the highest volume settings. While it’s not the loudest phone we’ve tested to date, I can’t say I missed...
0%
tech-faq.com
Updated:
2016-12-04 05:02:22
The Sony Ericsson C510 is a very sleek and slim candy bar style phone with state-of-the-art digital camera technology. Its built-in camera has something called Smile Shutter technology. This amazing technology can detect when someone smiles, and then...
Good Attractive design ,Impressive 2.3 megapixel camera with state-of-the-art technology ,Customizable themes ,Nice 2.2 inch display with clarity and detail ,QCGA video ,160 MB of built-in memory ,Great navigation menu...
Bad None in particular.
Bottom line The C510 has tons of good extras including Google Maps, Bluetooth, a media player, FM radio, slide in lens cover, a special Snapfish photo application from HP, and Microsoft Exchange Active Sync features. Its a sleek looking phone that comes in silve...
0%