location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K770i 3.35 oz (95 g) Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K770i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1214-7908
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony K770i 3.35 oz (95 g) Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G Pink
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
More>>>
Short summary description Sony K770i 3.35 oz (95 g) Pink:
This short summary of the Sony K770i 3.35 oz (95 g) Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K770i, Bar, 240 x 320 pixels, 3.2 MP, Bluetooth, Pink

Long summary description Sony K770i 3.35 oz (95 g) Pink:
This is an auto-generated long summary of Sony K770i 3.35 oz (95 g) Pink based on the first three specs of the first five spec groups.

Sony K770i. Form factor: Bar. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Standby time (2G): 400 h. Weight: 3.35 oz (95 g). Product color: Pink

Design
Product color *
Pink
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
16 MB
Internal storage capacity
2 GB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
3.2x
Front camera *
Yes
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Talk time (2G) *
10 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
3.35 oz (95 g)
Width
1.85" (47 mm)
Depth
0.551" (14 mm)
Height
4.13" (105 mm)
Technical details
Technical features
PlayNow, TrackID, MSC, RDS, PictBridge, PC-sync, Cyber-shot
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Bundled software
Access NetFront
Networking type
GSM/GPRS/UMTS
Operating frequency
900/1800/1900/2100 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:41:29
Uk has collected 42 expert reviews for Sony K770i 95 g Pink and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-09-24 16:40:00
Sony Ericssons latest midrange offering is sleek-looking bar-shape handset that fits easily in the pocket thanks to its rounded edges and slim dimensions (just 14mm thick). Its flush all over, with no protrusions, including the keypad, whose buttons...
Good Stylish looks, 3G, Clever navigation D-pad...
Bad Average camera with photo light, Average media player (non-Walkman), Camera lens cover prone to slip, Can only use Sony Ericsson headphones...
Bottom line Sony Ericssons latest midrange offering is sleek-looking bar-shape handset that fits easily in the pocket thanks to its rounded edges and slim dimensions (just 14mm thick). Its flush all over, with no protrusions, including the keypad, whose buttons...
80%
3g.co.uk
Updated:
2011-09-24 16:40:24
Sony Ericsson K770i Review by 3G.co.uk 3Gs 30 Second Comment The Sony Ericsson K770i is another top ranking Sony Ericsson mobile phone but how does it stack up against the Cybershot range ? Sony Ericsson K770i Review by 3G.co.uk Even assuming you kn...
0%
Zdnet.com.au
Updated:
2011-11-14 02:24:14
DesignWhether you choose Truffle Brown or the Ultra Violet purple available exclusively on 3 Mobile, youre sure to receive comments on the colour of the Sony Ericsson K770i. Our review model came in the former, and although we received mixed reactions...
Good Atrrative, slim form factor, Dedicated camera shortcuts, Bluetooth and 3G connectivity...
Bad Awkardly positioned, proprietary headphone jack, Weak, nonXenon flash, Lens cover slides open accidentally...
Bottom line The Sony Ericsson K770i combines good design, useful features and ease of use to produce a pleasing jack-of-all-trades phone at a reasonable price.
82%
goodgearguide.com.au
Updated:
2011-11-14 02:24:23
Sony Ericssons latest 3G Cyber-shot phone, the K770i, offers a compact and lightweight design, Bluetooth with stereo A2DP and a 3.2-megapixel camera with 3x digital zoom. The highlight of the K770i is definitely its sleek design. Finished in a "truffl...
Good Design, look and feel; controls; 3.2-megapixel camera; A2DP Bluetooth; user interface; included 256MB M2 card...
Bad Auto focus is a little slow, flash isnt strong enough for night-time photography, lens cover accidentally slides open on occasions The Final Word The K770i is another excellent 3G phone from Sony Ericsson. Its camera isnt outstanding, but the design...
Bottom line The K770i is another excellent 3G phone from Sony Ericsson. Its camera isnt outstanding, but the design, look and feel of this handset combined with a slick user interface and a decent features list makes this an excellent phone on the whole.
80%
expertreviews.co.uk
Updated:
2013-05-04 02:19:04
Like the K800i, the K770i has Sony Ericsson's Cyber-shot branding and a 3.2-megapixel camera. It's slimmer than the K800i, and its lens cover is stiffer and unlikely to come open in your pocket. The phone is more comfortable to use, as it has a direction...
60%
Mobile88.com
Updated:
2016-11-26 18:31:30
After K750i and W800i there weren’t any twin devices in the SE portfolio for a long period of time. Walkman and Cyber-shot model lines were cleanly divided by their characteristics (in the era of K800i and W850i). Later a coupla of twin device...
0%
stuff.tv
Updated:
2016-11-26 18:31:30
Sony Ericsson’s Cyber-shot line has been the top of the cameraphone pops for a while, but we couldn’t help thinking that with the likes of the K850i, they were getting a little plump. Enter the super-slim candybar with no added sugar: the K770...
Good Super-slim size. 3G and full web browsing. Good camera. Walkman software...
Bad No Xenon flash. Not the best Cyber-shot camphone. No 3.5mm headphone jack...
Bottom line A welcome slimline addition to Sony Ericsson’s Cyber-shot mobiles and a capable all-rounder...
80%
trustedreviews.com
Updated:
2016-11-26 18:31:30
Here we go with another new phone from Sony Ericsson. The K770i is a tri-band handset with 3G. It has a neat candybar design and is distinctly mid-range. My review sample came with a 3 SIM and was coloured a rather nice ‘exclusive to 3' purple. Sony Erics...
80%
smape.com
Updated:
2016-11-26 18:31:30
In earlier days the Sony Ericsson company were famous for their bestsellers which pushed into the background the less remarkable models. Today the situation is changing, the portfolio is becoming more even and regular. The growth has decelerated due t...
Bottom line Sony Ericsson K770i is an interesting sequel to K800i actually based off the T650 hardware platform. The model is remarkable for its looks and in particular the slim case - even a bit unusually slim for a regular Cyber-shot phone. At the same time the...
0%
mobilechoiceuk.com
Updated:
2016-11-26 18:31:30
While it doesnt have the megapixels of the K850i, the K770i is a stunning all-rounder, with plenty to offer. top deals for this phone Handset cost: FREE 18 month contract,50% Extra Mins,Vodafone World,Unlimited TextsTariff: VodafoneSupplier: Vodafone...
Good Great all-round features and a really stunning design...
Bad The LED flash isnt as good as the Xenon on the K850i Cyber-shot...
Bottom line While it doesnt have the megapixels of the K850i, the K770i is a stunning all-rounder, with plenty to offer.
80%
phonearena.com
Updated:
2016-11-26 18:31:30
Today we’re going to focus on Sony Ericsson’s new Cyber-shot, called К770. This product line of the company is intended to satisfy consumers’ need to take pictures of superior quality. Therefore the device is equipped with a 3.2-megapixel camera with t...
Good A good display, which is visible also in daylight, Convenient keys...
Bad The lines surrounding the display are offputting, LED flash, instead of a xenon one...
Bottom line The launch of Sony Ericsson K770 is a rather strange decision on the part of its manufacturer. You may ask what is so strange about launching the phone. Well, the point is that, with phones like К800 and К810 already on the market, this Cyber-shot has...
73%
mobile-review.com US
Updated:
2016-11-26 18:31:30
Back to the table of contents >>>...
0%
slashphone.com
Updated:
2016-11-26 18:31:32
Sony Ericssons new K770 Cyber-shot phone, announced today, is a digital camera, a photo album and an elegant phone all in-one.At just 14.5mm slim and finished in a fashionable Truffle Brown, the K770 has a 3.2 megapixel camera. Capturing the perfect p...
0%
tech-faq.com
Updated:
2016-11-26 18:31:32
Sony Ericsson has adopted a handy naming scheme for its cell phone division. Each of its phones are designed for a specific purpose (aside from traditional cell phone usage) depending on the letter in front of the phones number designation. So, the...
Good Very good camera+ 3G support+ Practically endless battery life+ Sleek and attractive design...
Bad Designed for the European and Asian market, may not work as well in America- Requires Sonys own, more expensive, brand of flash memory...
Bottom line The Sony Ericsson K770 is a great phone for people who are looking for a great cellular device and an impressive camera. It fills both niches nicely and is certainly worth looking at if you are in the market for a new phone.
0%