location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W595 3.67 oz (104 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W595
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1213-8588
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony W595 3.67 oz (104 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G Gray
  • - 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Video call Speakers Multimedia Messaging Service (MMS)
Long product name Sony W595 3.67 oz (104 g) Gray :
The short editorial description of Sony W595 3.67 oz (104 g) Gray

W595, Jungle Grey, QVGA, 3.2 Mp 2.5x zoom, FM
More>>>
Sony W595 3.67 oz (104 g) Gray:
The official marketing text of Sony W595 3.67 oz (104 g) Gray as supplied by the manufacturer

Discover, share and download great music. The W595 is packed with innovations that'll get you - and your friends - ready to rock.

Cherish your friends
Share your favourite sounds through the built-in stereo speakers. Or let a friend listen in from an additional headset via the stereo Share jack.
Songs in store
Find and buy songs via TrackID™. The included 2GB memory card stores up to 1900 tracks (assumes eAAC+ encoded files).
Shake to change
Change your tune, pump up the volume - and do it the easy way. With Shake control, all it takes is a flick of the wrist.

Short summary description Sony W595 3.67 oz (104 g) Gray:
This short summary of the Sony W595 3.67 oz (104 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W595, Slider, 320 x 240 pixels, 3.2 MP, Bluetooth, Gray

Long summary description Sony W595 3.67 oz (104 g) Gray:
This is an auto-generated long summary of Sony W595 3.67 oz (104 g) Gray based on the first three specs of the first five spec groups.

Sony W595. Form factor: Slider. Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Standby time (2G): 385 h. Weight: 3.67 oz (104 g). Product color: Gray

Design
Product color *
Gray
Display
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
40 MB
Flash memory
2048 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera *
Yes
Digital zoom
2.5x
Front camera *
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Speakers
stereo
Power
Continuous audio playback time
26 h
Talk time (2G) *
9 h
Standby time (2G) *
385 h
Weight & dimensions
Weight *
3.67 oz (104 g)
Width
1.85" (47 mm)
Depth
0.551" (14 mm)
Height
3.94" (100 mm)
Technical details
Technical features
MSC, Walkman
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Bundled software
PlayNow, TrackID, Access NetFront
Networking type
GSM/GPRS/EDGE/UMTS/HSDPA
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
eAAC+
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:45:34
Uk has collected 46 expert reviews for Sony W595 104 g Grey and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-24 14:45:21
When the choice of colours is Lava Black, Jungle Grey, Cosmopolitan White or Active Blue, then you should have a fairly good idea that the subject mater will be a Sony Ericsson mobile phone...
68%
whathifi.com
Updated:
2011-09-24 14:45:21
While the W595 is a fairly smart new mobile, our main interest in this product comes as an opportunity to try out the integrated MusicStation application.For either £1.95 a week or as part of your monthly subscription price, this exclusive-to-Vodafone...
Good Feels good in the hand, smart interface, MusicStation software has plenty of appeal, decent sound...
Bad Variable MusicStation file sizes, no headphone jack, could be slightly more intuitive...
80%
itreviews.com
Updated:
2011-09-24 14:45:23
Sony Ericsson proves it can do good design with this handset and it is a very neat mid-range option. Just dont expect perfect photos every time, or that the headphones will slip into the tiniest of pockets. Sony Ericsson - W595 price Buy Sony Ericsso...
0%
whatmobile.net
Updated:
2011-09-24 14:45:27
Video is captured at just 15 frames per second, which isn’t outstanding but then YouTube footage isn’t exactly known for being of the highest quality. Still, it’s a smooth enough process; shoot the video, press stop and you’re offered options including...
Good The screen is to die for and the internal speakers are so loud, they should probably be banned...
Bad The W595 has been built to a budget so it feels a bit cheap, and video recording isn’t top quality...
80%
tracyandmatt.co.uk
Updated:
2011-09-24 14:45:30
The Sony Ericsson W595 is yet another addition to the ever expanding Walkman range of phones by Sony Ericsson so what sets the W595 aside from its fellow devices in the Walkman family and more importantly for Sony Ericsson how does it compare to compet...
Bottom line Overall the W595 is a great addition to the Walkman range although it does really offer anything groundbreaking it is always nice for a little updated styling and functionality within any given mobile series. The W595 is easy to use for mobile users of...
0%
3g.co.uk
Updated:
2011-09-24 14:45:31
We anticipate the Sony Ericsson W595 to be a popular handset, particularly among the younger generation and 3 customers. It is expertly crafted, and the YouTube uploading application will open the door to hundreds of people who have posted their own v...
60%
techradar.com
Updated:
2011-09-24 14:45:31
Is it us, or has somebody upped the ante with mid-tier mobiles? Sony Ericssons latest outing into Walkman territory sees the new W595 sashaying off the shelves with aplomb. Jazzy graphics, Walkman features and a fine set of fun apps, the youth market...
Good HSDPA, Excellent Walkman music player, Good quality earphones, 2GB memory card supplied, YouTube application, 3.2-megapixel camera, Excellent build quality and smart design, Added social networking apps on some models, Loud loudspeaker, Good value for...
Bad Camera quality is limited, No Wi-Fi, No smartphone operating system, Awkward back panel battery casing, Difficult to access memory card, 3.5mm socket is on earphone adapter rather than on body...
80%
igizmo.co.uk
Updated:
2011-09-24 14:45:33
The latest music phone from the Walkman brand gets a shaky start - in a good way Cost effective / music player / size / UI No 3.5mm jack / mediocre camera / stubborn keys / casing Some phones instantly give off a ‘wow’ factor that makes you compulsivel...
Good Cost effective, music player, size, UI...
Bad No 3.5mm jack, mediocre camera, stubborn keys, casing...
60%
theregister.co.uk
Updated:
2011-09-24 14:45:33
And with the W595, Sony Ericsson might very well have a serious mid-tier box-shifter on its hands. Sony Ericssons W595: funky-looking HSDPA-enabled 3G phone Taking care of business around the £150 pre-pay phone mark, the W595 packs in many of the fea...
Bottom line It’s easy to warm to this handset, with its appealing design and functionality. While the Walkman W595 doesn’t break new ground for the music phone range, it offers a fine set of features for the price, including much of what the W910 previous...
80%
pz10.com
Updated:
2011-09-24 14:45:34
Weve Alredy Welcomed the W595 at the proto stage, but this time its the real deal - we have a retail unit on our hands and we are ready to put it through its paces. The differences from the preceding model, the W580, stretch further than a design ove...
Bottom line The Sony Ericsson W595 is clearly a mid-range product and a very capable music phone we might add. Of course, there is still a trade-off to be made when choosing between the Walkman or the Cyber-shot part of the Sony Ericsson portfolio and in this case...
0%
goodgearguide.com.au
Updated:
2011-11-14 02:16:36
Another mid-range Walkman handset, the Sony Ericsson W595 doesn’t offer anything new or groundbreaking and its build quality is questionable. Despite these issues, it remains a reasonable handset for the asking price. The Sony Ericsson W595 wont turn many heads with its design (aside from the optional pink colour scheme). It has a chunky slider and a screen that seems like it could have been much larger — there is plenty of unused space surrounding it. The rear battery cover rattles, squeaks a...
Good Price, Walkman interface, HSDPA-capable, TrackID, M2 card slot, good call quality...
Bad Flimsy design, cramped controls, flat keypad, no 3.5mm headphone jack...
Bottom line Sony Ericsson’s W595 doesn’t deliver anything new or innovative and its build quality is questionable. However for the features it offers, it’s reasonable value...
65%
recombu.com
Updated:
2016-12-13 04:40:52
The Sony Ericsson W595 is an improved version of the W580 that boasts 3G support, a 3.2-megapixel camera, stereo speakers and the 'share jack' that allows you to plug two sets of headphones in, so that you can listen to tracks with a friend.What we lik...
Bottom line If you're after a phone for making calls, sending text messages and listening to the odd song then the W595 will serve well enough. If you're serious about music though, or taking pictures, then we wouldn't go near the W595 as Sony Ericsson had much be...
40%
knowyourmobile.com
Updated:
2016-12-13 04:40:53
Ill make this clear from the beginning: I didnt expect to be impressed by the Sony Ericsson W595. Why? Call me superficial but at first glance it really doesnt inspire.Its chunky slider appearance comes straight from the Volvo school of dull design...
Good HSDPA connectivity, Excellent use of the accelerometer, Intuitive UI, Bluetooth with A2DP, Excellent multimedia player, Strong battery life...
Bad Uninspiring looks, No 3.5mm headphone jack, 3.2MP camera nothing special...
Bottom line See beyond its dull appearance and youll find the W595 is a real success...
80%
trustedreviews.com
Updated:
2016-12-13 04:40:52
In July, Sony Ericsson celebrated three years of its Walkman phone brand by launching three new mobiles. One of these, the HSDPA-toting slider W595 is what I have on review this week. For my money this phone is an absolute stunner to look at. My review s...
80%
mobile-review.com US
Updated:
2016-12-13 04:40:52
The Sony Ericsson W595 is no revelation in terms of its calling features: its got a solid vibro alert and perhaps overly loud ring tones, which still make it a decent performer on this front. The reception quality was nothing to complain about, and t...
0%
tech-faq.com
Updated:
2016-12-13 04:40:53
The new Sony Ericsson W595 is a nice slider cell phone that is yet another of Sony’s newest line of walkman phones. The Sony Ericsson W595 is different in many ways, including the new option of a share jack headset port, so a friend can also listen in...
0%
phonearena.com
Updated:
2016-12-13 04:40:53
Tired of listening to music alone? You wish to share this experience with friends? According to Sony Ericsson, their new music slider is the perfect opportunity for this.The W595 is the successor of one of the most successful devices of the Walkman ser...
Good Lovely appearance, Outstanding internet browser, 'Shared jack', Highquality sound during calls, and when listening through the headphones, The display handles well, even when exposed to direct sunlight...
Bad Unhandy keyboard, Lagging menus, Poor video support, No camera for the video calls.
Bottom line In movies you’ll often encounter the “sequel syndrome” – no matter how many episodes come out from a series, neither of them is able to surpass the original. It’s the same with Sony Ericsson’s W595.We didn’t like the W580 much, because at the time it w...
65%