location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SNK Arcade Classics Vol. 1 PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNK Arcade Classics Vol. 1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040550246
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SNK Arcade Classics Vol. 1 PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 2
  • - Game genre: Arcade
  • - Developer: SNK
  • - ESRB rating: T (Teen)
Long product name Sony SNK Arcade Classics Vol. 1 PlayStation 2 :
The short editorial description of Sony SNK Arcade Classics Vol. 1 PlayStation 2

SNK Arcade Classics Vol. 1, PlayStation 2, Arcade
More>>>
Sony SNK Arcade Classics Vol. 1 PlayStation 2:
The official marketing text of Sony SNK Arcade Classics Vol. 1 PlayStation 2 as supplied by the manufacturer

Celebrate the history of SNK with the ultimate collection of arcade classic hits. 16 NEOGEO games on one disc

- Art of Fighting
- Baseball Stars 2
- Burning Fight
- Fatal Fury
- KOF 94
- King of the Monsters
- Last Resort
- Magician Lord
- Metal Slug
- Neo Turf Masters
- Samurai Shodown
- Sengoku
- Shock Troopers
- Super Sidekicks 3
- Top Hunter
- World Heroes

Short summary description Sony SNK Arcade Classics Vol. 1 PlayStation 2:
This short summary of the Sony SNK Arcade Classics Vol. 1 PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SNK Arcade Classics Vol. 1, PlayStation 2, T (Teen)

Long summary description Sony SNK Arcade Classics Vol. 1 PlayStation 2:
This is an auto-generated long summary of Sony SNK Arcade Classics Vol. 1 PlayStation 2 based on the first three specs of the first five spec groups.

Sony SNK Arcade Classics Vol. 1. Platform: PlayStation 2, ESRB rating: T (Teen), Developer: SNK

Features
Platform *
PlayStation 2
Game genre *
Arcade
Features
Developer *
SNK
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:45:23
Uk has collected 6 expert reviews for Sony SNK Arcade Classics Vol. 1 PlayStation 2 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
darkzero.co.uk
Updated:
2012-01-25 02:45:22
Nostalgia is a very powerful thing. Retro remakes are popping up everywhere and fans everywhere are getting ultra-excited and forking out actual money for a game that they first played when they had no real sense of quality, and was created in a time w...
60%
gamesradar.com
Updated:
2012-01-25 02:45:23
Digital distribution via the Virtual Console and Xbox Live Arcade has thankfully helped stifle the previously intense flow of classics compilations to retail, but this is one greatest hits package we can get behind. SNK Arcade Classics: Volume 1, as in...
Good Metal Slug (so good!), Only $20 for 16 games, Unlockable bonus goodies...
Bad Sengoku (so lame!), Slowdown in Shock Troopers, Unlocking World Heroes...
70%
Dreamstation.cc
Updated:
2012-01-25 02:45:22
SNK Arcade Classics Volume 1 is one of the few compilation games worth owning. With the roster of games holding more than a few classic games, as well as the godly Metal Slug, this is truly a great collection. The unlockables give you a reason to delv...
80%
gamezone.com
Updated:
2012-01-25 02:45:23
SNK Arcade Classics Vol. 1 brings us a hearty collection that isn’t bad at all but it’s just not presented as good as it should have been considering the console’s track record of doing justice to other classics. In other words, while not all of these...
69%
gear.ign.com
Updated:
2012-01-25 02:45:23
Surprise! Another compilation title from SNK. The company has been cranking out collections as of late and delivering a lot of old Neo Geo titles to modern gamers. Now, SNK Arcade Classics Vol. 1 throws sixteen old Neo Geo titles onto one disc. "1...
67%
Brand Image Article code product Stock Price from
Sony Ape Escape Academy PlayStation Portable (PSP) Sony Ape Escape Academy PlayStation Portable (PSP)
(show image)
040062171 Ape Escape Academy 0.00
(excl. VAT)
0 (incl. VAT)
Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony Samurai Shodown Anthology PlayStation 2 Sony Samurai Shodown Anthology PlayStation 2
(show image)
040044747 Samurai Shodown Anthology 0.00
(excl. VAT)
0 (incl. VAT)