Sonos logo

Sonos PLAYBAR soundbar speaker Black, Silver 5.1 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76391
Info modified on:
29 Dec 2021, 11:42:32
Long product name Sonos PLAYBAR soundbar speaker Black, Silver 5.1 channels:

100-240V, 50-60Hz

Short summary description Sonos PLAYBAR soundbar speaker Black, Silver 5.1 channels:

Sonos PLAYBAR, 5.1 channels, Wired, Black, Silver, AAC, AAC+, AIFF, FLAC, MP3, OGG, WMA, Wired & Wireless, 100-240 V

Long summary description Sonos PLAYBAR soundbar speaker Black, Silver 5.1 channels:

Sonos PLAYBAR. Audio output channels: 5.1 channels. Subwoofer connectivity: Wired. Product color: Black, Silver, Audio formats supported: AAC, AAC+, AIFF, FLAC, MP3, OGG, WMA. Connectivity technology: Wired & Wireless. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.