location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smead Laptop Stand Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smead Check ‘Smead’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1909300
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Smead’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smead: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Smead Laptop Stand Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transparent
  • - Maximum weight capacity: 44.1 lbs (20 kg)
  • - Height adjustment
Long product name Smead Laptop Stand Transparent :
The short editorial description of Smead Laptop Stand Transparent

Laptop Stand
More>>>
Short summary description Smead Laptop Stand Transparent:
This short summary of the Smead Laptop Stand Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Smead Laptop Stand, Transparent, 44.1 lbs (20 kg), 110 - 200 mm, 13.8 x 11.6 x 4.33" (350 x 295 x 110 mm)

Long summary description Smead Laptop Stand Transparent:
This is an auto-generated long summary of Smead Laptop Stand Transparent based on the first three specs of the first five spec groups.

Smead Laptop Stand. Product color: Transparent, Maximum weight capacity: 44.1 lbs (20 kg). Height adjustment: 110 - 200 mm. Dimensions (WxDxH): 13.8 x 11.6 x 4.33" (350 x 295 x 110 mm)