location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC Check ‘SMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TigerAccess™ SFP Gigabit Transceiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMCBGZLCX1
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘SMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1550 nm :
The short editorial description of SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1550 nm

TigerAccess™ - 1-Port 1000BASE-ZX (LC) SFP Transceiver
More>>>
Short summary description SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1550 nm:
This short summary of the SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

SMC TigerAccess™ SFP Gigabit Transceiver, 1000 Mbit/s, 1000Base-ZX, 1550 nm, 0 - 60 °C, -10 - 85 °C, Mini-GBIC

Long summary description SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1550 nm:
This is an auto-generated long summary of SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1550 nm based on the first three specs of the first five spec groups.

SMC TigerAccess™ SFP Gigabit Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-ZX. Wavelength: 1550 nm. Interface: Mini-GBIC, Connector(s): Dual LC, Fiber type: SMF

Country Distributor
United Kingdom 1 distributor(s)