location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SmartMetals 172.2032 signage display mount 60" Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmartMetals Check ‘SmartMetals’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
172.2032
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
172.2032 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmartMetals: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:32:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SmartMetals 172.2032 signage display mount 60" Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed floor stand Maximum weight capacity: 661.4 lbs (300 kg) Black, Gray
  • - Maximum screen size: 60"
  • - Mounting type: Floor
Long product name SmartMetals 172.2032 signage display mount 60" Black, Gray :
The short editorial description of SmartMetals 172.2032 signage display mount 60" Black, Gray

46" - 60", Grey, Fixed, 300kg Capacity
More>>>
Short summary description SmartMetals 172.2032 signage display mount 60" Black, Gray:
This short summary of the SmartMetals 172.2032 signage display mount 60" Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

SmartMetals 172.2032, 661.4 lbs (300 kg), 46", 60"

Long summary description SmartMetals 172.2032 signage display mount 60" Black, Gray:
This is an auto-generated long summary of SmartMetals 172.2032 signage display mount 60" Black, Gray based on the first three specs of the first five spec groups.

SmartMetals 172.2032. Maximum weight capacity: 661.4 lbs (300 kg), Minimum screen size: 46", Maximum screen size: 60". Product color: Black, Gray

Country Distributor
Nederland 1 distributor(s)