location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Network ADSL 2+ Modem Router 54g TURBO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-174 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 years
Long product name Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO wireless router :
The short editorial description of Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO wireless router

Wireless Network ADSL 2+ Modem Router 54g TURBO
More>>>
Short summary description Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO wireless router:
This short summary of the Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO, ADSL

Long summary description Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO wireless router:
This is an auto-generated long summary of Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO wireless router based on the first three specs of the first five spec groups.

Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO. DSL specification: G.dmt, G.lite, G.992.3, G.992.4, G.992.5 (annex A). Processor model: Trendchip TC3084, Internal memory: 8 MB, Flash memory: 2 MB. Package weight: 2.87 lbs (1.3 kg). Dimensions (WxDxH): 7.36 x 3.94 x 1.18" (187 x 100 x 30 mm), Package dimensions (WxDxH): 10.2 x 3.35 x 7.48" (260 x 85 x 190 mm), Number of users: 253 user(s)

Brand Image Article code product Stock Price from
Sitecom

Sitecom Wireless Network ADSL 2+ Modem Router 54g TURBO wireless router
(show image)
WL-536 Wireless Network ADSL 2+ Modem Router 54g TURBO 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Wireless Network ADSL Kit 54g wireless router
(show image)
WL-523 Wireless Network ADSL Kit 54g 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Wireless Network Modem Router Mimo-XR wireless router
(show image)
WL-155 Wireless Network Modem Router Mimo-XR 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom WL-154 wireless router
(show image)
WL-154 WL-154 0.00
(excl. VAT)
0 (incl. VAT)