location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom LN-217 networking cable Gray 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN-217
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 11:49:01
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 year
Long product name Sitecom LN-217 networking cable Gray 118.1" (3 m) :
The short editorial description of Sitecom LN-217 networking cable Gray 118.1" (3 m)

Network Cable 3m Grey
More>>>
Short summary description Sitecom LN-217 networking cable Gray 118.1" (3 m):
This short summary of the Sitecom LN-217 networking cable Gray 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom LN-217, 118.1" (3 m), Gray

Long summary description Sitecom LN-217 networking cable Gray 118.1" (3 m):
This is an auto-generated long summary of Sitecom LN-217 networking cable Gray 118.1" (3 m) based on the first three specs of the first five spec groups.

Sitecom LN-217. Cable length: 118.1" (3 m), Product color: Gray

Brand Image Article code product Stock Price from
Sitecom

Sitecom Network Cable 15m, Blue networking cable 590.6" (15 m)
(show image)
LN-210 Network Cable 15m, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 3m, Red networking cable 118.1" (3 m)
(show image)
LN-203 Network Cable 3m, Red 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 15m Green networking cable 590.6" (15 m)
(show image)
LN-209 Network Cable 15m Green 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 3m Green networking cable 118.1" (3 m)
(show image)
LN-201 Network Cable 3m Green 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 15m Red networking cable 590.6" (15 m)
(show image)
LN-211 Network Cable 15m Red 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 8m Red networking cable 315" (8 m)
(show image)
LN-207 Network Cable 8m Red 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 3m Yellow networking cable 118.1" (3 m)
(show image)
LN-200 Network Cable 3m Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom LN-216 networking cable Gray 590.6" (15 m)
(show image)
LN-216 Network Cable 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Cable 15m Yellow networking cable 590.6" (15 m)
(show image)
LN-208 Network Cable 15m Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom LN-215 networking cable Gray 315" (8 m)
(show image)
LN-215 Network Cable 0.00
(excl. VAT)
0 (incl. VAT)