location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV-011
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 2048 x 1536 pixels
Guarantee: 10 years
Long product name Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch :
The short editorial description of Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch

Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set
More>>>
Short summary description Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch:
This short summary of the Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set, 2048 x 1536 pixels

Long summary description Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch:
This is an auto-generated long summary of Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set KVM switch based on the first three specs of the first five spec groups.

Sitecom Network KVM USB Switch Kit - For 2 PC's w/4p USB Hub & Cable set. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Weight: 5.11 oz (145 g). Power supply type: DC 5V 2.5A, Dimensions (WxDxH): 6.77 x 2.76 x 0.827" (172 x 70 x 21 mm), Compatible operating systems: Windows 98SE/ME/2000/XP

Brand Image Article code product Stock Price from
Sitecom

Sitecom Network Kit - For 2 PC's w/Cables Sets KVM switch
(show image)
KV-005 Network KVM Switch Kit - For 2 PC's w/Cables Sets 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network KVM USB 2.0 Switch For 2 PC's w/4p USB w/3p USB 2 Cables KVM switch
(show image)
KV-010 Network KVM USB 2.0 Switch For 2 PC's w/4p USB w/3p USB 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Mini - For 2 pC's w/Cables fixed KVM switch
(show image)
KV-009 Network Mini KVM Switch - For 2 pC's w/Cables fixed 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch
(show image)
KV-006 Network KVM Switch Kit - For 4 PC's w/Cables Sets 0.00
(excl. VAT)
0 (incl. VAT)