location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom USB Extender USB cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Extender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-125
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 years
Long product name Sitecom USB Extender USB cable :
The short editorial description of Sitecom USB Extender USB cable

USB Extender
More>>>
Short summary description Sitecom USB Extender USB cable:
This short summary of the Sitecom USB Extender USB cable data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom USB Extender, 2.05 oz (58 g), 2.76 x 2.76 x 0.787" (70 x 70 x 20 mm)

Long summary description Sitecom USB Extender USB cable:
This is an auto-generated long summary of Sitecom USB Extender USB cable based on the first three specs of the first five spec groups.

Sitecom USB Extender. Weight: 2.05 oz (58 g), Dimensions (WxDxH): 2.76 x 2.76 x 0.787" (70 x 70 x 20 mm)

Brand Image Article code product Stock Price from
Sitecom

Sitecom USB to USB network cable 3m USB cable 118.1" (3 m) Gray
(show image)
CN-101 USB to USB network cable 3m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom CN-212 USB cable 196.9" (5 m) Black
(show image)
CN-212 USB 2.0 Repeater Cable 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 to USB 2.0 network cable 4m USB cable 157.5" (4 m) Black
(show image)
CN-124 USB 2.0 to USB 2.0 network cable 4m 0.00
(excl. VAT)
0 (incl. VAT)