SINGER logo

SINGER GEO-200D fridge-freezer Freestanding 185 L Beige

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22415
Info modified on:
14 Mar 2024, 19:36:15
Bullet Points SINGER GEO-200D fridge-freezer Freestanding 185 L Beige:
  • - 185L Capacity
  • - Double Door
  • - Direct Cool
  • - R600a Refrigerant
  • - Up To 50% Increase In Power Efficiency
  • - 100% Environment Safe (Eco-Friendly)
  • - LED Lighting – Ultra Bright, Long Lasting, Saves Energy Up To 50%
  • - Nano Silver – Prevents Bacteria And Germs From Forming Within
  • - Nutri Seal – Prevents Unpleasant Odors And Keep Food Fresh
  • - Copper Tubing – Lifetime Durability And Low Maintenance
  • - VCM Finish Door
Long product name SINGER GEO-200D fridge-freezer Freestanding 185 L Beige:

185L, R600a, LED Lighting, Double Door

Short summary description SINGER GEO-200D fridge-freezer Freestanding 185 L Beige:

SINGER GEO-200D, 185 L, Beige

Long summary description SINGER GEO-200D fridge-freezer Freestanding 185 L Beige:

SINGER GEO-200D. Total net capacity: 185 L. Door hinge: Right. Fridge interior light. Product color: Beige

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.