location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Simeo CT530 electric kettle 1.7 L 2200 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Simeo Check ‘Simeo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500973684
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3416879736846
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Simeo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Simeo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Simeo CT530 electric kettle 1.7 L 2200 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.7 L Stainless steel
  • - 2200 W
  • - Adjustable thermostat
  • - Water level indicator Concealed heating element 360° rotational base
  • - Cordless
  • - Housing material: Stainless steel
More>>>
Short summary description Simeo CT530 electric kettle 1.7 L 2200 W Stainless steel:
This short summary of the Simeo CT530 electric kettle 1.7 L 2200 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Simeo CT530, 1.7 L, 2200 W, Stainless steel, Stainless steel, Adjustable thermostat, Water level indicator

Long summary description Simeo CT530 electric kettle 1.7 L 2200 W Stainless steel:
This is an auto-generated long summary of Simeo CT530 electric kettle 1.7 L 2200 W Stainless steel based on the first three specs of the first five spec groups.

Simeo CT530. Water tank capacity: 1.7 L. Power: 2200 W. Product color: Stainless steel, Housing material: Stainless steel, Adjustable thermostat, Water level indicator. Cordless. Filtering