More>>>
Short summary description Siena Garden 351876 protective handwear Gardening gloves Green Cotton, PVC:
This short summary of the Siena Garden 351876 protective handwear Gardening gloves Green Cotton, PVC data-sheet is auto-generated and uses the product title and the first six key specs.
Siena Garden 351876, Gardening gloves, Green, XL, Cotton, PVC
Long summary description Siena Garden 351876 protective handwear Gardening gloves Green Cotton, PVC:
This is an auto-generated long summary of Siena Garden 351876 protective handwear Gardening gloves Green Cotton, PVC based on the first three specs of the first five spec groups.
Siena Garden 351876. Handwear type: Gardening gloves, Product main color: Green, Size (S/M/L): XL. Material: Cotton, PVC