Siemens logo

Siemens TC 911P2 coffee maker Drip coffee maker 1 L

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43875
Info modified on:
14 Jun 2019, 12:51:23
Long product name Siemens TC 911P2 coffee maker Drip coffee maker 1 L:

Porsche Design, 8/12 caps

Siemens TC 911P2 coffee maker Drip coffee maker 1 L:

- Wattage: 1100 W.
- High-quality metal body with brushed aluminium finish.
- Vacuum flask with aroma retaining lid, for up to 8 cups.
- Unique serving position - jug swings out automatically at brew end.
- Easy to fill removable water tank.
- Water level indicator on tank.
- Optimum taste and temperature.
- Strength selector with integrated blue LED.
- Optimum taste extraction through special brewing process.
- Descaling programme with indicator.
- Auto-off: automatische Stand-by function at brew end.
- main power switch avoids uncontroled energy consumption.
- Integrated cable storage.

Short summary description Siemens TC 911P2 coffee maker Drip coffee maker 1 L:

Siemens TC 911P2, Drip coffee maker, 1 L, 1100 W

Long summary description Siemens TC 911P2 coffee maker Drip coffee maker 1 L:

Siemens TC 911P2. Product type: Drip coffee maker, Water tank capacity: 1 L, Capacity in cups: 8 cups. Power: 1100 W

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.