location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens LZ10AXL50 cooker hood part/accessory Cooker hood extension tube

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LZ10AXL50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LZ10AXL50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003774472
Category:
Accessories for the protective cover of a cooker such as hinges.
Cooker Hood Parts & Accessories Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2021 09:52:40
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Siemens LZ10AXL50 cooker hood part/accessory Cooker hood extension tube:
This short summary of the Siemens LZ10AXL50 cooker hood part/accessory Cooker hood extension tube data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens LZ10AXL50, Cooker hood extension tube, Stainless steel, Siemens, 59.1" (1500 mm), 20.3 lbs (9.19 kg), 1 pc(s)

Long summary description Siemens LZ10AXL50 cooker hood part/accessory Cooker hood extension tube:
This is an auto-generated long summary of Siemens LZ10AXL50 cooker hood part/accessory Cooker hood extension tube based on the first three specs of the first five spec groups.

Siemens LZ10AXL50. Type: Cooker hood extension tube, Product color: Stainless steel. Brand compatibility: Siemens. Height: 59.1" (1500 mm), Weight: 20.3 lbs (9.19 kg). Quantity per pack: 1 pc(s), Package width: 13" (330 mm), Package depth: 62.2" (1580 mm)

Design
Type *
Cooker hood extension tube
Product color
Stainless steel
Performance
Brand compatibility
Siemens
Weight & dimensions
Height
59.1" (1500 mm)
Weight & dimensions
Weight
20.3 lbs (9.19 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
13" (330 mm)
Package depth
62.2" (1580 mm)
Package height
10.6" (270 mm)
Package weight
22.7 lbs (10.3 kg)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)