Siemens logo

Siemens LZ10AKU00 cooker hood part/accessory Cooker hood recycling kit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40363
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Siemens LZ10AKU00 cooker hood part/accessory Cooker hood recycling kit:

Siemens LZ10AKU00, Cooker hood recycling kit, Black, Gray, Metallic, Siemens, 6.26 lbs (2.84 kg), 13.8" (350 mm), 18.1" (460 mm)

Long summary description Siemens LZ10AKU00 cooker hood part/accessory Cooker hood recycling kit:

Siemens LZ10AKU00. Type: Cooker hood recycling kit, Product color: Black, Gray, Metallic. Brand compatibility: Siemens. Weight: 6.26 lbs (2.84 kg). Package width: 13.8" (350 mm), Package depth: 18.1" (460 mm), Package height: 10.6" (270 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.