location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens LC98BD540 cooker hood Stainless steel 550 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC98BD540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC98BD540 show
Show alternative article codes used in the online market place
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens LC98BD540 cooker hood Stainless steel 550 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.4" (900 mm) Stainless steel
  • - 550 m³/h Ducted/Recirculating
  • - Number of filters: 3 Metal
  • - Number of speeds: 3 59 dB
  • - 3 bulb(s) Halogen 20 W
More>>>
Short summary description Siemens LC98BD540 cooker hood Stainless steel 550 m³/h:
This short summary of the Siemens LC98BD540 cooker hood Stainless steel 550 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens LC98BD540, 550 m³/h, Ducted/Recirculating, 59 dB, Stainless steel, Buttons, 51.2" (1.3 m)

Long summary description Siemens LC98BD540 cooker hood Stainless steel 550 m³/h:
This is an auto-generated long summary of Siemens LC98BD540 cooker hood Stainless steel 550 m³/h based on the first three specs of the first five spec groups.

Siemens LC98BD540. Maximum extraction power: 550 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 59 dB. Product color: Stainless steel, Control type: Buttons, Cord length: 51.2" (1.3 m). Grease filter type: Metal, Number of filters: 3 pc(s). Bulb power: 20 W, Number of bulbs: 3 bulb(s), Bulb type: Halogen. Motor power: 260 W, Power consumption (typical): 320 W

Performance
Maximum extraction power *
550 m³/h
Type of extraction *
Ducted/Recirculating
Number of speeds *
3
Intensive speed
Yes
Noise level *
59 dB
Minimal distance from hob
21.7" (55 cm)
Design
Product color *
Stainless steel
Control type
Buttons
Cord length
51.2" (1.3 m)
Number of motors
1
Filtering
Grease filter type *
Metal
Filtering
Number of filters
3 pc(s)
Lighting
Bulb power
20 W
Number of bulbs
3 bulb(s)
Bulb type
Halogen
Power
Motor power
260 W
Power consumption (typical)
320 W
Weight & dimensions
Width *
35.4" (900 mm)
Depth
23.6" (600 mm)
Height
24.7" (628 mm)
Height (min)
24.7" (62.8 cm)
Height (max)
41.9" (106.4 cm)