location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens LC97FQW60 cooker hood Wall-mounted Black, Metallic 730 m³/h A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC97FQW60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC97FQW60
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:37:50
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens LC97FQW60 cooker hood Wall-mounted Black, Metallic 730 m³/h A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall-mounted 35.1" (892 mm) Black, Metallic
  • - 730 m³/h Ducted/Recirculating
  • - Fluid dynamic efficiency class: A
  • - Lighting efficiency class: A
  • - Grease filtering efficiency class: B
  • - Aluminum
  • - Number of speeds: 3 57 dB
  • - 2 bulb(s) LED 3 W 247 lx
  • - A 35 kWh
More>>>
Short summary description Siemens LC97FQW60 cooker hood Wall-mounted Black, Metallic 730 m³/h A:
This short summary of the Siemens LC97FQW60 cooker hood Wall-mounted Black, Metallic 730 m³/h A data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens LC97FQW60, 730 m³/h, Ducted/Recirculating, A, A, B, 57 dB

Long summary description Siemens LC97FQW60 cooker hood Wall-mounted Black, Metallic 730 m³/h A:
This is an auto-generated long summary of Siemens LC97FQW60 cooker hood Wall-mounted Black, Metallic 730 m³/h A based on the first three specs of the first five spec groups.

Siemens LC97FQW60. Maximum extraction power: 730 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product color: Black, Metallic, Housing material: Aluminum, Glass. Grease filter type: Aluminum. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: A, Annual energy consumption: 35 kWh, Motor power: 147 W

Performance
Maximum extraction power *
730 m³/h
Type of extraction *
Ducted/Recirculating
Fluid dynamic efficiency class *
A
Lighting efficiency class *
A
Grease filtering efficiency class *
B
Maximum recirculating power
520 m³/h
Number of speeds *
3
Intensive speed
Yes
Noise level *
57 dB
Noise level (low speed)
43 dB
Noise level (high speed)
57 dB
Noise level (intensive speed)
69 dB
Minimum distance from electric hob
17.7" (45 cm)
Minimum distance from gas hob
23.6" (60 cm)
Design
Type *
Wall-mounted
Product color *
Black, Metallic
Housing material
Aluminum, Glass
Control type
Touch
Cord length
51.2" (1.3 m)
Built-in display *
Yes
Display type
LED
Design
Exhaust location
Top
Exhaust connection diameter
5.91" (15 cm)
Number of motors
1
Motor included
Yes
Certification
CE, VDE
Filtering
Grease filter type *
Aluminum
Dishwasher proof filter
Yes
Removable filter
Yes
Washable filter
Yes
Lighting
Bulb power
3 W
Number of bulbs
2 bulb(s)
Bulb type
LED
Illuminance
247 lx
Power
Energy efficiency class *
A
Motor power
147 W
Annual energy consumption *
35 kWh
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Width *
35.1" (892 mm)
Depth
10.4" (263 mm)
Height (max)
51.1" (129.9 cm)
Height without chimney
18.9" (48 cm)
Weight
44.1 lbs (20 kg)
Country Distributor
Deutschland 1 distributor(s)