location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens LC950BA90 cooker hood Wall-mounted White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC950BA90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC950BA90
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:53:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens LC950BA90 cooker hood Wall-mounted White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall-mounted 35.4" (900 mm) White
  • - Ducted
  • - Metal
  • - Number of speeds: 4
  • - 3 bulb(s) 20 W
More>>>
Short summary description Siemens LC950BA90 cooker hood Wall-mounted White:
This short summary of the Siemens LC950BA90 cooker hood Wall-mounted White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens LC950BA90, Ducted, Wall-mounted, White, Buttons, Metal, 20 W

Long summary description Siemens LC950BA90 cooker hood Wall-mounted White:
This is an auto-generated long summary of Siemens LC950BA90 cooker hood Wall-mounted White based on the first three specs of the first five spec groups.

Siemens LC950BA90. Type of extraction: Ducted. Type: Wall-mounted, Product color: White, Control type: Buttons. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 3 bulb(s). Width: 35.4" (900 mm), Depth: 19.7" (500 mm), Height: 26.6" (675 mm)

Performance
Type of extraction *
Ducted
Number of speeds *
4
Intensive speed
Yes
Design
Type *
Wall-mounted
Product color *
White
Control type
Buttons
Number of motors
1
Filtering
Grease filter type *
Metal
Lighting
Bulb power
20 W
Number of bulbs
3 bulb(s)
Weight & dimensions
Width *
35.4" (900 mm)
Depth
19.7" (500 mm)
Height
26.6" (675 mm)
Other features
Power requirements
220-240 V, 50 - 60 Hz
Filter
Multi