- - Black
- - 132 x 176 pixels
- - Bluetooth
- - Multimedia Messaging Service (MMS)
- - Lithium-Ion (Li-Ion) 750 mAh
M75 Black
TOUGHER THAN THE ELEMENTS
Designed for consumers with an active outdoor lifestyle, the new M75 from Siemens Communications is not only robust it also looks good and offers the latest in entertainment convenience. Thanks to the unique Siemens Protection System™, it can easily withstand dust, splashes and shocks. With its rugged metal frame and protective rubber sides, this phone shrugs off everything the elements can throw at it. And since Mother Nature often offers the most beautiful photo opportunities, the M75 comes with an integrated 1.3 megapixel digital camera too. But it doesn't stop there: this versatile outdoor mobile phone also offers an MP3 player, and an optional portable Mobile Music Set as accessory ensuring even more fun whilst on the move. These active loudspeakers allow sharing music with others in high sound quality.
Equipped with the Siemens Protection System™, this new outdoor mobile phone is just as tough as its owner. If it falls to the ground at work, while hillwalking or if it is left lying on the beach the M75 just takes it all in its stride. The phone is protected by an integrated aluminum frame with solid rubber cushions on the sides of the casing and still it only weighs just 110 grams. Especially the display is protected by the metal frame from scratches and breaking. Detachable rubber seals also keep dust and splashes off the built-in 1.3 megapixel digital camera and other particularly sensitive parts.
The robust casing conceals the very latest in advanced technology. The M75 displays its all-round talents not only as a mini camera and media player for photos and videos, but also as a mobile MP3 player. It is possible to access the personal photo album or music collection at any time on interchangeable multimedia memory cards. The excellent display renders photos and videos in 262,144 vivid colors. Sending short greetings on the move is also quick and easy with multimedia messaging (MMS) or e-mail.
During a break enjoy exciting 3D mobile games - on your own or play against other players via a wireless Bluetooth connection. The battery powered Mobile Music Set with its active loud speakers is the perfect supplement for the MP3 player as it allows users to share high-quality sound in an outdoor environment.
The M75 is bundled with a 32 megabyte multimedia card and stereo headphones. In addition to the Mobile Music Set, there is also a wide range of further original Siemens accessories available such as an attachable flash, a choice of in-car hands-free solutions, a variety of headsets as well as divers chargers, data cables and phone cases.
Siemens M75 Black, 132 x 176 pixels, Bluetooth, 750 mAh, Black
Siemens M75 Black. Display resolution: 132 x 176 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 250 h. Weight: 3.88 oz (110 g). Product color: Black